Cornell Dubilier Ultracapacitors 657DER2R5SZZ

Description
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing. Call Us: 847-675-1760 ext. 7742 Email Us
Request a Quote
Description
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing. Call Us: 847-675-1760 ext. 7742 Email Us
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 657DER2R5SZZ is a 650 F, 2.5 V radial lead ultracapacitor with a diameter of 60 mm and length of 60 mm, designed for high-capacitance pulse power applications. It operates over a temperature range of -25°C to +70°C and has a capacitance tolerance of +50%/-20% at 25°C. The device supports 500,000 charge/discharge cycles with a maximum capacitance change of +30% and ESR less than 200% of initial values. It has a volumetric energy density of 3.326 Wh/kg and a volumetric power density of 4.6537 kW/kg. Lead spacing and diameter are unspecified. Weight is 225.7 grams with a volume of 169.65 mL.

Datasheet Summary
Powered by GS/AI

The 657DER2R5SZZ is a 650 F, 2.5 V radial lead ultracapacitor with a diameter of 60 mm and length of 60 mm, designed for high-capacitance pulse power applications. It operates over a temperature range of -25°C to +70°C and has a capacitance tolerance of +50%/-20% at 25°C. The device supports 500,000 charge/discharge cycles with a maximum capacitance change of +30% and ESR less than 200% of initial values. It has a volumetric energy density of 3.326 Wh/kg and a volumetric power density of 4.6537 kW/kg. Lead spacing and diameter are unspecified. Weight is 225.7 grams with a volume of 169.65 mL.

Suppliers

Company
Product
Description
Supplier Links
Ultracapacitors - 657DER2R5SZZ - Cornell Dubilier
Liberty, SC, United States
Ultracapacitors
657DER2R5SZZ
Ultracapacitors 657DER2R5SZZ
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing. Call Us: 847-675-1760 ext. 7742 Email Us

Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.

Call Us: 847-675-1760 ext. 7742
Email Us

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 657DER2R5SZZ
Product Name Ultracapacitors
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ultracapacitors - DGH155Q5R5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ultracapacitors - DSF505Q9R0KZT - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers