The 505LC4500K5LM8 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits. It has a capacitance of 5.00 μF, a maximum RMS current of 1000 A at 100 kHz, and a KVAR rating of 400. Maximum surface temperature is +45°C, with derating of 2.25% per °C above that. Maximum ESR at +25°C is 0.1 mΩ. It meets UL94V0 flame retardancy standards. The component has a rectangular case with dimensions of 34 mm × 78 mm × 78 mm and a self-inductance below 5 nH.
Power Film Ac Applications / Resonant Capacitors / Round Lc
High Power Resonant Capacitors 5µF
5µF Film Capacitor 500V Polypropylene (PP) Nonstandard
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 5UF 10% 500VAC CHAS MT
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 505LC4500K5LM8 | 2002-505LC4500K5LM8 | 1572-1594-ND | 505LC4500K5LM8 | 505LC4500K5LM8 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 5 microF | 5 microF | 5 microF | 5 microF | 5 microF |