The 505HC3B400K2SM6 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits. It has a capacitance of 5.00 μF, a KVAR rating of 300, and a maximum RMS current of 800 A at 100 kHz. The maximum core temperature is +85°C, with surface temperature limited to +45°C, beyond which the KVAR rating de-rates by 2.25% per °C. The maximum ESR at +25°C is 0.1 mΩ, with a dimension of 60 mm × 68 mm × 30.2 mm and a 2SM6 terminal style. The dielectric is flame retardant to UL94V0 and self-inductance is less than 3 nH. Capacitance tolerance is ±10%.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
High Power Resonant Capacitors 5µF
5µF Film Capacitor 400V Polypropylene (PP) Nonstandard
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 505HC3B400K2SM6 | 2002-505HC3B400K2SM6 | 505HC3B400K2SM6-ND | 505HC3B400K2SM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 5 microF | 5 microF | 5 microF | 5 microF |