Film capacitor for high AC voltage and high current applications such as induction heating and tank circuits, with a rated KVAR of 500, polypropylene dielectric, and self-healing construction. It has a maximum core temperature of +85°C and a surface temperature limit of +45°C, above which KVAR must be de-rated by 2.25% per °C. The part has a capacitance of 4.0 μF, maximum RMS current of 900 A, maximum ESR of 0.9 mΩ at 100 kHz, and operates within a frequency range of 25-39 kHz. Dimensions are 54 mm in height, 100 mm in width, and 100 mm in length, with a terminal style of 5PM8. It meets UL94V0 flame retardant standard and has a self-inductance of less than 3 nH.
Power Film Ac Applications / Resonant Capacitors / Round Lc
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
4µF Film Capacitor 900V Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 4µF
CAP FILM 4UF 10% 900VAC CHAS MT
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 405LC5900K5PM8 | 405LC5900K5PM8 | 1572-1589-ND | 2002-405LC5900K5PM8 | 405LC5900K5PM8 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 4 microF | 4 microF | 4 microF | 4 microF | 4 microF |