The 405HC5900KR is a self-healing polypropylene film capacitor for high AC voltage and current applications such as induction heating and tank circuits, rated for 500 kVAR at 700 VAC and 100 kHz, with a maximum RMS current of 900 A and maximum ESR of 0.9 mΩ at +25°C. It has a capacitance of 4.0 µF, dimensions of 102 mm diameter by 71.5 mm height, and terminal diameter of 60 mm. The maximum core temperature is +85°C, and surface temperature must not exceed +45°C without derating. The dielectric is flame retardant to UL94V0 and self-inductance is less than 3 nH.
Power Film Ac Applications / Resonant Capacitors / Round Lc
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
4µF Film Capacitor 900V Polypropylene (PP) Axial, Can - Screw Terminals
High Power Resonant Capacitors 4µF
CAP FILM 4UF 10% 900VAC AXIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 405HC5900KR | 405HC5900KR | 405HC5900KR-ND | 2002-405HC5900KR | 405HC5900KR |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 4 microF | 4 microF | 4 microF | 4 microF | 4 microF |