The 334HC4102K2EM8 is a self-healing, polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits. It has a capacitance of 0.33 μF, a maximum RMS current of 600 A at 1000 kHz, and a maximum ESR of 1.0 mΩ at 25°C. The capacitor operates with a maximum core temperature of +85°C and a surface temperature limit of +45°C, above which the KVAR rating de-rates by 2.25% per °C. It has a capacitance tolerance of ±10%, self-inductance less than 5 nH, and meets UL94V0 flame retardant standards. The package dimensions are 66 mm in height, 56 mm in length, and 30.2 mm in width, with a terminal style of 2EM8.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
0.33µF Film Capacitor 1000V (1kV) Polypropylene (PP) Nonstandard
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High Power Resonant Capacitors 0.33µF
CAP FILM 0.33UF 1KVAC CHAS MT
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 334HC4102K2EM8 | 334HC4102K2EM8-ND | 334HC4102K2EM8 | 2002-334HC4102K2EM8 | 334HC4102K2EM8 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |