The 265HC3B500K2SM6 is a self-healing polypropylene film capacitor rated for 300 kVAR at 500 VAC RMS and 650 A current, designed for induction heating and tank circuits. It has a capacitance of 2.60 μF with a tolerance of ±10%, a maximum core temperature of +85°C, and a surface temperature limit of +45°C requiring derating above that point. The capacitor exhibits a maximum ESR of 0.2 mΩ at 100 kHz and a self-inductance of less than 3 nH. It meets UL94V0 flame retardant standards and is packaged in a rectangular case measuring 60 mm by 68 mm by 30.2 mm with 2SM6 terminal style.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
2.6µF Film Capacitor 500V Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 2.6µF
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 265HC3B500K2SM6 | 265HC3B500K2SM6 | 265HC3B500K2SM6-ND | 2002-265HC3B500K2SM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 2.6 microF | 2.6 microF | 2.6 microF | 2.6 microF |