The 254HC1700K2CM6 is a self-healing polypropylene film capacitor rated for 150 kVAR at 700 VAC and 250 A RMS current at 100 kHz, with a capacitance of 0.25 μF and a maximum surface temperature of 85°C. It has a maximum ESR of 1.2 mΩ at 25°C, a self-inductance of less than 3 nH, and complies with UL94V0 flame retardancy. The part is mounted in a rectangular package measuring 30.2 mm in height, 30 mm in width, and 68 mm in length with a 2CM6 terminal style.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
High Power Resonant Capacitors 0.25µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.25µF Film Capacitor 700V Polypropylene (PP) Nonstandard
CAP FILM 0.25UF 700VAC CHAS MT
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 254HC1700K2CM6 | 2002-254HC1700K2CM6 | 254HC1700K2CM6 | 254HC1700K2CM6-ND | 254HC1700K2CM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 0.2500 microF | 0.2500 microF | 0.2500 microF | 0.2500 microF | 0.2500 microF |