The 245HC2450K2SM6 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits, with a KVAR rating of 200 at +45°C and a maximum core temperature of +85°C. Its capacitance is 2.4 μF, rated for 450 A RMS current at 100 kHz, with a maximum ESR of 65-85 mΩ and a surface temperature limit of +45°C, above which the KVAR rating must be de-rated by 2.25% per °C. It features a terminal style of 2SM6, dimensions of 30.2 mm × 30 mm × 68 mm, self-inductance under 3 nH, and meets UL94V0 flame retardant standards.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
2.4µF Film Capacitor 450V Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 2.4µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 2.4UF 10% 450VAC CHASS
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 245HC2450K2SM6 | 1572-1830-ND | 2002-245HC2450K2SM6 | 245HC2450K2SM6 | 245HC2450K2SM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 2.4 microF | 2.4 microF | 2.4 microF | 2.4 microF | 2.4 microF |