Cornell Dubilier Film Paper Film Capacitors 245HC2450K2CM6

Description
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Request a Quote
Description
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 245HC2450K2CM6 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits, with a KVAR rating of 200. It has a capacitance of 2.4 µF, a maximum RMS current of 500 A at 450 kHz, and a maximum ESR of 65-85 mΩ at 100 kHz and +25°C. The component measures 30.2 mm in height, 30 mm in length, and 68 mm in width, with a maximum core temperature of +85°C and a surface temperature limit of +45°C, beyond which the KVAR rating de-rates by 2.25°C/°C. It meets UL94V0 flame retardant standards and has a self-inductance of less than 3 nH.

Datasheet Summary
Powered by GS/AI

The 245HC2450K2CM6 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits, with a KVAR rating of 200. It has a capacitance of 2.4 µF, a maximum RMS current of 500 A at 450 kHz, and a maximum ESR of 65-85 mΩ at 100 kHz and +25°C. The component measures 30.2 mm in height, 30 mm in length, and 68 mm in width, with a maximum core temperature of +85°C and a surface temperature limit of +45°C, beyond which the KVAR rating de-rates by 2.25°C/°C. It meets UL94V0 flame retardant standards and has a self-inductance of less than 3 nH.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 245HC2450K2CM6 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
245HC2450K2CM6
Film Paper Film Capacitors 245HC2450K2CM6
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc

Power Film Ac Applications / Resonant Capacitors / Rectangular Hc

Supplier's Site Datasheet
Film Capacitors 2002-245HC2450K2CM6
High Power Resonant Capacitors 2.4µF

High Power Resonant Capacitors 2.4µF

Supplier's Site Datasheet
Film Capacitors - 245HC2450K2CM6 - 775622-245HC2450K2CM6 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - 245HC2450K2CM6
775622-245HC2450K2CM6
Film Capacitors - 245HC2450K2CM6 775622-245HC2450K2CM6
Manufacturer: Illinois Capacitor Win Source Part Number: 775622-245HC2450K2CM 6 Series: HC2 Packaging: Bulk Operating Temperature Range: -40°C ~ 85°C Termination: Threaded Package: Nonstandard Voltage Rating - AC: 450V Applications: Conduction Cooled; High Pulse, DV/DT Mounting: Chassis Mount Capacitance: 2.4μF Tolerance: ±10% ESR (Equivalent Series Resistance): 0.3 mOhm Dielectric Material: Polypropylene (PP) Family Name: HC2 Categories: Capacitors Dimension: 2.677" L x 1.181" W (68.00mm x 30.00mm) Height - Seated (Maximum): 1.193" (30.30mm) Introduction Date: March 01, 2016 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2032 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Illinois Capacitor
Win Source Part Number: 775622-245HC2450K2CM6
Series: HC2
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C
Termination: Threaded
Package: Nonstandard
Voltage Rating - AC: 450V
Applications: Conduction Cooled; High Pulse, DV/DT
Mounting: Chassis Mount
Capacitance: 2.4μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 0.3 mOhm
Dielectric Material: Polypropylene (PP)
Family Name: HC2
Categories: Capacitors
Dimension: 2.677" L x 1.181" W (68.00mm x 30.00mm)
Height - Seated (Maximum): 1.193" (30.30mm)
Introduction Date: March 01, 2016
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2032
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Film Capacitors - 245HC2450K2CM6-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
245HC2450K2CM6-ND
Film Capacitors 245HC2450K2CM6-ND
2.4µF Film Capacitor 450V Polypropylene (PP) Nonstandard

2.4µF Film Capacitor 450V Polypropylene (PP) Nonstandard

Buy Now Datasheet
Film Capacitor - 245HC2450K2CM6 - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
245HC2450K2CM6
Film Capacitor 245HC2450K2CM6
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 245HC2450K2CM6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
245HC2450K2CM6
Capacitors - Film Capacitors 245HC2450K2CM6
CAP FILM 2.4UF 450VAC CHAS MT

CAP FILM 2.4UF 450VAC CHAS MT

Supplier's Site
CAP FILM 2.4UF 450VAC CHAS MT - 373-245HC2450K2CM6 - Utmel Electronic Limited
Hong Kong, China
CAP FILM 2.4UF 450VAC CHAS MT
373-245HC2450K2CM6
CAP FILM 2.4UF 450VAC CHAS MT 373-245HC2450K2CM6
CAP FILM 2.4UF 450VAC CHAS MT

CAP FILM 2.4UF 450VAC CHAS MT

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Win Source Electronics DigiKey Richardson RFPD Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 245HC2450K2CM6 2002-245HC2450K2CM6 775622-245HC2450K2CM6 245HC2450K2CM6-ND 245HC2450K2CM6 245HC2450K2CM6 373-245HC2450K2CM6
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors - 245HC2450K2CM6 Film Capacitors Film Capacitor Capacitors - Film Capacitors CAP FILM 2.4UF 450VAC CHAS MT
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP)
Capacitance Range 2.4 microF 2.4 microF 2.4 microF 2.4 microF 2.4 microF 2.4 microF 2.4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 664LC4102K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminum Electrolytic - 101C123U063AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C253T040CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C163U025AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers