The 245HC1400K2CM6 is a self-healing polypropylene film capacitor rated for 150 kVAR at 400 A RMS current and up to 500 kHz, designed for induction heating and tank circuits. It has a capacitance of 2.4 μF with a tolerance of ±10%, a maximum core temperature of +85°C, and a surface temperature limit of +45°C requiring derating above that point. The maximum ESR at 100 kHz and +25°C is 63-72 mΩ, and its dimensions are 30.2 mm × 30 mm × 68 mm. The dielectric meets UL94V0 flame retardant requirements and has a self-inductance of less than 3 nH.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
2.4µF Film Capacitor 400V Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 2.4µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 2.4UF 400VAC CHAS MT
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 245HC1400K2CM6 | 245HC1400K2CM6-ND | 2002-245HC1400K2CM6 | 245HC1400K2CM6 | 245HC1400K2CM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 2.4 microF | 2.4 microF | 2.4 microF | 2.4 microF | 2.4 microF |