The 204HC4102K2UM8 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits. It has a capacitance of 0.20 μF, a maximum RMS current of 1000 A at 100 kHz, and a rated AC voltage of 450 VAC with a KVAR rating of 400. The maximum core temperature is +85°C, and surface temperature must not exceed +45°C; above this, the KVAR rating de-rates by 2.25% per °C. The part has a maximum ESR of 1.8 mΩ at +25°C, a self-inductance of less than 5 nH, and is flame retardant to UL94V0. It is mounted in a rectangular package measuring 55 mm in width, 73 mm in height, and 30.2 mm in length, with a terminal style of 2UM8.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
High Power Resonant Capacitors 0.2µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.2µF Film Capacitor 1000V (1kV) Polypropylene (PP) Nonstandard
CAP FILM 0.2UF 10% 1KVAC CHAS MT
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 204HC4102K2UM8 | 2002-204HC4102K2UM8 | 204HC4102K2UM8 | 204HC4102K2UM8-ND | 204HC4102K2UM8 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 0.2000 microF | 0.2000 microF | 0.2000 microF | 0.2000 microF | 0.2000 microF |