The 135HC4900K4TM6 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits. It has a capacitance of 1.32 μF, a maximum RMS current of 900 A at 400 VAC, and a maximum ESR of 0.3 mΩ at 100 kHz. The part features a terminal style of 4TM6 with dimensions of 60 mm in height and 60 mm in length. The maximum core temperature is +85°C, and the surface temperature limit is +45°C, above which the KVAR rating must be derated by 2.25% per °C. The dielectric is flame retardant, meeting UL94V0. The self-inductance is less than 5 nH, and the capacitance tolerance is ±10%.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High Power Resonant Capacitors 1.32µF
1.32µF Film Capacitor 900V Polypropylene (PP) Nonstandard
CAP FILM 1.32UF 900VAC CHAS MT
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 135HC4900K4TM6 | 135HC4900K4TM6 | 2002-135HC4900K4TM6 | 135HC4900K4TM6-ND | 135HC4900K4TM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 1.32 microF | 1.3 microF | 1.32 microF | 1.32 microF | 1.32 microF |