Knowles Ceramic Capacitors 1206J6300472JCT

Description
1206 630VDC 4.7NF 5% C0G/NP0(1B)
Request a Quote Datasheet
Description
1206 630VDC 4.7NF 5% C0G/NP0(1B)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1206J6300472JCTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J6300472JCTTR-ND
Ceramic Capacitors 1608-1206J6300472JCTTR-ND
1206 630VDC 4.7NF 5% C0G/NP0(1B)

1206 630VDC 4.7NF 5% C0G/NP0(1B)

Buy Now Datasheet
Ceramic Capacitors - 1608-1206J6300472JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J6300472JCT-ND
Ceramic Capacitors 1608-1206J6300472JCT-ND
1206 630VDC 4.7NF 5% C0G/NP0(1B)

1206 630VDC 4.7NF 5% C0G/NP0(1B)

Buy Now Datasheet
Ceramic Capacitors - 1608-1206J6300472JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J6300472JCTDKR-ND
Ceramic Capacitors 1608-1206J6300472JCTDKR-ND
1206 630VDC 4.7NF 5% C0G/NP0(1B)

1206 630VDC 4.7NF 5% C0G/NP0(1B)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1206J6300472JCTTR-ND 1608-1206J6300472JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525003P30HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details