The 106DER2R5STV is a radial lead ultracapacitor rated for 2.5 VDC with a capacitance of 100 F, designed for high pulse power applications such as battery backup and DC/DC conversion. It has a case size of 12.5 mm in diameter and 25 mm in length, with a lead spacing of 5 mm and lead diameter of 0.6 mm. The part operates within a temperature range of -25°C to +70°C and supports 500,000 charge/discharge cycles with a capacitance change of no more than +30% from initial values and an ESR increase of less than 200%. Maximum DC leakage current is specified at 160 mA after 72 hours at 25°C, and it achieves a volumetric energy density of 2.8294 Wh/kg and power density of 1.5279 kW/kg.
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
CAP 10F -20%, +50% 2.5V T/H
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 106DER2R5STV | 106DER2R5STV |
| Product Name | Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Ultracapacitor | Single-Layer |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) |
| Capacitance Range | 1.00E7 microF | 1.00E7 microF |
| WVDC | 2.5 volts | 2.5 volts |