Dover Flexo Electronics, Inc. EasyView™ Tension Indicator Ti25

Description
The EasyViewTM Tension Indicator is a small, general-purpose device for the measurement and display of process web tension. Using Quik-CalTM digital technology, the unit is zeroed and calibrated simply using push buttons. In addition to amplifying the signal output from tension transducers installed in the web path and displaying actual tension on a 2.5 inch analog meter, the EasyView Tension Indicator powers the tension transducer (or transducer pair) and provides an additional isolated 0-to-10Vdc signal output proportional to tension for a drive, controller or PLC. For mounting on a wall or machine frame, the EasyView Tension Indicator is available in a compact, steel, full enclosure (E). As an alternate configuration there is an open, flat Panel (P) version for mounting into a cutout on an OEM operator panel or cabinet. Electrical connections are made at a closed terminal strip accessed via conduit through a 7/8 inch hole in the enclosure bottom. Integrated electrical isolation, package options, ease-of-installation , ease-of-viewing, and low cost make the EasyView indicator a popular choice for web tension monitoring or control applications. EasyView operates on 24Vdc, power supplied separately. EasyView indicators are designed to conform to CE and UL regulations: EN61010 requirements for Safety, EN61326 requirements for EMI, and UL61010 for safety. Features Small unit-measures just 3.5 inches x 4 inches x 3.5 inches Uses Quick-CalTM push-button Zero and Calibration. This eliminates potentiometer adjustments to make calibrating simple and fast. Large 2.5 inch tension readout, analog or digital Rugged Steel Enclosure Mounts on a wall, machine frame or just about any tight space 50:1 calibration range. Powered by 24 VDC I/O connections made via terminal strip Integrated electrical isolation--0 to 10 Vdc isolated output proportional to tension. Competitive price-best value for a low cost CE-marked Benefits • EasyView improves machine operation and productivity by making it easier to run proper tension, gain a higher level of process control and reductions of waste, web breaks, and other web problems. • EasyView is a low-cost tension indicator for a transducer-based tension measurement or control system. Unparalleled Output Stability. Drift-free performance even over wide temperature swings for tension monitoring signal stability. • Safe and reliable performance. Integrated Isolation and Circuit stabilization–includ ing built-in noise and surge protection, short-circuit protection, and active current-limiting on the transducer excitation signal. OPTIONS: • Digital Meter (DM). 4-digit red LED display installed in place of standard analog front panel meter. • Non Standard Meter Scale (NMS). Select range at time of ordering.
Datasheet
Description
The EasyViewTM Tension Indicator is a small, general-purpose device for the measurement and display of process web tension. Using Quik-CalTM digital technology, the unit is zeroed and calibrated simply using push buttons. In addition to amplifying the signal output from tension transducers installed in the web path and displaying actual tension on a 2.5 inch analog meter, the EasyView Tension Indicator powers the tension transducer (or transducer pair) and provides an additional isolated 0-to-10Vdc signal output proportional to tension for a drive, controller or PLC. For mounting on a wall or machine frame, the EasyView Tension Indicator is available in a compact, steel, full enclosure (E). As an alternate configuration there is an open, flat Panel (P) version for mounting into a cutout on an OEM operator panel or cabinet. Electrical connections are made at a closed terminal strip accessed via conduit through a 7/8 inch hole in the enclosure bottom. Integrated electrical isolation, package options, ease-of-installation , ease-of-viewing, and low cost make the EasyView indicator a popular choice for web tension monitoring or control applications. EasyView operates on 24Vdc, power supplied separately. EasyView indicators are designed to conform to CE and UL regulations: EN61010 requirements for Safety, EN61326 requirements for EMI, and UL61010 for safety. Features Small unit-measures just 3.5 inches x 4 inches x 3.5 inches Uses Quick-CalTM push-button Zero and Calibration. This eliminates potentiometer adjustments to make calibrating simple and fast. Large 2.5 inch tension readout, analog or digital Rugged Steel Enclosure Mounts on a wall, machine frame or just about any tight space 50:1 calibration range. Powered by 24 VDC I/O connections made via terminal strip Integrated electrical isolation--0 to 10 Vdc isolated output proportional to tension. Competitive price-best value for a low cost CE-marked Benefits • EasyView improves machine operation and productivity by making it easier to run proper tension, gain a higher level of process control and reductions of waste, web breaks, and other web problems. • EasyView is a low-cost tension indicator for a transducer-based tension measurement or control system. Unparalleled Output Stability. Drift-free performance even over wide temperature swings for tension monitoring signal stability. • Safe and reliable performance. Integrated Isolation and Circuit stabilization–includ ing built-in noise and surge protection, short-circuit protection, and active current-limiting on the transducer excitation signal. OPTIONS: • Digital Meter (DM). 4-digit red LED display installed in place of standard analog front panel meter. • Non Standard Meter Scale (NMS). Select range at time of ordering.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EasyView™ Tension Indicator - Ti25 - Dover Flexo Electronics, Inc.
Rochester, NH, USA
EasyView™ Tension Indicator
Ti25
EasyView™ Tension Indicator Ti25
The EasyViewTM Tension Indicator is a small, general-purpose device for the measurement and display of process web tension. Using Quik-CalTM digital technology, the unit is zeroed and calibrated simply using push buttons. In addition to amplifying the signal output from tension transducers installed in the web path and displaying actual tension on a 2.5 inch analog meter, the EasyView Tension Indicator powers the tension transducer (or transducer pair) and provides an additional isolated 0-to-10Vdc signal output proportional to tension for a drive, controller or PLC. For mounting on a wall or machine frame, the EasyView Tension Indicator is available in a compact, steel, full enclosure (E). As an alternate configuration there is an open, flat Panel (P) version for mounting into a cutout on an OEM operator panel or cabinet. Electrical connections are made at a closed terminal strip accessed via conduit through a 7/8 inch hole in the enclosure bottom. Integrated electrical isolation, package options, ease-of-installation , ease-of-viewing, and low cost make the EasyView indicator a popular choice for web tension monitoring or control applications. EasyView operates on 24Vdc, power supplied separately. EasyView indicators are designed to conform to CE and UL regulations: EN61010 requirements for Safety, EN61326 requirements for EMI, and UL61010 for safety. Features Small unit-measures just 3.5 inches x 4 inches x 3.5 inches Uses Quick-CalTM push-button Zero and Calibration. This eliminates potentiometer adjustments to make calibrating simple and fast. Large 2.5 inch tension readout, analog or digital Rugged Steel Enclosure Mounts on a wall, machine frame or just about any tight space 50:1 calibration range. Powered by 24 VDC I/O connections made via terminal strip Integrated electrical isolation--0 to 10 Vdc isolated output proportional to tension. Competitive price-best value for a low cost CE-marked Benefits • EasyView improves machine operation and productivity by making it easier to run proper tension, gain a higher level of process control and reductions of waste, web breaks, and other web problems. • EasyView is a low-cost tension indicator for a transducer-based tension measurement or control system. Unparalleled Output Stability. Drift-free performance even over wide temperature swings for tension monitoring signal stability. • Safe and reliable performance. Integrated Isolation and Circuit stabilization–includ ing built-in noise and surge protection, short-circuit protection, and active current-limiting on the transducer excitation signal. OPTIONS: • Digital Meter (DM). 4-digit red LED display installed in place of standard analog front panel meter. • Non Standard Meter Scale (NMS). Select range at time of ordering.

The EasyViewTM Tension Indicator is a small, general-purpose device for the measurement and display of process web tension. Using Quik-CalTM digital technology, the unit is zeroed and calibrated simply using push buttons.

In addition to amplifying the signal output from tension transducers installed in the web path and displaying actual tension on a 2.5 inch analog meter, the EasyView Tension Indicator powers the tension transducer (or transducer pair) and provides an additional isolated 0-to-10Vdc signal output proportional to tension for a drive, controller or PLC.

For mounting on a wall or machine frame, the EasyView Tension Indicator is available in a compact, steel, full enclosure (E). As an alternate configuration there is an open, flat Panel (P) version for mounting into a cutout on an OEM operator panel or cabinet.

Electrical connections are made at a closed terminal strip accessed via conduit through a 7/8 inch hole in the enclosure bottom.

Integrated electrical isolation, package options, ease-of-installation, ease-of-viewing, and low cost make the EasyView indicator a popular choice for web tension monitoring or control applications.

EasyView operates on 24Vdc, power supplied separately.

EasyView indicators are designed to conform to CE and UL regulations: EN61010 requirements for Safety, EN61326 requirements for EMI, and UL61010 for safety.

Features

  • Small unit-measures just 3.5 inches x 4 inches x 3.5 inches
  • Uses Quick-CalTM push-button Zero and Calibration. This eliminates potentiometer adjustments to make calibrating simple and fast.
  • Large 2.5 inch tension readout, analog or digital
  • Rugged Steel Enclosure
  • Mounts on a wall, machine frame or just about any tight space
  • 50:1 calibration range.
  • Powered by 24 VDC
  • I/O connections made via terminal strip
  • Integrated electrical isolation--0 to 10 Vdc isolated output proportional to tension.
  • Competitive price-best value for a low cost
  • CE-marked

Benefits

• EasyView improves machine operation and productivity by making it easier to run proper tension, gain a higher level of process control and reductions of waste, web breaks, and other web problems.
• EasyView is a low-cost tension indicator for a transducer-based tension measurement or control system. Unparalleled Output Stability. Drift-free performance even over wide temperature swings for tension monitoring signal stability.

• Safe and reliable performance. Integrated Isolation and Circuit stabilization–including built-in noise and surge protection, short-circuit protection, and active current-limiting on the transducer excitation signal.
OPTIONS:
• Digital Meter (DM). 4-digit red LED display installed in place of standard analog front panel meter.
• Non Standard Meter Scale (NMS). Select range at time of ordering.

Supplier's Site Datasheet

Technical Specifications

  Dover Flexo Electronics, Inc.
Product Category Web Controllers
Product Number Ti25
Product Name EasyView™ Tension Indicator
Features Rate Indication/ Control
Form Factor Chassis; DIN; Wall-Mount Full Enclosure
Interface Digital Front Panel (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Controller - Millmate Controller 400 - ABB Measurement & Analytics
Specs
Control Limit; Linear; PID
Features PLC
Form Factor Chassis
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Digital Tension Controller - CMGZ611 - FMS USA, Inc.
Specs
Features PLC
Form Factor Chassis
Interface Digital Front Panel
View Details
EasyWeb™Torque Controller -  - Dover Flexo Electronics, Inc.
Dover Flexo Electronics, Inc.
Specs
Features Rate Indication/ Control
Form Factor Chassis; Wall-Mount Full Enclosure
Interface Switches; Digital Front Panel
View Details