Dover Flexo Electronics, Inc. EasyWeb™Torque Controller

Description
The EasyWeb™ is an open loop torque controller designed to maintain constant web tension or provide taper tension to center driven rewind or unwind applications. Web tension is regulated by controlling motor or brake torque based on varying levels of roll diameter. An Inertia compensation parameter is provided to obtain greater control of web tension during changes in line speed. The EasyWeb can accept signals from a direct diameter sensor or calculate diameter using line and roll speed signals. The user interface provides a bright OLED display for easy viewing in any lighting and viewing angle, while a large front dial allows fast, easy scrolling through the user menu. The jumper selectable 0-10VDC or 4-20mA control output allows the EasyWeb to control a variety of torque devices to regulate web tension including brakes, clutches, and motors. Output modes are designated as follows: Drive output (D): 0-10Volt DC compensated output. Used to control AC or DC drives or other variable speed drive systems. This output is isolated from earth ground to make it more compatible with all drives. Pneumatic output (P): Used to actuate any air operated brake or clutch. The standard version includes a servo valve and pressure regulator installed in a separate enclosure. High Voltage output (V): Uses Silicon Controlled Rectifiers (SCR's) to produce a standard variable voltage of up to 90Vdc to operate any electric brake or clutch, including eddy current clutches. FEATURES Organic LED display Menu scroll knob and soft keys for selection. Wall-mount full enclosure or open panel-mount Power inputs: 86-264VAC 60/50 Hz or 24 VDC. Isolated 0-10VDC or 4-20mA control output. Integrated diagnostic tools. Inertia Compensation. Automatic and Manual control modes. Emergency Stop circuit. Ratio output up and down. Operator lock-out. Taper Tension. Tapers tension as roll size increases. Soft Start. Standard pulse tachometer line and roll inputs
Datasheet
Description
The EasyWeb™ is an open loop torque controller designed to maintain constant web tension or provide taper tension to center driven rewind or unwind applications. Web tension is regulated by controlling motor or brake torque based on varying levels of roll diameter. An Inertia compensation parameter is provided to obtain greater control of web tension during changes in line speed. The EasyWeb can accept signals from a direct diameter sensor or calculate diameter using line and roll speed signals. The user interface provides a bright OLED display for easy viewing in any lighting and viewing angle, while a large front dial allows fast, easy scrolling through the user menu. The jumper selectable 0-10VDC or 4-20mA control output allows the EasyWeb to control a variety of torque devices to regulate web tension including brakes, clutches, and motors. Output modes are designated as follows: Drive output (D): 0-10Volt DC compensated output. Used to control AC or DC drives or other variable speed drive systems. This output is isolated from earth ground to make it more compatible with all drives. Pneumatic output (P): Used to actuate any air operated brake or clutch. The standard version includes a servo valve and pressure regulator installed in a separate enclosure. High Voltage output (V): Uses Silicon Controlled Rectifiers (SCR's) to produce a standard variable voltage of up to 90Vdc to operate any electric brake or clutch, including eddy current clutches. FEATURES Organic LED display Menu scroll knob and soft keys for selection. Wall-mount full enclosure or open panel-mount Power inputs: 86-264VAC 60/50 Hz or 24 VDC. Isolated 0-10VDC or 4-20mA control output. Integrated diagnostic tools. Inertia Compensation. Automatic and Manual control modes. Emergency Stop circuit. Ratio output up and down. Operator lock-out. Taper Tension. Tapers tension as roll size increases. Soft Start. Standard pulse tachometer line and roll inputs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EasyWeb™Torque Controller -  - Dover Flexo Electronics, Inc.
Rochester, NH, USA
EasyWeb™Torque Controller
EasyWeb™Torque Controller
The EasyWeb™ is an open loop torque controller designed to maintain constant web tension or provide taper tension to center driven rewind or unwind applications. Web tension is regulated by controlling motor or brake torque based on varying levels of roll diameter. An Inertia compensation parameter is provided to obtain greater control of web tension during changes in line speed. The EasyWeb can accept signals from a direct diameter sensor or calculate diameter using line and roll speed signals. The user interface provides a bright OLED display for easy viewing in any lighting and viewing angle, while a large front dial allows fast, easy scrolling through the user menu. The jumper selectable 0-10VDC or 4-20mA control output allows the EasyWeb to control a variety of torque devices to regulate web tension including brakes, clutches, and motors. Output modes are designated as follows: Drive output (D): 0-10Volt DC compensated output. Used to control AC or DC drives or other variable speed drive systems. This output is isolated from earth ground to make it more compatible with all drives. Pneumatic output (P): Used to actuate any air operated brake or clutch. The standard version includes a servo valve and pressure regulator installed in a separate enclosure. High Voltage output (V): Uses Silicon Controlled Rectifiers (SCR's) to produce a standard variable voltage of up to 90Vdc to operate any electric brake or clutch, including eddy current clutches. FEATURES Organic LED display Menu scroll knob and soft keys for selection. Wall-mount full enclosure or open panel-mount Power inputs: 86-264VAC 60/50 Hz or 24 VDC. Isolated 0-10VDC or 4-20mA control output. Integrated diagnostic tools. Inertia Compensation. Automatic and Manual control modes. Emergency Stop circuit. Ratio output up and down. Operator lock-out. Taper Tension. Tapers tension as roll size increases. Soft Start. Standard pulse tachometer line and roll inputs

The EasyWeb™ is an open loop torque controller designed to maintain constant web tension or provide taper tension to center driven rewind or unwind applications.

Web tension is regulated by controlling motor or brake torque based on varying levels of roll diameter. An Inertia compensation parameter is provided to obtain greater control of web tension during changes in line speed.

The EasyWeb can accept signals from a direct diameter sensor or calculate diameter using line and roll speed signals. The user interface provides a bright OLED display for easy viewing in any lighting and viewing angle, while a large front dial allows fast, easy scrolling through the user menu.

The jumper selectable 0-10VDC or 4-20mA control output allows the EasyWeb to control a variety of torque devices to regulate web tension including brakes, clutches, and motors. Output modes are designated as follows:

Drive output (D): 0-10Volt DC compensated output.
Used to control AC or DC drives or other variable speed
drive systems. This output is isolated from earth ground
to make it more compatible with all drives.

Pneumatic output (P): Used to actuate any air operated
brake or clutch. The standard version includes
a servo valve and pressure regulator installed in a
separate enclosure.

High Voltage output (V): Uses Silicon Controlled
Rectifiers (SCR's) to produce a standard variable
voltage of up to 90Vdc to operate any electric brake or
clutch, including eddy current clutches.

FEATURES

  • Organic LED display
  • Menu scroll knob and soft keys for selection.
  • Wall-mount full enclosure or open panel-mount
  • Power inputs: 86-264VAC 60/50 Hz or 24 VDC.
  • Isolated 0-10VDC or 4-20mA control output.
  • Integrated diagnostic tools.
  • Inertia Compensation.
  • Automatic and Manual control modes.
  • Emergency Stop circuit.
  • Ratio output up and down.
  • Operator lock-out.
  • Taper Tension. Tapers tension as roll size increases.
  • Soft Start.
  • Standard pulse tachometer line and roll inputs
Supplier's Site Datasheet

Technical Specifications

  Dover Flexo Electronics, Inc.
Product Category Web Controllers
Product Name EasyWeb™Torque Controller
Features Rate Indication/ Control
Form Factor Chassis; Wall-Mount Full Enclosure
Interface Switches; Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Multi Function Controller - Millmate Controller 400 - ABB Measurement & Analytics
Specs
Control Limit; Linear; PID
Features PLC
Form Factor Chassis
View Details
Digital Tension Controller - CMGZ630 - FMS USA, Inc.
Specs
Features PLC
Form Factor Chassis
Interface Digital Front Panel
View Details
TrueTension™ Indicator - Ti17C - Dover Flexo Electronics, Inc.
Dover Flexo Electronics, Inc.
Specs
Features Rate Indication/ Control
Form Factor DIN; Wall-Mount Full Enclosure
Interface Switches
View Details