Dover Flexo Electronics, Inc. Inline Tension Amplifier TI22

Description
The iAmp2 is a compact amplifier module that connects 'inline' via cables with standard industrial connectors, or via cables with flying leads and connectors, to DFE tension transducers. iAmp2's function is to convert millivolt-level transducer output signals to a 0-to-10 Volt DC signal proportional to tension and a 0-to-1mA signal proportional to tension. Using an iAmp2 module is a simple alternative to mounting a larger, less flexible electronics device--usually a transducer-interface circuit card or complete indication package--on a press or machine frame for tension monitoring. Because it is easily hidden, the iAmp is an ideal tension amplifier for OEMs and system integrators. The iAmp2 connects in one of two ways to the transducer(s) and to your PLC, drive or other control device. Connections from tension transducers to the iAmp2 can be made directly via cable with standard industrial connectors on both ends (1C configuration) or via cable with flying leads going into terminal strips at the input and output of the iAmp2 (TT configuration). With the Quik-Cal™ feature recessed push buttons on the module face are used instead of potentiometers for zero and calibration settings. This saves valuable setup time since no tension display is needed, no screwdriver is needed, and no second person is needed to assist. The Zero and Cal settings are stored digitally. Tension Amplifier Capabilities 0 - 1 mA meter output proportional to tension 0 - 10 VDC tension signal output Quik-Cal™ pushbutton zero and calibration Field-retrofittable to all DFE transducers Small package ensures application flexibility Inline version can be stowed in cable tray or mounted to DIN rail DIN-rail mounting clip and "Hook and Loop" mounting
Datasheet
Description
The iAmp2 is a compact amplifier module that connects 'inline' via cables with standard industrial connectors, or via cables with flying leads and connectors, to DFE tension transducers. iAmp2's function is to convert millivolt-level transducer output signals to a 0-to-10 Volt DC signal proportional to tension and a 0-to-1mA signal proportional to tension. Using an iAmp2 module is a simple alternative to mounting a larger, less flexible electronics device--usually a transducer-interface circuit card or complete indication package--on a press or machine frame for tension monitoring. Because it is easily hidden, the iAmp is an ideal tension amplifier for OEMs and system integrators. The iAmp2 connects in one of two ways to the transducer(s) and to your PLC, drive or other control device. Connections from tension transducers to the iAmp2 can be made directly via cable with standard industrial connectors on both ends (1C configuration) or via cable with flying leads going into terminal strips at the input and output of the iAmp2 (TT configuration). With the Quik-Cal™ feature recessed push buttons on the module face are used instead of potentiometers for zero and calibration settings. This saves valuable setup time since no tension display is needed, no screwdriver is needed, and no second person is needed to assist. The Zero and Cal settings are stored digitally. Tension Amplifier Capabilities 0 - 1 mA meter output proportional to tension 0 - 10 VDC tension signal output Quik-Cal™ pushbutton zero and calibration Field-retrofittable to all DFE transducers Small package ensures application flexibility Inline version can be stowed in cable tray or mounted to DIN rail DIN-rail mounting clip and "Hook and Loop" mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Tension Amplifier - TI22 - Dover Flexo Electronics, Inc.
Rochester, NH, USA
Inline Tension Amplifier
TI22
Inline Tension Amplifier TI22
The iAmp2 is a compact amplifier module that connects 'inline' via cables with standard industrial connectors, or via cables with flying leads and connectors, to DFE tension transducers. iAmp2's function is to convert millivolt-level transducer output signals to a 0-to-10 Volt DC signal proportional to tension and a 0-to-1mA signal proportional to tension. Using an iAmp2 module is a simple alternative to mounting a larger, less flexible electronics device--usually a transducer-interface circuit card or complete indication package--on a press or machine frame for tension monitoring. Because it is easily hidden, the iAmp is an ideal tension amplifier for OEMs and system integrators. The iAmp2 connects in one of two ways to the transducer(s) and to your PLC, drive or other control device. Connections from tension transducers to the iAmp2 can be made directly via cable with standard industrial connectors on both ends (1C configuration) or via cable with flying leads going into terminal strips at the input and output of the iAmp2 (TT configuration). With the Quik-Cal™ feature recessed push buttons on the module face are used instead of potentiometers for zero and calibration settings. This saves valuable setup time since no tension display is needed, no screwdriver is needed, and no second person is needed to assist. The Zero and Cal settings are stored digitally. Tension Amplifier Capabilities 0 - 1 mA meter output proportional to tension 0 - 10 VDC tension signal output Quik-Cal™ pushbutton zero and calibration Field-retrofittable to all DFE transducers Small package ensures application flexibility Inline version can be stowed in cable tray or mounted to DIN rail DIN-rail mounting clip and "Hook and Loop" mounting

The iAmp2 is a compact amplifier module that connects 'inline' via cables with standard industrial connectors, or via cables with flying leads and connectors, to DFE tension transducers. iAmp2's function is to convert millivolt-level transducer output signals to a 0-to-10 Volt DC signal proportional to tension and a 0-to-1mA signal proportional to tension.

Using an iAmp2 module is a simple alternative to mounting a larger, less flexible electronics device--usually a transducer-interface circuit card or complete indication package--on a press or machine frame for tension monitoring. Because it is easily hidden, the iAmp is an ideal tension amplifier for OEMs and system integrators.

The iAmp2 connects in one of two ways to the transducer(s) and to your PLC, drive or other control device. Connections from tension transducers to the iAmp2 can be made directly via cable with standard industrial connectors on both ends (1C configuration) or via cable with flying leads going into terminal strips at the input and output of the iAmp2 (TT configuration).
With the Quik-Cal™ feature recessed push buttons on the module face are used instead of potentiometers for zero and calibration settings. This saves valuable setup time since no tension display is needed, no screwdriver is needed, and no second person is needed to assist. The Zero and Cal settings are stored digitally.

Tension Amplifier Capabilities

  • 0 - 1 mA meter output proportional to tension
  • 0 - 10 VDC tension signal output
  • Quik-Cal™ pushbutton zero and calibration
  • Field-retrofittable to all DFE transducers
  • Small package ensures application flexibility
  • Inline version can be stowed in cable tray or mounted to DIN rail
  • DIN-rail mounting clip and "Hook and Loop" mounting
Supplier's Site Datasheet

Technical Specifications

  Dover Flexo Electronics, Inc.
Product Category Instrumentation Amplifiers
Product Number TI22
Product Name Inline Tension Amplifier
Form Factor DIN Rail (optional feature); Inline
Unlock Full Specs
to access all available technical data

Similar Products

DSCA47 Linearized Thermocouple Input Signal Conditioner - DSCA47-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Input Channels 1 #
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Form Factor Stand-alone
Input Channels 1 #
Gain 1 to 1000 #
View Details
Rack-mount Dual Tension Amplifier - T128 - Dover Flexo Electronics, Inc.
Dover Flexo Electronics, Inc.
Specs
Form Factor Rack Mount
Input Channels 2 #
DC Voltage 24 VDC
View Details
Interface for Vibrating Wire Sensors - AVW1 - Campbell Scientific, Inc.
Specs
Form Factor Panel / Chassis Mount
Input Channels 1 #
Operating Temperature -13 to 122 F (-25 to 50 C)
View Details