The AVW1 is available as a replacement part or as needed for continuity or compatibility, but we recommend the AVW200-series interfaces for all new applications. The AVW200 interfaces are much more accurate and feature a high degree of noise immunity for your vibrating wire measurements.
The AVW1 provides amplification and signal conditioning for the frequency signal of one vibrating wire or vibrating strip transducer. Compatible sensors include pressure, load, strain, or even vibrating wire temperature sensors. The recommended frequency range is 1000 to 9900 Hz (up to 5000 Hz in the CR5000).
| Campbell Scientific, Inc. | |
|---|---|
| Product Category | Signal Conditioners |
| Product Number | AVW1 |
| Product Name | Interface for Vibrating Wire Sensors |
| Signal Conditioning | Instrumentation Amplifier |
| Form Factor | Panel / Chassis Mount |
| Outputs | Frequency or Pulse Output |
| User Interface | None |