Dover Flexo Electronics, Inc. Digital Tension Controller SteadyWeb6™

Description
Its stable output and versatility in managing web tension in the most challenging applications are unmatched. The SteadyWeb6 maintains a pre-selected tension set point on a web machine or press by measuring web tension from a tension transducer (or transducer pair), and then sending a compensating signal to a tensioning device such as a pneumatic brake, clutch or a DC drive. The digital closed-loop PID control algorithm allows manufacturers to improve process consistency and productivity. The large, bright and colorful touchscreen user interface is so easy-to-use that your operators will be up to speed with minimal instruction and training time. Initial setup and configuration is fast with illustrated prompts and color graphics. The controller may be used in unwind, rewind or intermediate tension zones. A variety of controller output modes is available for operating pneumatic or electric brakes and clutches, eddy current clutches, and DC and AC drives: Drive output (D) 0-10Volt DC compensated output. Used to control DC drives or other variable speed drive systems. This output is isolated from earth ground to make it more compatible with all drives. Pneumatic output (P) Used to actuate any air-operated brake or clutch. The standard version includes a servo valve and pressure regulator installed in a separate open-back enclosure. High-voltage output (V) Uses Silicon Controlled Rectifiers (SCR's) to produce a standard variable voltage of up to 90Vdc to operate any electric brake or clutch, including eddy current clutches. 24Vdc Output is a standard configuration choice that does not require an optional High-voltage output module. FEATURES Large 5-inch graphic display Choice of wall-mount full enclosure or panel mount for control panel installation. Choice of power inputs: 100-240Vac 60/50 Hz or 24 Vdc Isolated 0-10Vdc control output 0-1 mA tension output Storage and Recall for 32 setups Auto-detection and selection of transducer excitation (5V or 10V) Integrated diagnostic tools Automatic and Manual control modes Emergency Stop circuit Ratio output up and down Sample and hold output Operator lock-out Soft Start Tension meter damping Integrated diagnostic tools for quick trouble-shooting if necessary USB connectivity to upload and download individual job setups to and from a PC OPTIONS 230 Volt Power Input 24 Vdc Output 4-20mA Output 45 Vdc Output Bipolar 10V Output Serial Data Connector Metric Pneumatic Fittings Reverse Output RS232 or RS485 Interface Remote Tension Amplifier Speed Follow by DC or Pulse Tach/Encoder Tension Limit Switch Tension On Relay Taper Tension by DC/Pulse Tachs/Encoders, or Diameter Follower
Datasheet
Description
Its stable output and versatility in managing web tension in the most challenging applications are unmatched. The SteadyWeb6 maintains a pre-selected tension set point on a web machine or press by measuring web tension from a tension transducer (or transducer pair), and then sending a compensating signal to a tensioning device such as a pneumatic brake, clutch or a DC drive. The digital closed-loop PID control algorithm allows manufacturers to improve process consistency and productivity. The large, bright and colorful touchscreen user interface is so easy-to-use that your operators will be up to speed with minimal instruction and training time. Initial setup and configuration is fast with illustrated prompts and color graphics. The controller may be used in unwind, rewind or intermediate tension zones. A variety of controller output modes is available for operating pneumatic or electric brakes and clutches, eddy current clutches, and DC and AC drives: Drive output (D) 0-10Volt DC compensated output. Used to control DC drives or other variable speed drive systems. This output is isolated from earth ground to make it more compatible with all drives. Pneumatic output (P) Used to actuate any air-operated brake or clutch. The standard version includes a servo valve and pressure regulator installed in a separate open-back enclosure. High-voltage output (V) Uses Silicon Controlled Rectifiers (SCR's) to produce a standard variable voltage of up to 90Vdc to operate any electric brake or clutch, including eddy current clutches. 24Vdc Output is a standard configuration choice that does not require an optional High-voltage output module. FEATURES Large 5-inch graphic display Choice of wall-mount full enclosure or panel mount for control panel installation. Choice of power inputs: 100-240Vac 60/50 Hz or 24 Vdc Isolated 0-10Vdc control output 0-1 mA tension output Storage and Recall for 32 setups Auto-detection and selection of transducer excitation (5V or 10V) Integrated diagnostic tools Automatic and Manual control modes Emergency Stop circuit Ratio output up and down Sample and hold output Operator lock-out Soft Start Tension meter damping Integrated diagnostic tools for quick trouble-shooting if necessary USB connectivity to upload and download individual job setups to and from a PC OPTIONS 230 Volt Power Input 24 Vdc Output 4-20mA Output 45 Vdc Output Bipolar 10V Output Serial Data Connector Metric Pneumatic Fittings Reverse Output RS232 or RS485 Interface Remote Tension Amplifier Speed Follow by DC or Pulse Tach/Encoder Tension Limit Switch Tension On Relay Taper Tension by DC/Pulse Tachs/Encoders, or Diameter Follower
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Tension Controller - SteadyWeb6™ - Dover Flexo Electronics, Inc.
Rochester, NH, USA
Digital Tension Controller
SteadyWeb6™
Digital Tension Controller SteadyWeb6™
Its stable output and versatility in managing web tension in the most challenging applications are unmatched. The SteadyWeb6 maintains a pre-selected tension set point on a web machine or press by measuring web tension from a tension transducer (or transducer pair), and then sending a compensating signal to a tensioning device such as a pneumatic brake, clutch or a DC drive. The digital closed-loop PID control algorithm allows manufacturers to improve process consistency and productivity. The large, bright and colorful touchscreen user interface is so easy-to-use that your operators will be up to speed with minimal instruction and training time. Initial setup and configuration is fast with illustrated prompts and color graphics. The controller may be used in unwind, rewind or intermediate tension zones. A variety of controller output modes is available for operating pneumatic or electric brakes and clutches, eddy current clutches, and DC and AC drives: Drive output (D) 0-10Volt DC compensated output. Used to control DC drives or other variable speed drive systems. This output is isolated from earth ground to make it more compatible with all drives. Pneumatic output (P) Used to actuate any air-operated brake or clutch. The standard version includes a servo valve and pressure regulator installed in a separate open-back enclosure. High-voltage output (V) Uses Silicon Controlled Rectifiers (SCR's) to produce a standard variable voltage of up to 90Vdc to operate any electric brake or clutch, including eddy current clutches. 24Vdc Output is a standard configuration choice that does not require an optional High-voltage output module. FEATURES Large 5-inch graphic display Choice of wall-mount full enclosure or panel mount for control panel installation. Choice of power inputs: 100-240Vac 60/50 Hz or 24 Vdc Isolated 0-10Vdc control output 0-1 mA tension output Storage and Recall for 32 setups Auto-detection and selection of transducer excitation (5V or 10V) Integrated diagnostic tools Automatic and Manual control modes Emergency Stop circuit Ratio output up and down Sample and hold output Operator lock-out Soft Start Tension meter damping Integrated diagnostic tools for quick trouble-shooting if necessary USB connectivity to upload and download individual job setups to and from a PC OPTIONS 230 Volt Power Input 24 Vdc Output 4-20mA Output 45 Vdc Output Bipolar 10V Output Serial Data Connector Metric Pneumatic Fittings Reverse Output RS232 or RS485 Interface Remote Tension Amplifier Speed Follow by DC or Pulse Tach/Encoder Tension Limit Switch Tension On Relay Taper Tension by DC/Pulse Tachs/Encoders, or Diameter Follower

Its stable output and versatility in managing web tension in the most challenging applications are unmatched.

The SteadyWeb6 maintains a pre-selected tension set point on a web machine or press by measuring web tension from a tension transducer (or transducer pair), and then sending a compensating signal to a tensioning device such as a pneumatic brake, clutch or a DC drive. The digital closed-loop PID control algorithm allows manufacturers to improve process consistency and productivity.

The large, bright and colorful touchscreen user interface is so easy-to-use that your operators will be up to speed with minimal instruction and training time. Initial setup and configuration is fast with illustrated prompts and color graphics.

The controller may be used in unwind, rewind or intermediate tension zones. A variety of controller output modes is available for operating pneumatic or electric brakes and clutches, eddy current clutches, and DC and AC drives:

Drive output (D) 0-10Volt DC compensated output. Used to control DC drives or other variable speed drive systems. This output is isolated from earth ground to make it more compatible with all drives.

Pneumatic output (P) Used to actuate any air-operated brake or clutch. The standard version includes a servo valve and pressure regulator installed in a separate open-back enclosure.

High-voltage output (V) Uses Silicon Controlled Rectifiers (SCR's) to produce a standard variable voltage of up to 90Vdc to operate any electric brake or clutch, including eddy current clutches. 24Vdc Output is a standard configuration choice that does not require an optional High-voltage output module.

FEATURES

  • Large 5-inch graphic display
  • Choice of wall-mount full enclosure or panel mount for control panel installation.
  • Choice of power inputs: 100-240Vac 60/50 Hz or 24 Vdc
  • Isolated 0-10Vdc control output
  • 0-1 mA tension output
  • Storage and Recall for 32 setups
  • Auto-detection and selection of transducer excitation (5V or 10V)
  • Integrated diagnostic tools
  • Automatic and Manual control modes
  • Emergency Stop circuit
  • Ratio output up and down
  • Sample and hold output
  • Operator lock-out
  • Soft Start
  • Tension meter damping
  • Integrated diagnostic tools for quick trouble-shooting if necessary
  • USB connectivity to upload and download individual job setups to and from a PC

OPTIONS

  • 230 Volt Power Input
  • 24 Vdc Output
  • 4-20mA Output
  • 45 Vdc Output
  • Bipolar 10V Output
  • Serial Data Connector
  • Metric Pneumatic Fittings
  • Reverse Output
  • RS232 or RS485 Interface
  • Remote Tension Amplifier
  • Speed Follow by DC or Pulse Tach/Encoder
  • Tension Limit Switch
  • Tension On Relay
  • Taper Tension by DC/Pulse Tachs/Encoders, or Diameter Follower
Supplier's Site Datasheet

Technical Specifications

  Dover Flexo Electronics, Inc.
Product Category Web Controllers
Product Number SteadyWeb6™
Product Name Digital Tension Controller
Features Rate Indication/ Control
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Controller - Millmate Controller 400 - ABB Measurement & Analytics
Specs
Control Limit; Linear; PID
Features PLC
Form Factor Chassis
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Digital Tension Controller - CMGZ612 - FMS USA, Inc.
Specs
Features PLC
Form Factor Chassis
Interface Digital Front Panel
View Details
TrueTension™ Indicator - Ti17C - Dover Flexo Electronics, Inc.
Dover Flexo Electronics, Inc.
Specs
Features Rate Indication/ Control
Form Factor DIN; Wall-Mount Full Enclosure
Interface Switches
View Details