Dover Flexo Electronics, Inc. TrueTension™ Indicator Ti17C

Description
The TrueTension™ TI17C indicator with Quik-Cal™ push-button zero and calibration is a versatile single-channel tension transducer interface (amplifier) for monitoring tension in any zone on web or filament processing machinery. The TI17C indicator powers a tension transducer (or pair of shaft-end mounted transducers) installed in the web path, then adapts the sensor's output signal to provide an isolated 0 to 10Vdc (or optional 4 to 20 mA) signal proportional to tension for a drive, controller or PLC. An additional meter display output is also included for tension readout. The base unit for the TI17C is a 3.2" x 5.5" (8.2cm x 14cm) circuit card with no enclosure. This is available in a horizontal mounting (H) configuration including mounting hardware. The vertical (V) configuration includes the card in a semi-enclosed mounting bracket available with or without a DIN-rail clip. An optional cover is available for the V configuration to provide a complete enclosure. The three configurations and the circuit card connector for making external electrical connections are pictured on the front cover. CE-marking, integrated electrical isolation, package options, ease-of-installation , ease-of-use, and low cost make the TI17C indicator a natural choice for the OEM or end user seeking value in web tension monitoring or control applications. The only difference between the TI17C and the TI18C indicators is their power input requirements. The TI17C operates on 115Vac 60Hz (230Vac 50Hz optional) and the TI18C operates on 24Vdc, power supplied separately. The TI17C is CE-marked in its vertical (V) configuration with cover. The TI18C is CE-marked in all configurations. These units have been thoroughly tested and meet European low voltage and EMC (CE mark) directives. The TI17C and TI18C are now also UL-listed in the USA and in Canada Canadian UL-listing when used in their full enclosure versions (i.e. with covers). Benefits Improves machine operation and productivity by making it easier to run proper tension. Low-cost component for complete tension measurement or control system. Modular package for versatile, flexible mounting and setup. Backwards compatible. Packaging dimensional footprint and pinout connections match those of previous TI17B and TI18B Tension Indicator designs. Features 115V/230Vac 50/60Hz power input (TI17C) or 24Vdc (TI18C). Quik-Cal™ push-button zero and calibration making calibrating simple and fast. Auto Zero on power up. 0 to 10Vdc or 4 to 20mA isolated outputs. 0 to 1 mA output for a tension meter. CE-marked. The TI17C in its full enclosure, and the TI18C in all configurations. Meter damping adjustment. Minimizes meter fluctuation. (Used with optional tension meter). Dual Calibration. Allows settings for two transducer calibration ranges.
Datasheet
Description
The TrueTension™ TI17C indicator with Quik-Cal™ push-button zero and calibration is a versatile single-channel tension transducer interface (amplifier) for monitoring tension in any zone on web or filament processing machinery. The TI17C indicator powers a tension transducer (or pair of shaft-end mounted transducers) installed in the web path, then adapts the sensor's output signal to provide an isolated 0 to 10Vdc (or optional 4 to 20 mA) signal proportional to tension for a drive, controller or PLC. An additional meter display output is also included for tension readout. The base unit for the TI17C is a 3.2" x 5.5" (8.2cm x 14cm) circuit card with no enclosure. This is available in a horizontal mounting (H) configuration including mounting hardware. The vertical (V) configuration includes the card in a semi-enclosed mounting bracket available with or without a DIN-rail clip. An optional cover is available for the V configuration to provide a complete enclosure. The three configurations and the circuit card connector for making external electrical connections are pictured on the front cover. CE-marking, integrated electrical isolation, package options, ease-of-installation , ease-of-use, and low cost make the TI17C indicator a natural choice for the OEM or end user seeking value in web tension monitoring or control applications. The only difference between the TI17C and the TI18C indicators is their power input requirements. The TI17C operates on 115Vac 60Hz (230Vac 50Hz optional) and the TI18C operates on 24Vdc, power supplied separately. The TI17C is CE-marked in its vertical (V) configuration with cover. The TI18C is CE-marked in all configurations. These units have been thoroughly tested and meet European low voltage and EMC (CE mark) directives. The TI17C and TI18C are now also UL-listed in the USA and in Canada Canadian UL-listing when used in their full enclosure versions (i.e. with covers). Benefits Improves machine operation and productivity by making it easier to run proper tension. Low-cost component for complete tension measurement or control system. Modular package for versatile, flexible mounting and setup. Backwards compatible. Packaging dimensional footprint and pinout connections match those of previous TI17B and TI18B Tension Indicator designs. Features 115V/230Vac 50/60Hz power input (TI17C) or 24Vdc (TI18C). Quik-Cal™ push-button zero and calibration making calibrating simple and fast. Auto Zero on power up. 0 to 10Vdc or 4 to 20mA isolated outputs. 0 to 1 mA output for a tension meter. CE-marked. The TI17C in its full enclosure, and the TI18C in all configurations. Meter damping adjustment. Minimizes meter fluctuation. (Used with optional tension meter). Dual Calibration. Allows settings for two transducer calibration ranges.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TrueTension™ Indicator - Ti17C - Dover Flexo Electronics, Inc.
Rochester, NH, USA
TrueTension™ Indicator
Ti17C
TrueTension™ Indicator Ti17C
The TrueTension™ TI17C indicator with Quik-Cal™ push-button zero and calibration is a versatile single-channel tension transducer interface (amplifier) for monitoring tension in any zone on web or filament processing machinery. The TI17C indicator powers a tension transducer (or pair of shaft-end mounted transducers) installed in the web path, then adapts the sensor's output signal to provide an isolated 0 to 10Vdc (or optional 4 to 20 mA) signal proportional to tension for a drive, controller or PLC. An additional meter display output is also included for tension readout. The base unit for the TI17C is a 3.2" x 5.5" (8.2cm x 14cm) circuit card with no enclosure. This is available in a horizontal mounting (H) configuration including mounting hardware. The vertical (V) configuration includes the card in a semi-enclosed mounting bracket available with or without a DIN-rail clip. An optional cover is available for the V configuration to provide a complete enclosure. The three configurations and the circuit card connector for making external electrical connections are pictured on the front cover. CE-marking, integrated electrical isolation, package options, ease-of-installation , ease-of-use, and low cost make the TI17C indicator a natural choice for the OEM or end user seeking value in web tension monitoring or control applications. The only difference between the TI17C and the TI18C indicators is their power input requirements. The TI17C operates on 115Vac 60Hz (230Vac 50Hz optional) and the TI18C operates on 24Vdc, power supplied separately. The TI17C is CE-marked in its vertical (V) configuration with cover. The TI18C is CE-marked in all configurations. These units have been thoroughly tested and meet European low voltage and EMC (CE mark) directives. The TI17C and TI18C are now also UL-listed in the USA and in Canada Canadian UL-listing when used in their full enclosure versions (i.e. with covers). Benefits Improves machine operation and productivity by making it easier to run proper tension. Low-cost component for complete tension measurement or control system. Modular package for versatile, flexible mounting and setup. Backwards compatible. Packaging dimensional footprint and pinout connections match those of previous TI17B and TI18B Tension Indicator designs. Features 115V/230Vac 50/60Hz power input (TI17C) or 24Vdc (TI18C). Quik-Cal™ push-button zero and calibration making calibrating simple and fast. Auto Zero on power up. 0 to 10Vdc or 4 to 20mA isolated outputs. 0 to 1 mA output for a tension meter. CE-marked. The TI17C in its full enclosure, and the TI18C in all configurations. Meter damping adjustment. Minimizes meter fluctuation. (Used with optional tension meter). Dual Calibration. Allows settings for two transducer calibration ranges.

The TrueTension™ TI17C indicator with Quik-Cal™ push-button zero and calibration is a versatile single-channel tension transducer interface (amplifier) for monitoring tension in any zone on web or filament processing machinery.
The TI17C indicator powers a tension transducer (or pair of shaft-end mounted transducers) installed in the web path, then adapts the sensor's output signal to provide an isolated 0 to 10Vdc (or optional 4 to 20 mA) signal proportional to tension for a drive, controller or PLC. An additional meter display output is also included for tension readout.

The base unit for the TI17C is a 3.2" x 5.5" (8.2cm x 14cm) circuit card with no enclosure. This is available in a horizontal mounting (H) configuration including mounting hardware. The vertical (V) configuration includes the card in a semi-enclosed mounting bracket available with or without a DIN-rail clip. An optional cover is available for the V configuration to provide a complete enclosure. The three configurations and the circuit card connector for making external electrical connections are pictured on the front cover.

CE-marking, integrated electrical isolation, package options, ease-of-installation, ease-of-use, and low cost make the TI17C indicator a natural choice for the OEM or end user seeking value in web tension monitoring or control applications.
The only difference between the TI17C and the TI18C indicators is their power input requirements. The TI17C operates on 115Vac 60Hz (230Vac 50Hz optional) and the TI18C operates on 24Vdc, power supplied separately.
The TI17C is CE-marked in its vertical (V) configuration with cover. The TI18C is CE-marked in all configurations. These units have been thoroughly tested and meet European low voltage and EMC (CE mark) directives.

The TI17C and TI18C are now also UL-listed in the USA and in Canada Canadian UL-listing when used in their full enclosure versions (i.e. with covers).

Benefits

  • Improves machine operation and productivity by making it easier to run proper tension.
  • Low-cost component for complete tension measurement or control system.
  • Modular package for versatile, flexible mounting and setup.
  • Backwards compatible. Packaging dimensional footprint and pinout connections match those of previous TI17B and TI18B Tension Indicator designs.

Features

  • 115V/230Vac 50/60Hz power input (TI17C) or 24Vdc (TI18C).
  • Quik-Cal™ push-button zero and calibration making calibrating simple and fast.
  • Auto Zero on power up.
  • 0 to 10Vdc or 4 to 20mA isolated outputs.
  • 0 to 1 mA output for a tension meter.
  • CE-marked. The TI17C in its full enclosure, and the TI18C in all configurations.
  • Meter damping adjustment. Minimizes meter fluctuation. (Used with optional tension meter).
  • Dual Calibration. Allows settings for two transducer calibration ranges.
Supplier's Site Datasheet

Technical Specifications

  Dover Flexo Electronics, Inc.
Product Category Web Controllers
Product Number Ti17C
Product Name TrueTension™ Indicator
Features Rate Indication/ Control
Form Factor DIN; Wall-Mount Full Enclosure
Interface Switches
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Multi Function Controller - Millmate Controller 400 - ABB Measurement & Analytics
Specs
Control Limit; Linear; PID
Features PLC
Form Factor Chassis
View Details
TrueTension™ Indicator - Ti18C - Dover Flexo Electronics, Inc.
Dover Flexo Electronics, Inc.
Specs
Features Rate Indication/ Control
Form Factor Board; DIN; Wall-Mount Full Enclosure
Interface Switches
View Details
Digital Tension Controller - CMGZ611 - FMS USA, Inc.
Specs
Features PLC
Form Factor Chassis
Interface Digital Front Panel
View Details