Dover Flexo Electronics, Inc. SteadyWeb™5 Standalone Digital Tension Controller - Pneumatic Output P

Description
The SteadyWeb™ 5 Tension Controller combines a full-featured, automatic, closed-loop tension control unit with the most intuitive user interface ever developed for the web process industries. Its output stability and versatility in managing web tension in the most challenging applications are unmatched. The SteadyWeb 5 maintains a pre-selected tension set point on a web machine or press by measuring web tension from a tension transducer (or transducer pair), then sending a compensating signal to a tensioning device such as a pneumatic brake, clutch or a DC drive. The digital closed-loop PID control algorithm allows manufacturers to improve process consistency and productivity. The large, bright and colorful graphic user interface is so easy-to-use that your operators will be up to speed with minimal instruction and training time. Initial setup and configuration is a breeze with illustrated prompts and color graphics. The large front dial allows fast, easy scrolling through configuration values or a quick adjustment to the tension set point. The controller may be used in unwind, rewind or intermediate tension zones. A variety of controller output modes is available for operating pneumatic or electric brakes and clutches, eddy current clutches, and DC and AC drives: Drive output (D) 0-10Volt DC compensated output. Used to control DC drives or other variable speed drive systems. This output is isolated from earth ground to make it more compatible with all drives. Pneumatic output (P) Used to actuate any air-operated brake or clutch. The standard version includes a servo valve and pressure regulator installed in a separate open-back enclosure. High-voltage output (V) Uses Silicon Controlled Rectifiers (SCR's) to produce a standard variable voltage of up to 90Vdc to operate any electric brake or clutch, including eddy current clutches. FEATURES Large 4.3-inch graphic display Menu scroll knob and soft keys for choice selection Choice of wall-mount full enclosure or panel mount for control panel installation. Choice of power inputs: 100-240Vac 60/50 Hz or 24 Vdc Isolated 0-10Vdc control output 0-1 mA tension output Storage and Recall for 32 setups Auto-detection and selection of transducer excitation (5V or 10V) Integrated diagnostic tools Automatic and Manual control modes Emergency Stop circuit Ratio output up and down Sample and hold output Operator lock-out Soft Start Tension meter damping OPTIONS 230 Volt Power Input 24 Vdc Output 4-20mA Output 45 Vdc Output Bipolar 10V Output Serial Data Connector Metric Pneumatic Fittings Ethernet Connection Reverse Output RS232 or RS485 Interface Remote Tension Amplifier Speed Follow by DC or Pulse Tach/Encoder Tension Limit Switch Tension On Relay Taper Tension by DC/Pulse Tachs/Encoders, or Diameter Follower The SteadyWeb5's NEW communication options: Serial Communication - Modbus RTU or HCI available as RS232 or RS485 interfaces Ethernet - 10/100 Base-T Ethernet card with RJ45 Jack for remote web access (wi-fi enabled)
Datasheet
Description
The SteadyWeb™ 5 Tension Controller combines a full-featured, automatic, closed-loop tension control unit with the most intuitive user interface ever developed for the web process industries. Its output stability and versatility in managing web tension in the most challenging applications are unmatched. The SteadyWeb 5 maintains a pre-selected tension set point on a web machine or press by measuring web tension from a tension transducer (or transducer pair), then sending a compensating signal to a tensioning device such as a pneumatic brake, clutch or a DC drive. The digital closed-loop PID control algorithm allows manufacturers to improve process consistency and productivity. The large, bright and colorful graphic user interface is so easy-to-use that your operators will be up to speed with minimal instruction and training time. Initial setup and configuration is a breeze with illustrated prompts and color graphics. The large front dial allows fast, easy scrolling through configuration values or a quick adjustment to the tension set point. The controller may be used in unwind, rewind or intermediate tension zones. A variety of controller output modes is available for operating pneumatic or electric brakes and clutches, eddy current clutches, and DC and AC drives: Drive output (D) 0-10Volt DC compensated output. Used to control DC drives or other variable speed drive systems. This output is isolated from earth ground to make it more compatible with all drives. Pneumatic output (P) Used to actuate any air-operated brake or clutch. The standard version includes a servo valve and pressure regulator installed in a separate open-back enclosure. High-voltage output (V) Uses Silicon Controlled Rectifiers (SCR's) to produce a standard variable voltage of up to 90Vdc to operate any electric brake or clutch, including eddy current clutches. FEATURES Large 4.3-inch graphic display Menu scroll knob and soft keys for choice selection Choice of wall-mount full enclosure or panel mount for control panel installation. Choice of power inputs: 100-240Vac 60/50 Hz or 24 Vdc Isolated 0-10Vdc control output 0-1 mA tension output Storage and Recall for 32 setups Auto-detection and selection of transducer excitation (5V or 10V) Integrated diagnostic tools Automatic and Manual control modes Emergency Stop circuit Ratio output up and down Sample and hold output Operator lock-out Soft Start Tension meter damping OPTIONS 230 Volt Power Input 24 Vdc Output 4-20mA Output 45 Vdc Output Bipolar 10V Output Serial Data Connector Metric Pneumatic Fittings Ethernet Connection Reverse Output RS232 or RS485 Interface Remote Tension Amplifier Speed Follow by DC or Pulse Tach/Encoder Tension Limit Switch Tension On Relay Taper Tension by DC/Pulse Tachs/Encoders, or Diameter Follower The SteadyWeb5's NEW communication options: Serial Communication - Modbus RTU or HCI available as RS232 or RS485 interfaces Ethernet - 10/100 Base-T Ethernet card with RJ45 Jack for remote web access (wi-fi enabled)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SteadyWeb™5 Standalone Digital Tension Controller - Pneumatic Output - P - Dover Flexo Electronics, Inc.
Rochester, NH, USA
SteadyWeb™5 Standalone Digital Tension Controller - Pneumatic Output
P
SteadyWeb™5 Standalone Digital Tension Controller - Pneumatic Output P
The SteadyWeb™ 5 Tension Controller combines a full-featured, automatic, closed-loop tension control unit with the most intuitive user interface ever developed for the web process industries. Its output stability and versatility in managing web tension in the most challenging applications are unmatched. The SteadyWeb 5 maintains a pre-selected tension set point on a web machine or press by measuring web tension from a tension transducer (or transducer pair), then sending a compensating signal to a tensioning device such as a pneumatic brake, clutch or a DC drive. The digital closed-loop PID control algorithm allows manufacturers to improve process consistency and productivity. The large, bright and colorful graphic user interface is so easy-to-use that your operators will be up to speed with minimal instruction and training time. Initial setup and configuration is a breeze with illustrated prompts and color graphics. The large front dial allows fast, easy scrolling through configuration values or a quick adjustment to the tension set point. The controller may be used in unwind, rewind or intermediate tension zones. A variety of controller output modes is available for operating pneumatic or electric brakes and clutches, eddy current clutches, and DC and AC drives: Drive output (D) 0-10Volt DC compensated output. Used to control DC drives or other variable speed drive systems. This output is isolated from earth ground to make it more compatible with all drives. Pneumatic output (P) Used to actuate any air-operated brake or clutch. The standard version includes a servo valve and pressure regulator installed in a separate open-back enclosure. High-voltage output (V) Uses Silicon Controlled Rectifiers (SCR's) to produce a standard variable voltage of up to 90Vdc to operate any electric brake or clutch, including eddy current clutches. FEATURES Large 4.3-inch graphic display Menu scroll knob and soft keys for choice selection Choice of wall-mount full enclosure or panel mount for control panel installation. Choice of power inputs: 100-240Vac 60/50 Hz or 24 Vdc Isolated 0-10Vdc control output 0-1 mA tension output Storage and Recall for 32 setups Auto-detection and selection of transducer excitation (5V or 10V) Integrated diagnostic tools Automatic and Manual control modes Emergency Stop circuit Ratio output up and down Sample and hold output Operator lock-out Soft Start Tension meter damping OPTIONS 230 Volt Power Input 24 Vdc Output 4-20mA Output 45 Vdc Output Bipolar 10V Output Serial Data Connector Metric Pneumatic Fittings Ethernet Connection Reverse Output RS232 or RS485 Interface Remote Tension Amplifier Speed Follow by DC or Pulse Tach/Encoder Tension Limit Switch Tension On Relay Taper Tension by DC/Pulse Tachs/Encoders, or Diameter Follower The SteadyWeb5's NEW communication options: Serial Communication - Modbus RTU or HCI available as RS232 or RS485 interfaces Ethernet - 10/100 Base-T Ethernet card with RJ45 Jack for remote web access (wi-fi enabled)

The SteadyWeb™ 5 Tension Controller combines a full-featured, automatic, closed-loop tension control unit with the most intuitive user interface ever developed for the web process industries.

Its output stability and versatility in managing web tension in the most challenging applications are unmatched.

The SteadyWeb 5 maintains a pre-selected tension set point on a web machine or press by measuring web tension from a tension transducer (or transducer pair), then sending a compensating signal to a tensioning device such as a pneumatic brake, clutch or a DC drive. The digital closed-loop PID control algorithm allows manufacturers to improve process consistency and productivity.

The large, bright and colorful graphic user interface is so easy-to-use that your operators will be up to speed with minimal instruction and training time. Initial setup and configuration is a breeze with illustrated prompts and color graphics. The large front dial allows fast, easy scrolling through configuration values or a quick adjustment to the
tension set point.

The controller may be used in unwind, rewind or intermediate tension zones. A variety of controller output modes is available for operating pneumatic or electric brakes and clutches, eddy current clutches, and DC and AC drives:

Drive output (D) 0-10Volt DC compensated output. Used to control DC drives or other variable speed drive systems. This output is isolated from earth ground to make it more compatible with all drives.

Pneumatic output (P) Used to actuate any air-operated brake or clutch. The standard version includes a servo valve and pressure regulator installed in a separate open-back enclosure.
High-voltage output (V) Uses Silicon Controlled Rectifiers (SCR's) to produce a standard variable voltage of up to 90Vdc to operate any electric brake or clutch, including eddy current clutches.

FEATURES

  • Large 4.3-inch graphic display
  • Menu scroll knob and soft keys for choice selection
  • Choice of wall-mount full enclosure or panel mount for control panel installation.
  • Choice of power inputs: 100-240Vac 60/50 Hz or 24 Vdc
  • Isolated 0-10Vdc control output
  • 0-1 mA tension output
  • Storage and Recall for 32 setups
  • Auto-detection and selection of transducer excitation (5V or 10V)
  • Integrated diagnostic tools
  • Automatic and Manual control modes
  • Emergency Stop circuit
  • Ratio output up and down
  • Sample and hold output
  • Operator lock-out
  • Soft Start
  • Tension meter damping

OPTIONS

  • 230 Volt Power Input
  • 24 Vdc Output
  • 4-20mA Output
  • 45 Vdc Output
  • Bipolar 10V Output
  • Serial Data Connector
  • Metric Pneumatic Fittings
  • Ethernet Connection
  • Reverse Output
  • RS232 or RS485 Interface
  • Remote Tension Amplifier
  • Speed Follow by DC or Pulse Tach/Encoder
  • Tension Limit Switch
  • Tension On Relay
  • Taper Tension by DC/Pulse Tachs/Encoders, or Diameter Follower

The SteadyWeb5's NEW communication options:

  • Serial Communication - Modbus RTU or HCI available as RS232 or RS485 interfaces
  • Ethernet - 10/100 Base-T Ethernet card with RJ45 Jack for remote web access (wi-fi enabled)
Supplier's Site Datasheet
WebHandler™ Tension Controller - P - Dover Flexo Electronics, Inc.
Rochester, NH, USA
WebHandler™ Tension Controller
P
WebHandler™ Tension Controller P
Low-cost, automatic tension controller. Provides the superior performance of the SteadyWeb controllers and the basic, required control features for most unwind and rewind applications. No frills package includes analog tension meter and user's choice of outputs: 0-™75 psi pneumatic, 0-90 VDC, 45 VDC, or 24 VDC. Tension Controller Capabilities Low-cost, automatic tension controller Installs quickly and easily Use on unwind or rewind tension zones Controls electric or pneumatic clutches and brakes Available Outputs D - 0-10 VDC compensated output for use with adjustable speed DC and AC drives. The output is electrically isolated for compatibility and reliability. Used in all tension zones; unwind, rewind and intermediate. V - 0-90 VDC output. For use in all types of electrical brakes and clutches, including eddy current clutches. Also available with 24 and 45 VDC output. Commonly used in the unwind or rewind zones. P - 0-75 psi output for use with pneumatic clutches and brakes. Most commonly used in the unwind and rewind zones. System includes internal air filter and regulator (80-120 psi input pressure).

Low-cost, automatic tension controller. Provides the superior performance of the SteadyWeb controllers and the basic, required control features for most unwind and rewind applications. No frills package includes analog tension meter and user's choice of outputs: 0-™75 psi pneumatic, 0-90 VDC, 45 VDC, or 24 VDC.

Tension Controller Capabilities

  • Low-cost, automatic tension controller
  • Installs quickly and easily
  • Use on unwind or rewind tension zones
  • Controls electric or pneumatic clutches and brakes

Available Outputs

D - 0-10 VDC compensated output for use with adjustable speed DC and AC drives. The output is electrically isolated for compatibility and reliability. Used in all tension zones; unwind, rewind and intermediate.

V - 0-90 VDC output. For use in all types of electrical brakes and clutches, including eddy current clutches. Also available with 24 and 45 VDC output. Commonly used in the unwind or rewind zones.

P - 0-75 psi output for use with pneumatic clutches and brakes. Most commonly used in the unwind and rewind zones. System includes internal air filter and regulator (80-120 psi input pressure).

Supplier's Site Datasheet
SteadyWeb™5 Digital Tension Controller - Pneumatic Output - P - Dover Flexo Electronics, Inc.
Rochester, NH, USA
SteadyWeb™5 Digital Tension Controller - Pneumatic Output
P
SteadyWeb™5 Digital Tension Controller - Pneumatic Output P
The SteadyWeb™ 5 Tension Controller combines a full-featured, automatic, closed-loop tension control unit with the most intuitive user interface ever developed for the web process industries. Its output stability and versatility in managing web tension in the most challenging applications are unmatched. The SteadyWeb 5 maintains a pre-selected tension set point on a web machine or press by measuring web tension from a tension transducer (or transducer pair), then sending a compensating signal to a tensioning device such as a pneumatic brake, clutch or a DC drive. The digital closed-loop PID control algorithm allows manufacturers to improve process consistency and productivity. The large, bright and colorful graphic user interface is so easy-to-use that your operators will be up to speed with minimal instruction and training time. Initial setup and configuration is a breeze with illustrated prompts and color graphics. The large front dial allows fast, easy scrolling through configuration values or a quick adjustment to the tension set point. The controller may be used in unwind, rewind or intermediate tension zones. A variety of controller output modes is available for operating pneumatic or electric brakes and clutches, eddy current clutches, and DC and AC drives: Drive output (D) 0-10Volt DC compensated output. Used to control DC drives or other variable speed drive systems. This output is isolated from earth ground to make it more compatible with all drives. Pneumatic output (P) Used to actuate any air-operated brake or clutch. The standard version includes a servo valve and pressure regulator installed in a separate open-back enclosure. High-voltage output (V) Uses Silicon Controlled Rectifiers (SCR's) to produce a standard variable voltage of up to 90Vdc to operate any electric brake or clutch, including eddy current clutches. FEATURES Large 4.3-inch graphic display Menu scroll knob and soft keys for choice selection Choice of wall-mount full enclosure or panel mount for control panel installation. Choice of power inputs: 100-240Vac 60/50 Hz or 24 Vdc Isolated 0-10Vdc control output 0-1 mA tension output Storage and Recall for 32 setups Auto-detection and selection of transducer excitation (5V or 10V) Integrated diagnostic tools Automatic and Manual control modes Emergency Stop circuit Ratio output up and down Sample and hold output Operator lock-out Soft Start Tension meter damping OPTIONS 230 Volt Power Input 24 Vdc Output 4-20mA Output 45 Vdc Output Bipolar 10V Output Serial Data Connector Metric Pneumatic Fittings Ethernet Connection Reverse Output RS232 or RS485 Interface Remote Tension Amplifier Speed Follow by DC or Pulse Tach/Encoder Tension Limit Switch Tension On Relay Taper Tension by DC/Pulse Tachs/Encoders, or Diameter Follower The SteadyWeb5's NEW communication options: Serial Communication - Modbus RTU or HCI available as RS232 or RS485 interfaces Ethernet - 10/100 Base-T Ethernet card with RJ45 Jack for remote web access (wi-fi enabled)

The SteadyWeb™ 5 Tension Controller combines a full-featured, automatic, closed-loop tension control unit with the most intuitive user interface ever developed for the web process industries.

Its output stability and versatility in managing web tension in the most challenging applications are unmatched.

The SteadyWeb 5 maintains a pre-selected tension set point on a web machine or press by measuring web tension from a tension transducer (or transducer pair), then sending a compensating signal to a tensioning device such as a pneumatic brake, clutch or a DC drive. The digital closed-loop PID control algorithm allows manufacturers to improve process consistency and productivity.

The large, bright and colorful graphic user interface is so easy-to-use that your operators will be up to speed with minimal instruction and training time. Initial setup and configuration is a breeze with illustrated prompts and color graphics. The large front dial allows fast, easy scrolling through configuration values or a quick adjustment to the
tension set point.

The controller may be used in unwind, rewind or intermediate tension zones. A variety of controller output modes is available for operating pneumatic or electric brakes and clutches, eddy current clutches, and DC and AC drives:

Drive output (D) 0-10Volt DC compensated output. Used to control DC drives or other variable speed drive systems. This output is isolated from earth ground to make it more compatible with all drives.

Pneumatic output (P) Used to actuate any air-operated brake or clutch. The standard version includes a servo valve and pressure regulator installed in a separate open-back enclosure.
High-voltage output (V) Uses Silicon Controlled Rectifiers (SCR's) to produce a standard variable voltage of up to 90Vdc to operate any electric brake or clutch, including eddy current clutches.

FEATURES

  • Large 4.3-inch graphic display
  • Menu scroll knob and soft keys for choice selection
  • Choice of wall-mount full enclosure or panel mount for control panel installation.
  • Choice of power inputs: 100-240Vac 60/50 Hz or 24 Vdc
  • Isolated 0-10Vdc control output
  • 0-1 mA tension output
  • Storage and Recall for 32 setups
  • Auto-detection and selection of transducer excitation (5V or 10V)
  • Integrated diagnostic tools
  • Automatic and Manual control modes
  • Emergency Stop circuit
  • Ratio output up and down
  • Sample and hold output
  • Operator lock-out
  • Soft Start
  • Tension meter damping

OPTIONS

  • 230 Volt Power Input
  • 24 Vdc Output
  • 4-20mA Output
  • 45 Vdc Output
  • Bipolar 10V Output
  • Serial Data Connector
  • Metric Pneumatic Fittings
  • Ethernet Connection
  • Reverse Output
  • RS232 or RS485 Interface
  • Remote Tension Amplifier
  • Speed Follow by DC or Pulse Tach/Encoder
  • Tension Limit Switch
  • Tension On Relay
  • Taper Tension by DC/Pulse Tachs/Encoders, or Diameter Follower

The SteadyWeb5's NEW communication options:

  • Serial Communication - Modbus RTU or HCI available as RS232 or RS485 interfaces
  • Ethernet - 10/100 Base-T Ethernet card with RJ45 Jack for remote web access (wi-fi enabled)
Supplier's Site Datasheet

Technical Specifications

  Dover Flexo Electronics, Inc. Dover Flexo Electronics, Inc.
Product Category Web Controllers Web Controllers
Product Number P P
Product Name SteadyWeb™5 Standalone Digital Tension Controller - Pneumatic Output WebHandler™ Tension Controller
Features Rate Indication/ Control Rate Indication/ Control
Form Factor Chassis; Wall-Mount Full Enclosure Chassis; Wall-Mount Full Enclosure
Interface Switches; Digital Front Panel; Network (optional feature) Switches; Digital Front Panel (optional feature)
Communication / Port Type RS-232, RS-485, 10/100 Base-T Ethernet Card
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Controller - Millmate Controller 400 - ABB Measurement & Analytics
Specs
Control Limit; Linear; PID
Features PLC
Form Factor Chassis
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
TrueTension™ Left-Right-Total Indicator - Ti15 - Dover Flexo Electronics, Inc.
Specs
Features Rate Indication/ Control
Form Factor Wall-Mount Full Enclosure
Interface Switches; Computer Programmable; Network; Web
View Details
Digital Tension Controller - CMGZ611 - FMS USA, Inc.
Specs
Features PLC
Form Factor Chassis
Interface Digital Front Panel
View Details