Dover Flexo Electronics, Inc. Pneumatic Disk Brake 90

Description
The 90 Series Dual Disk Brake, named for its nine-inch (9") diameter disks, offers high performance in a torque range from 14 lb-inches up to 3,000 lb-inches. As an integral part of a high-performance unwind package, the 90 series brake delivers the appropriate torque level needed for a particular application by allocating actuation of the appropriate number of cylinders, from one up to four. The term 90 ‘Series’ is derived from ‘9’ inches plus our use of the second digit in the range of values from 91 to 94 to signify the number of friction pads selected for a given brake. Aside from their heavy-duty, ductile iron disk construction and expanded surface for rapid heat dissipation, 90-Series brakes feature DFE’s time-proven Universal Actuator technology: Hassle-free changeout of worn pads, without tools, via push-button spring locks Limited-travel pistons that can’t scratch the disk Cylinder return springs that cannot puncture the diaphragm Able to be retrofit into dual disk brakes of other manufacturers DFE’s popular ‘No-squeal Warranty’ SPECIFICATIONS: Disk/Hub Inertia7.9 Slug-in2 Max. Torque3,000 in-lbs. Disk/Hub Weight28.4 lbs. Max. Ship Wt.45 lbs. Min Shaft Length7.1 in.
Datasheet
Description
The 90 Series Dual Disk Brake, named for its nine-inch (9") diameter disks, offers high performance in a torque range from 14 lb-inches up to 3,000 lb-inches. As an integral part of a high-performance unwind package, the 90 series brake delivers the appropriate torque level needed for a particular application by allocating actuation of the appropriate number of cylinders, from one up to four. The term 90 ‘Series’ is derived from ‘9’ inches plus our use of the second digit in the range of values from 91 to 94 to signify the number of friction pads selected for a given brake. Aside from their heavy-duty, ductile iron disk construction and expanded surface for rapid heat dissipation, 90-Series brakes feature DFE’s time-proven Universal Actuator technology: Hassle-free changeout of worn pads, without tools, via push-button spring locks Limited-travel pistons that can’t scratch the disk Cylinder return springs that cannot puncture the diaphragm Able to be retrofit into dual disk brakes of other manufacturers DFE’s popular ‘No-squeal Warranty’ SPECIFICATIONS: Disk/Hub Inertia7.9 Slug-in2 Max. Torque3,000 in-lbs. Disk/Hub Weight28.4 lbs. Max. Ship Wt.45 lbs. Min Shaft Length7.1 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Disk Brake - 90 - Dover Flexo Electronics, Inc.
Rochester, NH, USA
Pneumatic Disk Brake
90
Pneumatic Disk Brake 90
The 90 Series Dual Disk Brake, named for its nine-inch (9") diameter disks, offers high performance in a torque range from 14 lb-inches up to 3,000 lb-inches. As an integral part of a high-performance unwind package, the 90 series brake delivers the appropriate torque level needed for a particular application by allocating actuation of the appropriate number of cylinders, from one up to four. The term 90 ‘Series’ is derived from ‘9’ inches plus our use of the second digit in the range of values from 91 to 94 to signify the number of friction pads selected for a given brake. Aside from their heavy-duty, ductile iron disk construction and expanded surface for rapid heat dissipation, 90-Series brakes feature DFE’s time-proven Universal Actuator technology: Hassle-free changeout of worn pads, without tools, via push-button spring locks Limited-travel pistons that can’t scratch the disk Cylinder return springs that cannot puncture the diaphragm Able to be retrofit into dual disk brakes of other manufacturers DFE’s popular ‘No-squeal Warranty’ SPECIFICATIONS: Disk/Hub Inertia7.9 Slug-in2 Max. Torque3,000 in-lbs. Disk/Hub Weight28.4 lbs. Max. Ship Wt.45 lbs. Min Shaft Length7.1 in.

The 90 Series Dual Disk Brake, named for its nine-inch (9") diameter disks, offers high performance in a torque range from 14 lb-inches up to 3,000 lb-inches.

As an integral part of a high-performance unwind package, the 90 series brake delivers the appropriate torque level needed for a particular application by allocating actuation of the appropriate number of cylinders, from one up to four. The term 90 ‘Series’ is derived from ‘9’ inches plus our use of the second digit in the range of values from 91 to 94 to signify the number of friction pads selected for a given brake.

Aside from their heavy-duty, ductile iron disk construction and expanded surface for rapid heat dissipation, 90-Series brakes feature DFE’s time-proven Universal Actuator technology:

  • Hassle-free changeout of worn pads, without tools, via push-button spring locks
  • Limited-travel pistons that can’t scratch the disk
  • Cylinder return springs that cannot puncture the diaphragm
  • Able to be retrofit into dual disk brakes of other manufacturers
  • DFE’s popular ‘No-squeal Warranty’

SPECIFICATIONS:

  • Disk/Hub Inertia7.9 Slug-in2
  • Max. Torque3,000 in-lbs.
  • Disk/Hub Weight28.4 lbs.
  • Max. Ship Wt.45 lbs.
  • Min Shaft Length7.1 in.
Supplier's Site Datasheet

Technical Specifications

  Dover Flexo Electronics, Inc.
Product Category Pneumatic Brakes
Product Number 90
Product Name Pneumatic Disk Brake
Torque 1.17 to 250 Ft-lbs (1.58 to 339 N-m)
Configuration Disc
Engagement Friction
Shaft In-line
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P200S | P200D -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 1.62 inch (41.27 mm)
View Details
Disc Brakes FS595 Series - FS595DCIKE - Tolomatic
Specs
Pneumatic Pressure 2000 psi (1408 m H2O)
Configuration Disc
Engagement Friction
View Details
Pneumatic Caliper Brake - Model STD-BL - Givens Engineering Inc.
Specs
Torque 175 Ft-lbs (237 N-m)
Pneumatic Pressure 120 psi (84.45 m H2O)
Configuration Disc
View Details
Pneumatic Disk Brake - 110 - Dover Flexo Electronics, Inc.
Dover Flexo Electronics, Inc.
Specs
Torque 1.58 to 518 Ft-lbs (2.15 to 702 N-m)
Configuration Disc
Engagement Friction
View Details