Dover Flexo Electronics, Inc. Pneumatic Disk Brake 110

Description
The 110 Series Dual Disk Brake, named for its eleven-inch diameter disks, offers high performance in a torque range from 19 lb-inches up to 6,210 lb-inches. As an integral part of a high-performance unwind package, the 110 series brake allows you to deliver the appropriate torque level needed for a particular application by allocating actuation of the right number of cylinders, from one up to six. The term 110 ‘Series’ is derived from ‘11’ inches plus our use of the third digit in the range of values from 111 to 116 to signify the number of friction pads selected for a given brake. Aside from their heavy-duty, ductile iron disk construction and expanded surface for rapid heat dissipation, 110 Series brakes feature DFE’s time-proven Universal Actuator technology : Hassle free change out of worn pads, without tools, via push-button spring locks Limited-travel pistons that can’t scratch the disk Cylinder return springs that cannot puncture the diaphragm Able to be retrofit into dual disk brakes of other manufacturers DFE’s popular ‘No-squeal Warranty’ SPECIFICATIONS: Disk/Hub Inertia22.2 Slug-in2 Max. Torque6,210 in-lbs. Disk/Hub Weight54.9 lbs. Max. Ship Wt.80 lbs. Min. Shaft. Length7.3 in.
Datasheet
Description
The 110 Series Dual Disk Brake, named for its eleven-inch diameter disks, offers high performance in a torque range from 19 lb-inches up to 6,210 lb-inches. As an integral part of a high-performance unwind package, the 110 series brake allows you to deliver the appropriate torque level needed for a particular application by allocating actuation of the right number of cylinders, from one up to six. The term 110 ‘Series’ is derived from ‘11’ inches plus our use of the third digit in the range of values from 111 to 116 to signify the number of friction pads selected for a given brake. Aside from their heavy-duty, ductile iron disk construction and expanded surface for rapid heat dissipation, 110 Series brakes feature DFE’s time-proven Universal Actuator technology : Hassle free change out of worn pads, without tools, via push-button spring locks Limited-travel pistons that can’t scratch the disk Cylinder return springs that cannot puncture the diaphragm Able to be retrofit into dual disk brakes of other manufacturers DFE’s popular ‘No-squeal Warranty’ SPECIFICATIONS: Disk/Hub Inertia22.2 Slug-in2 Max. Torque6,210 in-lbs. Disk/Hub Weight54.9 lbs. Max. Ship Wt.80 lbs. Min. Shaft. Length7.3 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Disk Brake - 110 - Dover Flexo Electronics, Inc.
Rochester, NH, USA
Pneumatic Disk Brake
110
Pneumatic Disk Brake 110
The 110 Series Dual Disk Brake, named for its eleven-inch diameter disks, offers high performance in a torque range from 19 lb-inches up to 6,210 lb-inches. As an integral part of a high-performance unwind package, the 110 series brake allows you to deliver the appropriate torque level needed for a particular application by allocating actuation of the right number of cylinders, from one up to six. The term 110 ‘Series’ is derived from ‘11’ inches plus our use of the third digit in the range of values from 111 to 116 to signify the number of friction pads selected for a given brake. Aside from their heavy-duty, ductile iron disk construction and expanded surface for rapid heat dissipation, 110 Series brakes feature DFE’s time-proven Universal Actuator technology : Hassle free change out of worn pads, without tools, via push-button spring locks Limited-travel pistons that can’t scratch the disk Cylinder return springs that cannot puncture the diaphragm Able to be retrofit into dual disk brakes of other manufacturers DFE’s popular ‘No-squeal Warranty’ SPECIFICATIONS: Disk/Hub Inertia22.2 Slug-in2 Max. Torque6,210 in-lbs. Disk/Hub Weight54.9 lbs. Max. Ship Wt.80 lbs. Min. Shaft. Length7.3 in.

The 110 Series Dual Disk Brake, named for its eleven-inch diameter disks, offers high performance in a torque range from 19 lb-inches up to 6,210 lb-inches.

As an integral part of a high-performance unwind package, the 110 series brake allows you to deliver the appropriate torque level needed for a particular application by allocating actuation of the right number of cylinders, from one up to six. The term 110 ‘Series’ is derived from ‘11’ inches plus our use of the third digit in the range of values from 111 to 116 to signify the number of friction pads selected for a given brake.

Aside from their heavy-duty, ductile iron disk construction and expanded surface for rapid heat dissipation, 110 Series brakes feature DFE’s time-proven Universal Actuator technology :

  • Hassle free change out of worn pads, without tools, via push-button spring locks
  • Limited-travel pistons that can’t scratch the disk
  • Cylinder return springs that cannot puncture the diaphragm
  • Able to be retrofit into dual disk brakes of other manufacturers
  • DFE’s popular ‘No-squeal Warranty’

SPECIFICATIONS:

  • Disk/Hub Inertia22.2 Slug-in2
  • Max. Torque6,210 in-lbs.
  • Disk/Hub Weight54.9 lbs.
  • Max. Ship Wt.80 lbs.
  • Min. Shaft. Length7.3 in.
Supplier's Site Datasheet

Technical Specifications

  Dover Flexo Electronics, Inc.
Product Category Pneumatic Brakes
Product Number 110
Product Name Pneumatic Disk Brake
Torque 1.58 to 518 Ft-lbs (2.15 to 702 N-m)
Configuration Disc
Engagement Friction
Shaft In-line
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P491S | P491D -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 2.5 inch (63.5 mm)
View Details
Spring Set Brake - DAF3K-STL - Mach III Clutch, Inc.
Mach III Clutch, Inc.
Specs
Torque 495 Ft-lbs (671 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
Configuration Disc
View Details
Oil Shear Dynamometer Load Brake - Positorq TB Series - Force Control Industries, Inc.
Specs
Torque 50 to 180000 Ft-lbs (67.8 to 244080 N-m)
Maximum Speed 3600 rpm
Configuration Oil Shear
View Details
Pneumatic Caliper Brake - Model STD-BL - Givens Engineering Inc.
Specs
Torque 175 Ft-lbs (237 N-m)
Pneumatic Pressure 120 psi (84.45 m H2O)
Configuration Disc
View Details