Dover Flexo Electronics, Inc. Pneumatic Disk Brake 60

Description
The 60 Series Dual Disk Brake, named for its six-inch diameter disks, offers high performance in a torque range from 3 lb-inches up to 1,010 lb-inches. This brake delivers the precise torque range needed for a particular application by allocating actuation of just the number of cylinders needed, from one up to six. The term 60 ‘Series’ is derived from ‘6’ inches plus our use of the second digit in the range of values from 61 to 66 to signify the number of friction pads selected for a given brake. The 60 Series brake is the ideal low-cost pneumatic brake for low torque applications and for unwind stations on smaller presses and converting machinery. SPECIFICATIONS: Disk/Hub Inertia2.54 Slug-in2 Max. Torque1,010 in-lbs Disk/Hub Weight9.1 lbs. Max. Ship Wt.22.5 lbs. Min. Shaft Length4.6 in.
Datasheet
Description
The 60 Series Dual Disk Brake, named for its six-inch diameter disks, offers high performance in a torque range from 3 lb-inches up to 1,010 lb-inches. This brake delivers the precise torque range needed for a particular application by allocating actuation of just the number of cylinders needed, from one up to six. The term 60 ‘Series’ is derived from ‘6’ inches plus our use of the second digit in the range of values from 61 to 66 to signify the number of friction pads selected for a given brake. The 60 Series brake is the ideal low-cost pneumatic brake for low torque applications and for unwind stations on smaller presses and converting machinery. SPECIFICATIONS: Disk/Hub Inertia2.54 Slug-in2 Max. Torque1,010 in-lbs Disk/Hub Weight9.1 lbs. Max. Ship Wt.22.5 lbs. Min. Shaft Length4.6 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Disk Brake - 60 - Dover Flexo Electronics, Inc.
Rochester, NH, USA
Pneumatic Disk Brake
60
Pneumatic Disk Brake 60
The 60 Series Dual Disk Brake, named for its six-inch diameter disks, offers high performance in a torque range from 3 lb-inches up to 1,010 lb-inches. This brake delivers the precise torque range needed for a particular application by allocating actuation of just the number of cylinders needed, from one up to six. The term 60 ‘Series’ is derived from ‘6’ inches plus our use of the second digit in the range of values from 61 to 66 to signify the number of friction pads selected for a given brake. The 60 Series brake is the ideal low-cost pneumatic brake for low torque applications and for unwind stations on smaller presses and converting machinery. SPECIFICATIONS: Disk/Hub Inertia2.54 Slug-in2 Max. Torque1,010 in-lbs Disk/Hub Weight9.1 lbs. Max. Ship Wt.22.5 lbs. Min. Shaft Length4.6 in.

The 60 Series Dual Disk Brake, named for its six-inch diameter disks, offers high performance in a torque range from 3 lb-inches up to 1,010 lb-inches.

This brake delivers the precise torque range needed for a particular application by allocating actuation of just the number of cylinders needed, from one up to six. The term 60 ‘Series’ is derived from ‘6’ inches plus our use of the second digit in the range of values from 61 to 66 to signify the number of friction pads selected for a given brake.

The 60 Series brake is the ideal low-cost pneumatic brake for low torque applications and for unwind stations on smaller presses and converting machinery.

SPECIFICATIONS:

  • Disk/Hub Inertia2.54 Slug-in2
  • Max. Torque1,010 in-lbs
  • Disk/Hub Weight9.1 lbs.
  • Max. Ship Wt.22.5 lbs.
  • Min. Shaft Length4.6 in.
Supplier's Site Datasheet

Technical Specifications

  Dover Flexo Electronics, Inc.
Product Category Pneumatic Brakes
Product Number 60
Product Name Pneumatic Disk Brake
Torque 0.2500 to 84.17 Ft-lbs (0.3390 to 114 N-m)
Configuration Disc
Engagement Friction
Shaft In-line
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Spring Applied Brakes - PFS520 -  - Branham, W.C. Inc.
Specs
Configuration Disc
Length 0.50 to 1.12 inch (12.7 to 28.57 mm)
View Details
Q.D. Bushings & Hubs - 0801-1147 - Tolomatic
Specs
Configuration Disc
Engagement Friction
Shaft Right Angle
View Details
Pneumatic Caliper Brake - Model STD-BL - Givens Engineering Inc.
Specs
Torque 175 Ft-lbs (237 N-m)
Pneumatic Pressure 120 psi (84.45 m H2O)
Configuration Disc
View Details
Pneumatic Disk Brake - 130 - Dover Flexo Electronics, Inc.
Dover Flexo Electronics, Inc.
Specs
Torque 1.92 to 820 Ft-lbs (2.6 to 1112 N-m)
Configuration Disc
Engagement Friction
View Details