Dover Flexo Electronics, Inc. Pneumatic Disk Brake 130

Description
The 130 Series Dual Disk Brake, named for its thirteen-inch diameter disks, offers high performance in a torque range from 23 lb-inches up to 9,840 lb-inches. As an integral part of a high-performance unwind package, the 130 series brake allows you to deliver the appropriate torque level needed for a particular application by allocating actuation of the right number of cylinders, from one up to eight. The term 130 ‘Series’ is derived from ‘13’ inches plus our use of the third digit in the range of values from 131 to 138 to signify the number of friction pads selected for a brake. Aside from their heavy-duty, ductile iron disk construction and expanded surface for rapid heat dissipation, 130 Series brakes feature DFE’s time-proven Universal Actuator technology: Hassle free change out of worn pads, without tools, via push-button spring locks Limited-travel pistons that can’t scratch the disk Cylinder return springs that cannot puncture the diaphragm Able to be retrofit into dual disk brakes of other manufacturers DFE’s popular ‘No-squeal Warranty’ SPECIFICATIONS: Disk/Hub Inertia56.9 Slug-in2 Max. Torque9,840 in-lbs Disk/Hub Weight94.6 lbs. Max. Ship Wt.(with adapter)130 lbs. Min. Shaft Length7.3 in.
Datasheet
Description
The 130 Series Dual Disk Brake, named for its thirteen-inch diameter disks, offers high performance in a torque range from 23 lb-inches up to 9,840 lb-inches. As an integral part of a high-performance unwind package, the 130 series brake allows you to deliver the appropriate torque level needed for a particular application by allocating actuation of the right number of cylinders, from one up to eight. The term 130 ‘Series’ is derived from ‘13’ inches plus our use of the third digit in the range of values from 131 to 138 to signify the number of friction pads selected for a brake. Aside from their heavy-duty, ductile iron disk construction and expanded surface for rapid heat dissipation, 130 Series brakes feature DFE’s time-proven Universal Actuator technology: Hassle free change out of worn pads, without tools, via push-button spring locks Limited-travel pistons that can’t scratch the disk Cylinder return springs that cannot puncture the diaphragm Able to be retrofit into dual disk brakes of other manufacturers DFE’s popular ‘No-squeal Warranty’ SPECIFICATIONS: Disk/Hub Inertia56.9 Slug-in2 Max. Torque9,840 in-lbs Disk/Hub Weight94.6 lbs. Max. Ship Wt.(with adapter)130 lbs. Min. Shaft Length7.3 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Disk Brake - 130 - Dover Flexo Electronics, Inc.
Rochester, NH, USA
Pneumatic Disk Brake
130
Pneumatic Disk Brake 130
The 130 Series Dual Disk Brake, named for its thirteen-inch diameter disks, offers high performance in a torque range from 23 lb-inches up to 9,840 lb-inches. As an integral part of a high-performance unwind package, the 130 series brake allows you to deliver the appropriate torque level needed for a particular application by allocating actuation of the right number of cylinders, from one up to eight. The term 130 ‘Series’ is derived from ‘13’ inches plus our use of the third digit in the range of values from 131 to 138 to signify the number of friction pads selected for a brake. Aside from their heavy-duty, ductile iron disk construction and expanded surface for rapid heat dissipation, 130 Series brakes feature DFE’s time-proven Universal Actuator technology: Hassle free change out of worn pads, without tools, via push-button spring locks Limited-travel pistons that can’t scratch the disk Cylinder return springs that cannot puncture the diaphragm Able to be retrofit into dual disk brakes of other manufacturers DFE’s popular ‘No-squeal Warranty’ SPECIFICATIONS: Disk/Hub Inertia56.9 Slug-in2 Max. Torque9,840 in-lbs Disk/Hub Weight94.6 lbs. Max. Ship Wt.(with adapter)130 lbs. Min. Shaft Length7.3 in.

The 130 Series Dual Disk Brake, named for its thirteen-inch diameter disks, offers high performance in a torque range from 23 lb-inches up to 9,840 lb-inches.

As an integral part of a high-performance unwind package, the 130 series brake allows you to deliver the appropriate torque level needed for a particular application by allocating actuation of the right number of cylinders, from one up to eight. The term 130 ‘Series’ is derived from ‘13’ inches plus our use of the third digit in the range of values from 131 to 138 to signify the number of friction pads selected for a brake.

Aside from their heavy-duty, ductile iron disk construction and expanded surface for rapid heat dissipation, 130 Series brakes feature DFE’s time-proven Universal Actuator technology:

  • Hassle free change out of worn pads, without tools, via push-button spring locks
  • Limited-travel pistons that can’t scratch the disk
  • Cylinder return springs that cannot puncture the diaphragm
  • Able to be retrofit into dual disk brakes of other manufacturers
  • DFE’s popular ‘No-squeal Warranty’

SPECIFICATIONS:

  • Disk/Hub Inertia56.9 Slug-in2
  • Max. Torque9,840 in-lbs
  • Disk/Hub Weight94.6 lbs.
  • Max. Ship Wt.(with adapter)130 lbs.
  • Min. Shaft Length7.3 in.
Supplier's Site Datasheet

Technical Specifications

  Dover Flexo Electronics, Inc.
Product Category Pneumatic Brakes
Product Number 130
Product Name Pneumatic Disk Brake
Torque 1.92 to 820 Ft-lbs (2.6 to 1112 N-m)
Configuration Disc
Engagement Friction
Shaft In-line
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P491S | P491D -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 2.5 inch (63.5 mm)
View Details
Fixed Hubs With Q.D. Bushings - 0804-0126 - Tolomatic
Specs
Torque 917 Ft-lbs (1243 N-m)
Configuration Disc
Engagement Friction
View Details
Pneumatic Caliper Brake - Model STD-B - Givens Engineering Inc.
Specs
Torque 490 Ft-lbs (664 N-m)
Pneumatic Pressure 120 psi (84.45 m H2O)
Configuration Disc
View Details
Pneumatic Disk Brake - 110 - Dover Flexo Electronics, Inc.
Dover Flexo Electronics, Inc.
Specs
Torque 1.58 to 518 Ft-lbs (2.15 to 702 N-m)
Configuration Disc
Engagement Friction
View Details