Dover Flexo Electronics, Inc. Pneumatic Disk Brake 1800

Description
The 1800 Series Dual Disk Brake, named for its eighteen-inch diameter disks, offers high performance in a torque range from 33 lb-inches up to 17,990 lb-inches. As an integral part of a high-performance unwind package, the 1800 series brake allows you to deliver the appropriate torque level needed for a particular application by allocating actuation of the right number of cylinders, from one up to ten. The term 1800 ‘Series’ is derived from ‘18’ inches plus our use of the third and fourth digits in the range of values from 1801 to 1810 to signify the number of friction pads selected for a brake. Aside from their heavy-duty, ductile iron disk construction and expanded surface for rapid heat dissipation, 1800 Series brakes feature DFE’s time-proven Universal Actuator technology: Hassle free change out of worn pads, without tools, via push-button spring locks Limited-travel pistons that can’t scratch the disk Cylinder return springs that cannot puncture the diaphragm Able to be retrofit into dual disk brakes of other manufacturers DFE’s popular ‘No-squeal Warranty’ SPECIFICATIONS: Disk/Hub Inertia178.9 Slug-in2 Max. Torque17,990 in-lbs Disk/Hub Weight172.8 lbs. Max. Ship Wt.236 lbs. Min. Shaft Length9.2 in.
Datasheet
Description
The 1800 Series Dual Disk Brake, named for its eighteen-inch diameter disks, offers high performance in a torque range from 33 lb-inches up to 17,990 lb-inches. As an integral part of a high-performance unwind package, the 1800 series brake allows you to deliver the appropriate torque level needed for a particular application by allocating actuation of the right number of cylinders, from one up to ten. The term 1800 ‘Series’ is derived from ‘18’ inches plus our use of the third and fourth digits in the range of values from 1801 to 1810 to signify the number of friction pads selected for a brake. Aside from their heavy-duty, ductile iron disk construction and expanded surface for rapid heat dissipation, 1800 Series brakes feature DFE’s time-proven Universal Actuator technology: Hassle free change out of worn pads, without tools, via push-button spring locks Limited-travel pistons that can’t scratch the disk Cylinder return springs that cannot puncture the diaphragm Able to be retrofit into dual disk brakes of other manufacturers DFE’s popular ‘No-squeal Warranty’ SPECIFICATIONS: Disk/Hub Inertia178.9 Slug-in2 Max. Torque17,990 in-lbs Disk/Hub Weight172.8 lbs. Max. Ship Wt.236 lbs. Min. Shaft Length9.2 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Disk Brake - 1800 - Dover Flexo Electronics, Inc.
Rochester, NH, USA
Pneumatic Disk Brake
1800
Pneumatic Disk Brake 1800
The 1800 Series Dual Disk Brake, named for its eighteen-inch diameter disks, offers high performance in a torque range from 33 lb-inches up to 17,990 lb-inches. As an integral part of a high-performance unwind package, the 1800 series brake allows you to deliver the appropriate torque level needed for a particular application by allocating actuation of the right number of cylinders, from one up to ten. The term 1800 ‘Series’ is derived from ‘18’ inches plus our use of the third and fourth digits in the range of values from 1801 to 1810 to signify the number of friction pads selected for a brake. Aside from their heavy-duty, ductile iron disk construction and expanded surface for rapid heat dissipation, 1800 Series brakes feature DFE’s time-proven Universal Actuator technology: Hassle free change out of worn pads, without tools, via push-button spring locks Limited-travel pistons that can’t scratch the disk Cylinder return springs that cannot puncture the diaphragm Able to be retrofit into dual disk brakes of other manufacturers DFE’s popular ‘No-squeal Warranty’ SPECIFICATIONS: Disk/Hub Inertia178.9 Slug-in2 Max. Torque17,990 in-lbs Disk/Hub Weight172.8 lbs. Max. Ship Wt.236 lbs. Min. Shaft Length9.2 in.

The 1800 Series Dual Disk Brake, named for its eighteen-inch diameter disks, offers high performance in a torque range from 33 lb-inches up to 17,990 lb-inches.

As an integral part of a high-performance unwind package, the 1800 series brake allows you to deliver the appropriate torque level needed for a particular application by allocating actuation of the right number of cylinders, from one up to ten. The term 1800 ‘Series’ is derived from ‘18’ inches plus our use of the third and fourth digits in the range of values from 1801 to 1810 to signify the number of friction pads selected for a brake.

Aside from their heavy-duty, ductile iron disk construction and expanded surface for rapid heat dissipation, 1800 Series brakes feature DFE’s time-proven Universal Actuator technology:

  • Hassle free change out of worn pads, without tools, via push-button spring locks
  • Limited-travel pistons that can’t scratch the disk
  • Cylinder return springs that cannot puncture the diaphragm
  • Able to be retrofit into dual disk brakes of other manufacturers
  • DFE’s popular ‘No-squeal Warranty’

SPECIFICATIONS:

  • Disk/Hub Inertia178.9 Slug-in2
  • Max. Torque17,990 in-lbs
  • Disk/Hub Weight172.8 lbs.
  • Max. Ship Wt.236 lbs.
  • Min. Shaft Length9.2 in.
Supplier's Site Datasheet

Technical Specifications

  Dover Flexo Electronics, Inc.
Product Category Pneumatic Brakes
Product Number 1800
Product Name Pneumatic Disk Brake
Torque 2.75 to 1499 Ft-lbs (3.73 to 2033 N-m)
Configuration Disc
Engagement Friction
Shaft In-line
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Spring Applied Brakes - PFS520 -  - Branham, W.C. Inc.
Specs
Configuration Disc
Length 0.50 to 1.12 inch (12.7 to 28.57 mm)
View Details
Pneumatic Disk Brake - 110 - Dover Flexo Electronics, Inc.
Dover Flexo Electronics, Inc.
Specs
Torque 1.58 to 518 Ft-lbs (2.15 to 702 N-m)
Configuration Disc
Engagement Friction
View Details
Hydraulic Pressure Applied, Spring Released Disc Brake - SKD 65 - Dellner Brakes AB
Specs
Configuration Disc
Engagement Friction
Operation Spring Return / Disengage
View Details
NEMA Frame Spring Set Brake - D5C3R-21H - Mach III Clutch, Inc.
Specs
Torque 47.92 Ft-lbs (64.98 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
Configuration Disc
View Details