Dorner Manufacturing Corp. Straight Modular Flat Belt

Description
Features & Benefits of 7350 AquaGard Straight Modular Flat Belt Conveyor: Tip-up Tails for access inside conveyor for cleaning and maintenance Safest curve chain in the industry with chain openings less than 4 mm, even in the curves Flat sides allow for flexibility when mounting accessories, interfacing with other equipment or transferring products Minimal horizontal surfaces for easy to clean sanitary surfaces Micropitch powered transfer for end transfer of product as small as 75 mm (3 in) long Side & bottom mount motor package for application flexibility Robust open leg support stands with 7 gauge welded stainless steel Specifications Loads up to 341 kg (750 lbs) or 98 kg/sq m (20 lbs/sq ft)* Belt speeds up to 78.6 m/min (260 ft/min) Belt widths: 203 mm (8 in) to 914 mm (36 in) Conveyor lengths: 915 mm (36 in) to 25000 mm (984 in) Bolt-together 304 Stainless Steel Frame Optional nose bar drive and idler tails with 25 mm (1 in) diameter for small parts transfer Hard chrome coated bearing with FDA H1 food grade grease FDA approved belting and plastic components Open design with minimal horizontal surfaces Suitable for use in wet environments Stainless Steel construction for wipe down and low pressure washdown with non-caustic solutions
Request a Quote Datasheet
Description
Features & Benefits of 7350 AquaGard Straight Modular Flat Belt Conveyor: Tip-up Tails for access inside conveyor for cleaning and maintenance Safest curve chain in the industry with chain openings less than 4 mm, even in the curves Flat sides allow for flexibility when mounting accessories, interfacing with other equipment or transferring products Minimal horizontal surfaces for easy to clean sanitary surfaces Micropitch powered transfer for end transfer of product as small as 75 mm (3 in) long Side & bottom mount motor package for application flexibility Robust open leg support stands with 7 gauge welded stainless steel Specifications Loads up to 341 kg (750 lbs) or 98 kg/sq m (20 lbs/sq ft)* Belt speeds up to 78.6 m/min (260 ft/min) Belt widths: 203 mm (8 in) to 914 mm (36 in) Conveyor lengths: 915 mm (36 in) to 25000 mm (984 in) Bolt-together 304 Stainless Steel Frame Optional nose bar drive and idler tails with 25 mm (1 in) diameter for small parts transfer Hard chrome coated bearing with FDA H1 food grade grease FDA approved belting and plastic components Open design with minimal horizontal surfaces Suitable for use in wet environments Stainless Steel construction for wipe down and low pressure washdown with non-caustic solutions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Modular Flat Belt -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Straight Modular Flat Belt
Straight Modular Flat Belt
Features & Benefits of 7350 AquaGard Straight Modular Flat Belt Conveyor: Tip-up Tails for access inside conveyor for cleaning and maintenance Safest curve chain in the industry with chain openings less than 4 mm, even in the curves Flat sides allow for flexibility when mounting accessories, interfacing with other equipment or transferring products Minimal horizontal surfaces for easy to clean sanitary surfaces Micropitch powered transfer for end transfer of product as small as 75 mm (3 in) long Side & bottom mount motor package for application flexibility Robust open leg support stands with 7 gauge welded stainless steel Specifications Loads up to 341 kg (750 lbs) or 98 kg/sq m (20 lbs/sq ft)* Belt speeds up to 78.6 m/min (260 ft/min) Belt widths: 203 mm (8 in) to 914 mm (36 in) Conveyor lengths: 915 mm (36 in) to 25000 mm (984 in) Bolt-together 304 Stainless Steel Frame Optional nose bar drive and idler tails with 25 mm (1 in) diameter for small parts transfer Hard chrome coated bearing with FDA H1 food grade grease FDA approved belting and plastic components Open design with minimal horizontal surfaces Suitable for use in wet environments Stainless Steel construction for wipe down and low pressure washdown with non-caustic solutions

Features & Benefits of 7350 AquaGard Straight Modular Flat Belt Conveyor:

  • Tip-up Tails for access inside conveyor for cleaning and maintenance
  • Safest curve chain in the industry with chain openings less than 4 mm, even in the curves
  • Flat sides allow for flexibility when mounting accessories, interfacing with other equipment or transferring products
  • Minimal horizontal surfaces for easy to clean sanitary surfaces
  • Micropitch powered transfer for end transfer of product as small as 75 mm (3 in) long
  • Side & bottom mount motor package for application flexibility
  • Robust open leg support stands with 7 gauge welded stainless steel

Specifications

  • Loads up to 341 kg (750 lbs) or 98 kg/sq m (20 lbs/sq ft)*
  • Belt speeds up to 78.6 m/min (260 ft/min)
  • Belt widths: 203 mm (8 in) to 914 mm (36 in)
  • Conveyor lengths: 915 mm (36 in) to 25000 mm (984 in)
  • Bolt-together 304 Stainless Steel Frame
  • Optional nose bar drive and idler tails with 25 mm (1 in) diameter for small parts transfer

  • Hard chrome coated bearing with FDA H1 food grade grease
  • FDA approved belting and plastic components
  • Open design with minimal horizontal surfaces
  • Suitable for use in wet environments
  • Stainless Steel construction for wipe down and low pressure washdown with non-caustic solutions
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Straight Modular Flat Belt
Conveyor Type Belt
Unlock Full Specs
to access all available technical data

Similar Products

Flat Belt End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt; Low Profile
Material Conveyed Unit Handling
Maximum Load 79.38 lbs (36 kg)
View Details
FlexMove Stainless Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Load Capacity 43.68 lbs/ft (65 g/mm)
Speed 190 ft/min (96.67 cm/sec)
View Details
Fixtured Pallet Mount -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
Speed 270 ft/min (137 cm/sec)
View Details
2200 Precision Move Pallet System -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
Speed 112 ft/min (56.67 cm/sec)
View Details