Dorner Manufacturing Corp. Straight Flat

Description
Benefits of 3200 Series Straight Modular Flat Belt Conveyors: General Specifications: Loads up to 1000 lbs (455 kg) Belt speeds up to 250 ft/min (76 m/min) Belt widths: 6″ (152 mm) to 48″ (1219 mm) Conveyor lengths: 36″ (914 mm) to 999″ (25,375 mm) UHMW wear strip belt support One revolution of the drive pulley moves the belt approximately 12″ Rigid, 5.6″ (142 mm) high, anodized aluminum frame Available in friction top belts up to 24″ (610 mm) wide Optional: two (2) SmartSlot® mounting locations for ¼-20 or M6-1.0 fasteners Completely contained belt eliminates catenary sag and reduces pinch points
Request a Quote Datasheet
Description
Benefits of 3200 Series Straight Modular Flat Belt Conveyors: General Specifications: Loads up to 1000 lbs (455 kg) Belt speeds up to 250 ft/min (76 m/min) Belt widths: 6″ (152 mm) to 48″ (1219 mm) Conveyor lengths: 36″ (914 mm) to 999″ (25,375 mm) UHMW wear strip belt support One revolution of the drive pulley moves the belt approximately 12″ Rigid, 5.6″ (142 mm) high, anodized aluminum frame Available in friction top belts up to 24″ (610 mm) wide Optional: two (2) SmartSlot® mounting locations for ¼-20 or M6-1.0 fasteners Completely contained belt eliminates catenary sag and reduces pinch points
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Flat -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Straight Flat
Straight Flat
Benefits of 3200 Series Straight Modular Flat Belt Conveyors: General Specifications: Loads up to 1000 lbs (455 kg) Belt speeds up to 250 ft/min (76 m/min) Belt widths: 6″ (152 mm) to 48″ (1219 mm) Conveyor lengths: 36″ (914 mm) to 999″ (25,375 mm) UHMW wear strip belt support One revolution of the drive pulley moves the belt approximately 12″ Rigid, 5.6″ (142 mm) high, anodized aluminum frame Available in friction top belts up to 24″ (610 mm) wide Optional: two (2) SmartSlot® mounting locations for ¼-20 or M6-1.0 fasteners Completely contained belt eliminates catenary sag and reduces pinch points

Benefits of 3200 Series Straight Modular Flat Belt Conveyors:


General Specifications:

  • Loads up to 1000 lbs (455 kg)
  • Belt speeds up to 250 ft/min (76 m/min)
  • Belt widths: 6″ (152 mm) to 48″ (1219 mm)
  • Conveyor lengths: 36″ (914 mm) to 999″ (25,375 mm)
  • UHMW wear strip belt support
  • One revolution of the drive pulley moves the belt approximately 12″

  • Rigid, 5.6″ (142 mm) high, anodized aluminum frame
  • Available in friction top belts up to 24″ (610 mm) wide
  • Optional: two (2) SmartSlot® mounting locations for ¼-20 or M6-1.0 fasteners
  • Completely contained belt eliminates catenary sag and reduces pinch points
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Straight Flat
Conveyor Type Belt
Unlock Full Specs
to access all available technical data

Similar Products

SM 85 mm Stainless Steel Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 to 165 ft/min (5.08 to 83.82 cm/sec)
View Details
Cleated Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 500 lbs (227 kg)
View Details
Corner Modules -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
View Details
SV 260 mm Stainless Steel Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 190 ft/min (96.52 cm/sec)
View Details