Dorner Manufacturing Corp. Positive End Drive

Description
Benefits of 7600 Ultimate AquaPruf Positive End Drive: Specifications Load: 20 lbs/square foot of belt (90 kg/m2) Belt Widths: 6” (152 mm) to 36” (914 mm) Lengths: 36” (914 mm) to 40’ (12.2 m) Belt speed: 233 ft/min maximum (71 m/min) Solid urethane belting, includes Belt Scraper UHMW Wear strip bed plate Continuous TIG welded 304 stainless steel frame #4 Polish on all frame surfaces Bearing material is 400 stainless steel Bearing lubricant is H1 type FDA lubricant USDA Accepted Belting Meets USDA, NSF & AMI design specifications Features & Benefits Frame is designed with no horizontal surfaces for optimum cleaning. Conveyors over 10’ (3,048 mm) long consist of multiple sections which are bolted together (can be welded together on site). Bearings are mounted in cast stainless steel housings for maximum performance in washdown environments. Solid UHMW wear strips are easily lifted out of the frame without tools to minimize cleaning time. The tool-less tip up pulley allows conveyor end to be lifted easily for quick access to inside of conveyor for cleaning. Solid Urethane belt is sprocket driven for consistent performance and has no bacteria harboring hinges or pins. Open Belt Tracking Flanges and solid UHMW idler pucks create access to pulleys. Conveyor is designed to withstand high pressure (100-1,500 psi) spray and chlorinated solutions. Drive sprockets are located on a 1.5” square stainless steel shaft without fasteners to provide optimum drive strength and cleanability. Frame cut-outs (optional) are available to allow spraying the inside of the conveyor without lifting the belt. Belt lifters (optional) raise the belt from the wear strips by simply pulling an external lever for fast access and effective cleaning. TIG welded stand offs keep fasteners out of the food zone.
Request a Quote Datasheet
Description
Benefits of 7600 Ultimate AquaPruf Positive End Drive: Specifications Load: 20 lbs/square foot of belt (90 kg/m2) Belt Widths: 6” (152 mm) to 36” (914 mm) Lengths: 36” (914 mm) to 40’ (12.2 m) Belt speed: 233 ft/min maximum (71 m/min) Solid urethane belting, includes Belt Scraper UHMW Wear strip bed plate Continuous TIG welded 304 stainless steel frame #4 Polish on all frame surfaces Bearing material is 400 stainless steel Bearing lubricant is H1 type FDA lubricant USDA Accepted Belting Meets USDA, NSF & AMI design specifications Features & Benefits Frame is designed with no horizontal surfaces for optimum cleaning. Conveyors over 10’ (3,048 mm) long consist of multiple sections which are bolted together (can be welded together on site). Bearings are mounted in cast stainless steel housings for maximum performance in washdown environments. Solid UHMW wear strips are easily lifted out of the frame without tools to minimize cleaning time. The tool-less tip up pulley allows conveyor end to be lifted easily for quick access to inside of conveyor for cleaning. Solid Urethane belt is sprocket driven for consistent performance and has no bacteria harboring hinges or pins. Open Belt Tracking Flanges and solid UHMW idler pucks create access to pulleys. Conveyor is designed to withstand high pressure (100-1,500 psi) spray and chlorinated solutions. Drive sprockets are located on a 1.5” square stainless steel shaft without fasteners to provide optimum drive strength and cleanability. Frame cut-outs (optional) are available to allow spraying the inside of the conveyor without lifting the belt. Belt lifters (optional) raise the belt from the wear strips by simply pulling an external lever for fast access and effective cleaning. TIG welded stand offs keep fasteners out of the food zone.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Positive End Drive -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Positive End Drive
Positive End Drive
Benefits of 7600 Ultimate AquaPruf Positive End Drive: Specifications Load: 20 lbs/square foot of belt (90 kg/m2) Belt Widths: 6” (152 mm) to 36” (914 mm) Lengths: 36” (914 mm) to 40’ (12.2 m) Belt speed: 233 ft/min maximum (71 m/min) Solid urethane belting, includes Belt Scraper UHMW Wear strip bed plate Continuous TIG welded 304 stainless steel frame #4 Polish on all frame surfaces Bearing material is 400 stainless steel Bearing lubricant is H1 type FDA lubricant USDA Accepted Belting Meets USDA, NSF & AMI design specifications Features & Benefits Frame is designed with no horizontal surfaces for optimum cleaning. Conveyors over 10’ (3,048 mm) long consist of multiple sections which are bolted together (can be welded together on site). Bearings are mounted in cast stainless steel housings for maximum performance in washdown environments. Solid UHMW wear strips are easily lifted out of the frame without tools to minimize cleaning time. The tool-less tip up pulley allows conveyor end to be lifted easily for quick access to inside of conveyor for cleaning. Solid Urethane belt is sprocket driven for consistent performance and has no bacteria harboring hinges or pins. Open Belt Tracking Flanges and solid UHMW idler pucks create access to pulleys. Conveyor is designed to withstand high pressure (100-1,500 psi) spray and chlorinated solutions. Drive sprockets are located on a 1.5” square stainless steel shaft without fasteners to provide optimum drive strength and cleanability. Frame cut-outs (optional) are available to allow spraying the inside of the conveyor without lifting the belt. Belt lifters (optional) raise the belt from the wear strips by simply pulling an external lever for fast access and effective cleaning. TIG welded stand offs keep fasteners out of the food zone.

Benefits of 7600 Ultimate AquaPruf Positive End Drive:


Specifications

  • Load: 20 lbs/square foot of belt (90 kg/m2)
  • Belt Widths: 6” (152 mm) to 36” (914 mm)
  • Lengths: 36” (914 mm) to 40’ (12.2 m)
  • Belt speed: 233 ft/min maximum (71 m/min)
  • Solid urethane belting, includes Belt Scraper
  • UHMW Wear strip bed plate
  • Continuous TIG welded 304 stainless steel frame
  • #4 Polish on all frame surfaces
  • Bearing material is 400 stainless steel
  • Bearing lubricant is H1 type FDA lubricant
  • USDA Accepted Belting
  • Meets USDA, NSF & AMI design specifications

Features & Benefits

  • Frame is designed with no horizontal surfaces for optimum cleaning. Conveyors over 10’ (3,048 mm) long consist of multiple sections which are bolted together (can be welded together on site).
  • Bearings are mounted in cast stainless steel housings for maximum performance in washdown environments.
  • Solid UHMW wear strips are easily lifted out of the frame without tools to minimize cleaning time.
  • The tool-less tip up pulley allows conveyor end to be lifted easily for quick access to inside of conveyor for cleaning.
  • Solid Urethane belt is sprocket driven for consistent performance and has no bacteria harboring hinges or pins.
  • Open Belt Tracking Flanges and solid UHMW idler pucks create access to pulleys.
  • Conveyor is designed to withstand high pressure (100-1,500 psi) spray and chlorinated solutions.
  • Drive sprockets are located on a 1.5” square stainless steel shaft without fasteners to provide optimum drive strength and cleanability.
  • Frame cut-outs (optional) are available to allow spraying the inside of the conveyor without lifting the belt.
  • Belt lifters (optional) raise the belt from the wear strips by simply pulling an external lever for fast access and effective cleaning.
  • TIG welded stand offs keep fasteners out of the food zone.
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Positive End Drive
Material Conveyed Unit Handling
Unlock Full Specs
to access all available technical data

Similar Products

FlexMove Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 600 lbs (272 kg)
Speed 249 ft/min (127 cm/sec)
View Details
AquaGard LP Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 50.05 lbs (22.7 kg)
Speed 246 ft/min (125 cm/sec)
View Details
Straight Flat -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 1003 lbs (455 kg)
View Details
Motorized Pulley -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 270 ft/min (137 cm/sec)
Features and Options Sanitary
View Details