Dorner Manufacturing Corp. iDrive

Description
Benefits of 2200 Modular iDrive Internally mounted gearmotor and control for space savings and tight work spaces Reduced integration time required to mount and wire the total conveyor package Ideal combination of conveyor and gearmotor sizing for small parts handling Indexing capable – Up to 30 indexes per minute Fully encapsulated in frame belt return Size & Measurement Conveyor Load Capacity (non-accumulated, evenly distributed) 2 to 20 ft/min up to 75lbs 3 to 30 ft/min up to 50 lbs 6 to 60 ft/min up to 30 lbs 9 to 90 ft/min up to 20 lbs Belt speeds: Variable Speed (4) Speed Options 2 to 20 ft/min (0.6 to 6.1 m/min) 3 to 30 ft/min (0.9 to 9 m/min) 6 to 60 ft/min (1.8 to 18 m/min) 9 to 90 ft/min (2.7 to 27 m/min) Belt widths: 3″ (76 mm) to 24″ (610 mm) Conveyor lengths: 18″ (457 mm) to 10′ (3,048 mm) Belt options: Micropitch (General Purpose) Belts 0.33″ (8 mm) micropitch modular belt 1.70″ (43.2 mm) pitch diameter 17 tooth drive pulley turns approximately 5.35″ (136 mm) of belt per revolution Metalworking Belts 0.60″ (15 mm) pitch modular belt 1.88″ (47.8 mm) pitch diameter 10 tooth drive pulley turns approximately 5.91″ (150 mm) of belt per revolution
Request a Quote Datasheet
Description
Benefits of 2200 Modular iDrive Internally mounted gearmotor and control for space savings and tight work spaces Reduced integration time required to mount and wire the total conveyor package Ideal combination of conveyor and gearmotor sizing for small parts handling Indexing capable – Up to 30 indexes per minute Fully encapsulated in frame belt return Size & Measurement Conveyor Load Capacity (non-accumulated, evenly distributed) 2 to 20 ft/min up to 75lbs 3 to 30 ft/min up to 50 lbs 6 to 60 ft/min up to 30 lbs 9 to 90 ft/min up to 20 lbs Belt speeds: Variable Speed (4) Speed Options 2 to 20 ft/min (0.6 to 6.1 m/min) 3 to 30 ft/min (0.9 to 9 m/min) 6 to 60 ft/min (1.8 to 18 m/min) 9 to 90 ft/min (2.7 to 27 m/min) Belt widths: 3″ (76 mm) to 24″ (610 mm) Conveyor lengths: 18″ (457 mm) to 10′ (3,048 mm) Belt options: Micropitch (General Purpose) Belts 0.33″ (8 mm) micropitch modular belt 1.70″ (43.2 mm) pitch diameter 17 tooth drive pulley turns approximately 5.35″ (136 mm) of belt per revolution Metalworking Belts 0.60″ (15 mm) pitch modular belt 1.88″ (47.8 mm) pitch diameter 10 tooth drive pulley turns approximately 5.91″ (150 mm) of belt per revolution
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
iDrive -  - Dorner Manufacturing Corp.
Hartland, WI, United States
iDrive
iDrive
Benefits of 2200 Modular iDrive Internally mounted gearmotor and control for space savings and tight work spaces Reduced integration time required to mount and wire the total conveyor package Ideal combination of conveyor and gearmotor sizing for small parts handling Indexing capable – Up to 30 indexes per minute Fully encapsulated in frame belt return Size & Measurement Conveyor Load Capacity (non-accumulated, evenly distributed) 2 to 20 ft/min up to 75lbs 3 to 30 ft/min up to 50 lbs 6 to 60 ft/min up to 30 lbs 9 to 90 ft/min up to 20 lbs Belt speeds: Variable Speed (4) Speed Options 2 to 20 ft/min (0.6 to 6.1 m/min) 3 to 30 ft/min (0.9 to 9 m/min) 6 to 60 ft/min (1.8 to 18 m/min) 9 to 90 ft/min (2.7 to 27 m/min) Belt widths: 3″ (76 mm) to 24″ (610 mm) Conveyor lengths: 18″ (457 mm) to 10′ (3,048 mm) Belt options: Micropitch (General Purpose) Belts 0.33″ (8 mm) micropitch modular belt 1.70″ (43.2 mm) pitch diameter 17 tooth drive pulley turns approximately 5.35″ (136 mm) of belt per revolution Metalworking Belts 0.60″ (15 mm) pitch modular belt 1.88″ (47.8 mm) pitch diameter 10 tooth drive pulley turns approximately 5.91″ (150 mm) of belt per revolution

Benefits of 2200 Modular iDrive

  • Internally mounted gearmotor and control for space savings and tight work spaces
  • Reduced integration time required to mount and wire the total conveyor package
  • Ideal combination of conveyor and gearmotor sizing for small parts handling
  • Indexing capable – Up to 30 indexes per minute
  • Fully encapsulated in frame belt return

Size & Measurement

  • Conveyor Load Capacity (non-accumulated, evenly distributed)
    • 2 to 20 ft/min up to 75lbs
    • 3 to 30 ft/min up to 50 lbs
    • 6 to 60 ft/min up to 30 lbs
    • 9 to 90 ft/min up to 20 lbs
  • Belt speeds: Variable Speed (4) Speed Options
    • 2 to 20 ft/min (0.6 to 6.1 m/min)
    • 3 to 30 ft/min (0.9 to 9 m/min)
    • 6 to 60 ft/min (1.8 to 18 m/min)
    • 9 to 90 ft/min (2.7 to 27 m/min)

  • Belt widths: 3″ (76 mm) to 24″ (610 mm)
  • Conveyor lengths: 18″ (457 mm) to 10′ (3,048 mm)

Belt options:

  • Micropitch (General Purpose) Belts
    • 0.33″ (8 mm) micropitch modular belt
    • 1.70″ (43.2 mm) pitch diameter 17 tooth drive pulley turns approximately 5.35″ (136 mm) of belt per revolution
  • Metalworking Belts
    • 0.60″ (15 mm) pitch modular belt
    • 1.88″ (47.8 mm) pitch diameter 10 tooth drive pulley turns approximately 5.91″ (150 mm) of belt per revolution
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name iDrive
Conveyor Type Belt; Low Profile
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Z-Frame (LPZ) -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt; Low Profile
Material Conveyed Unit Handling
Maximum Load 50.72 lbs (23 kg)
View Details
Lift & Locate -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
View Details
Z-Frame Cleated Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 501 lbs (227 kg)
View Details
FX Series Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 600 lbs (272 kg)
Speed 164 ft/min (83.33 cm/sec)
View Details