Dorner Manufacturing Corp. Low Profile Z-Frame (LPZ)

Description
Benefits of 2200 Low Profile Z-frame (LPZ) Conveyor: Features & Benefits Low Profile Z-Frame Easily fits under machinery Lower cost and sleeker than 3200 LPZ and other options on the market Cleated and flat belt options available Fixed angle modules Horizontal to incline, nose-over and Z-frame configurations Z-Frame Flat Belt End Drive Specifications Loads up to 80 lbs (36 kg) Belt speeds up to 250 ft/min (76 m/min) Belt widths: 1.75″ (44 mm) to 24″ (610 mm) Conveyor lengths: 24″ (610 mm) to 18′ (5,486 mm) Fixed angle: 5˚, 10˚, 15˚, and 20˚ 1.25″ (32 mm) diameter drive and idler pulleys turn approximately 4.2″ (107 mm) of belt per revolution V-groove bedplate with guided belt provides positive belt tracking, even under demanding side load applications Configurations: Noseover Z-Frame Cleated Belt End Drive Specifications Loads up to 50 lbs (23 kg) Belt speeds up to 250 ft/min (76 m/min) Belt widths: 6″ (44 mm) to 24″ (610 mm) Conveyor lengths: 24″ (610 mm) to 18′ (5,486 mm) Fixed angle: 30˚, 45˚, and 60˚ Cleats available from 0.24″ (6 mm) to 2.36″ (60 mm) high 1.25″ (32 mm) diameter drive and idler pulleys turn approximately 4.2″ (107 mm) of belt per revolution V-groove bedplate with guided belt provides positive belt tracking, even under demanding side load applications Configurations Horizontal to incline Noseover Z-frame
Request a Quote Datasheet
Description
Benefits of 2200 Low Profile Z-frame (LPZ) Conveyor: Features & Benefits Low Profile Z-Frame Easily fits under machinery Lower cost and sleeker than 3200 LPZ and other options on the market Cleated and flat belt options available Fixed angle modules Horizontal to incline, nose-over and Z-frame configurations Z-Frame Flat Belt End Drive Specifications Loads up to 80 lbs (36 kg) Belt speeds up to 250 ft/min (76 m/min) Belt widths: 1.75″ (44 mm) to 24″ (610 mm) Conveyor lengths: 24″ (610 mm) to 18′ (5,486 mm) Fixed angle: 5˚, 10˚, 15˚, and 20˚ 1.25″ (32 mm) diameter drive and idler pulleys turn approximately 4.2″ (107 mm) of belt per revolution V-groove bedplate with guided belt provides positive belt tracking, even under demanding side load applications Configurations: Noseover Z-Frame Cleated Belt End Drive Specifications Loads up to 50 lbs (23 kg) Belt speeds up to 250 ft/min (76 m/min) Belt widths: 6″ (44 mm) to 24″ (610 mm) Conveyor lengths: 24″ (610 mm) to 18′ (5,486 mm) Fixed angle: 30˚, 45˚, and 60˚ Cleats available from 0.24″ (6 mm) to 2.36″ (60 mm) high 1.25″ (32 mm) diameter drive and idler pulleys turn approximately 4.2″ (107 mm) of belt per revolution V-groove bedplate with guided belt provides positive belt tracking, even under demanding side load applications Configurations Horizontal to incline Noseover Z-frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile Z-Frame (LPZ) -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Low Profile Z-Frame (LPZ)
Low Profile Z-Frame (LPZ)
Benefits of 2200 Low Profile Z-frame (LPZ) Conveyor: Features & Benefits Low Profile Z-Frame Easily fits under machinery Lower cost and sleeker than 3200 LPZ and other options on the market Cleated and flat belt options available Fixed angle modules Horizontal to incline, nose-over and Z-frame configurations Z-Frame Flat Belt End Drive Specifications Loads up to 80 lbs (36 kg) Belt speeds up to 250 ft/min (76 m/min) Belt widths: 1.75″ (44 mm) to 24″ (610 mm) Conveyor lengths: 24″ (610 mm) to 18′ (5,486 mm) Fixed angle: 5˚, 10˚, 15˚, and 20˚ 1.25″ (32 mm) diameter drive and idler pulleys turn approximately 4.2″ (107 mm) of belt per revolution V-groove bedplate with guided belt provides positive belt tracking, even under demanding side load applications Configurations: Noseover Z-Frame Cleated Belt End Drive Specifications Loads up to 50 lbs (23 kg) Belt speeds up to 250 ft/min (76 m/min) Belt widths: 6″ (44 mm) to 24″ (610 mm) Conveyor lengths: 24″ (610 mm) to 18′ (5,486 mm) Fixed angle: 30˚, 45˚, and 60˚ Cleats available from 0.24″ (6 mm) to 2.36″ (60 mm) high 1.25″ (32 mm) diameter drive and idler pulleys turn approximately 4.2″ (107 mm) of belt per revolution V-groove bedplate with guided belt provides positive belt tracking, even under demanding side load applications Configurations Horizontal to incline Noseover Z-frame

Benefits of 2200 Low Profile Z-frame (LPZ) Conveyor:


Features & Benefits

      • Low Profile Z-Frame
      • Easily fits under machinery
      • Lower cost and sleeker than 3200 LPZ and other options on the market
      • Cleated and flat belt options available
      • Fixed angle modules
      • Horizontal to incline, nose-over and Z-frame configurations

Z-Frame Flat Belt End Drive Specifications

    • Loads up to 80 lbs (36 kg)
    • Belt speeds up to 250 ft/min (76 m/min)
    • Belt widths: 1.75″ (44 mm) to 24″ (610 mm)
    • Conveyor lengths: 24″ (610 mm) to 18′ (5,486 mm)
    • Fixed angle: 5˚, 10˚, 15˚, and 20˚
    • 1.25″ (32 mm) diameter drive and idler pulleys turn approximately 4.2″ (107 mm) of belt per revolution
    • V-groove bedplate with guided belt provides positive belt tracking, even under demanding side load applications
    • Configurations:
      • Noseover

Z-Frame Cleated Belt End Drive Specifications

  • Loads up to 50 lbs (23 kg)
  • Belt speeds up to 250 ft/min (76 m/min)
  • Belt widths: 6″ (44 mm) to 24″ (610 mm)
  • Conveyor lengths: 24″ (610 mm) to 18′ (5,486 mm)
  • Fixed angle: 30˚, 45˚, and 60˚
  • Cleats available from 0.24″ (6 mm) to 2.36″ (60 mm) high
  • 1.25″ (32 mm) diameter drive and idler pulleys turn approximately 4.2″ (107 mm) of belt per revolution
  • V-groove bedplate with guided belt provides positive belt tracking, even under demanding side load applications
  • Configurations
    • Horizontal to incline
    • Noseover
    • Z-frame
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Low Profile Z-Frame (LPZ)
Conveyor Type Belt; Low Profile
Unlock Full Specs
to access all available technical data

Similar Products

FL 150 mm Aluminum Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 to 165 ft/min (5.08 to 83.82 cm/sec)
View Details
Vertical Bend Modules -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
View Details
SS 65 mm Stainless Steel Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 to 165 ft/min (5.08 to 83.82 cm/sec)
View Details
Straight Modular Cleated Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 750 lbs (340 kg)
View Details