Dorner Manufacturing Corp. iDrive

Description
Specifications of 2200 Series iDrive: Belt Widths: 2″ (51 mm) to 24″ (610 mm) Conveyor Lengths: 18″ (457 mm) to 8′ (2,438 mm) V-groove bedplate with guided belt provides belt tracking, even under demanding side load applications Cam tracking standard on Non V-Guided belt conveyors Indexing Capable – Up to 30 indexes per minute iDrive Controls Integrated Forward/Off/Reverse switch and variable speed pot Flying leads remote start/stop with integrated direction switch and speed pot. Power supply available Load Capacity (non-accumulated, distributed load): 1.7 to 17 ft/min – Up to 25 lbs (11.3 kg) 3 to 24 ft/min – Up to 25 lbs (11.3 kg) 5 to 50 ft/min – Up to 25 lbs (11.3 kg) 7 to 70 ft/min – Up to 12 lbs (5.4 kg) Belt Speeds: Variable Speed, (4) Speed Options 1.7 to 17 ft/min (0.5 to 5 m/min) 3 to 24 ft/min (0.9 to 7 m/min) 5 to 50 ft/min (1.5 to 15 m/min) 7 to 70 ft/min (2 to 21 m/min)
Request a Quote Datasheet
Description
Specifications of 2200 Series iDrive: Belt Widths: 2″ (51 mm) to 24″ (610 mm) Conveyor Lengths: 18″ (457 mm) to 8′ (2,438 mm) V-groove bedplate with guided belt provides belt tracking, even under demanding side load applications Cam tracking standard on Non V-Guided belt conveyors Indexing Capable – Up to 30 indexes per minute iDrive Controls Integrated Forward/Off/Reverse switch and variable speed pot Flying leads remote start/stop with integrated direction switch and speed pot. Power supply available Load Capacity (non-accumulated, distributed load): 1.7 to 17 ft/min – Up to 25 lbs (11.3 kg) 3 to 24 ft/min – Up to 25 lbs (11.3 kg) 5 to 50 ft/min – Up to 25 lbs (11.3 kg) 7 to 70 ft/min – Up to 12 lbs (5.4 kg) Belt Speeds: Variable Speed, (4) Speed Options 1.7 to 17 ft/min (0.5 to 5 m/min) 3 to 24 ft/min (0.9 to 7 m/min) 5 to 50 ft/min (1.5 to 15 m/min) 7 to 70 ft/min (2 to 21 m/min)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
iDrive -  - Dorner Manufacturing Corp.
Hartland, WI, United States
iDrive
iDrive
Specifications of 2200 Series iDrive: Belt Widths: 2″ (51 mm) to 24″ (610 mm) Conveyor Lengths: 18″ (457 mm) to 8′ (2,438 mm) V-groove bedplate with guided belt provides belt tracking, even under demanding side load applications Cam tracking standard on Non V-Guided belt conveyors Indexing Capable – Up to 30 indexes per minute iDrive Controls Integrated Forward/Off/Reverse switch and variable speed pot Flying leads remote start/stop with integrated direction switch and speed pot. Power supply available Load Capacity (non-accumulated, distributed load): 1.7 to 17 ft/min – Up to 25 lbs (11.3 kg) 3 to 24 ft/min – Up to 25 lbs (11.3 kg) 5 to 50 ft/min – Up to 25 lbs (11.3 kg) 7 to 70 ft/min – Up to 12 lbs (5.4 kg) Belt Speeds: Variable Speed, (4) Speed Options 1.7 to 17 ft/min (0.5 to 5 m/min) 3 to 24 ft/min (0.9 to 7 m/min) 5 to 50 ft/min (1.5 to 15 m/min) 7 to 70 ft/min (2 to 21 m/min)

Specifications of 2200 Series iDrive:


  • Belt Widths: 2″ (51 mm) to 24″ (610 mm)
  • Conveyor Lengths: 18″ (457 mm) to 8′ (2,438 mm)
  • V-groove bedplate with guided belt provides belt tracking, even under demanding side load applications
  • Cam tracking standard on Non V-Guided belt conveyors
  • Indexing Capable – Up to 30 indexes per minute

iDrive Controls

  • Integrated Forward/Off/Reverse switch and variable speed pot
  • Flying leads remote start/stop with integrated direction switch and speed pot.
  • Power supply available

Load Capacity (non-accumulated, distributed load):

  • 1.7 to 17 ft/min – Up to 25 lbs (11.3 kg)
  • 3 to 24 ft/min – Up to 25 lbs (11.3 kg)
  • 5 to 50 ft/min – Up to 25 lbs (11.3 kg)
  • 7 to 70 ft/min – Up to 12 lbs (5.4 kg)

Belt Speeds: Variable Speed, (4) Speed Options

  • 1.7 to 17 ft/min (0.5 to 5 m/min)
  • 3 to 24 ft/min (0.9 to 7 m/min)
  • 5 to 50 ft/min (1.5 to 15 m/min)
  • 7 to 70 ft/min (2 to 21 m/min)
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name iDrive
Conveyor Type Belt; Low Profile
Unlock Full Specs
to access all available technical data

Similar Products

3200 Belted Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 1000 lbs (454 kg)
View Details
2200 Gravity Roller Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Low Profile; Gravity Conveyor; Roller
Material Conveyed Unit Handling
Load Capacity 80 lbs/ft (119 g/mm)
View Details
FM 85 mm Aluminum Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 to 165 ft/min (5.08 to 83.82 cm/sec)
View Details
Cleated Belt End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 500 lbs (227 kg)
View Details