Dorner Manufacturing Corp. Curved Modular Flat Belt

Description
Specifications Loads up to 227 kg (500 lbs) or 98 kg/sq m (20 lbs/sq ft)* Belt speeds up to 78.6 m/min (260 ft/min) Belt widths: 152 mm (6 in) to 914 mm (36 in) Conveyor section lengths: 460 mm (18 in) to 15240 mm (600 in) Curve angles of 15, 30, 45, 60, 75, 90, 135 and 180 degrees Continuous TIG Welded 304 Stainless Steel Frame Up to curves driven by one gearmotor FDA approved belting and plastic components Suitable for use in raw food applications Stainless Steel construction for wash down cleaning with caustic solutions AquaPruf Ultimate 3A models available
Request a Quote Datasheet
Description
Specifications Loads up to 227 kg (500 lbs) or 98 kg/sq m (20 lbs/sq ft)* Belt speeds up to 78.6 m/min (260 ft/min) Belt widths: 152 mm (6 in) to 914 mm (36 in) Conveyor section lengths: 460 mm (18 in) to 15240 mm (600 in) Curve angles of 15, 30, 45, 60, 75, 90, 135 and 180 degrees Continuous TIG Welded 304 Stainless Steel Frame Up to curves driven by one gearmotor FDA approved belting and plastic components Suitable for use in raw food applications Stainless Steel construction for wash down cleaning with caustic solutions AquaPruf Ultimate 3A models available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Curved Modular Flat Belt -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Curved Modular Flat Belt
Curved Modular Flat Belt
Specifications Loads up to 227 kg (500 lbs) or 98 kg/sq m (20 lbs/sq ft)* Belt speeds up to 78.6 m/min (260 ft/min) Belt widths: 152 mm (6 in) to 914 mm (36 in) Conveyor section lengths: 460 mm (18 in) to 15240 mm (600 in) Curve angles of 15, 30, 45, 60, 75, 90, 135 and 180 degrees Continuous TIG Welded 304 Stainless Steel Frame Up to curves driven by one gearmotor FDA approved belting and plastic components Suitable for use in raw food applications Stainless Steel construction for wash down cleaning with caustic solutions AquaPruf Ultimate 3A models available

Specifications

  • Loads up to 227 kg (500 lbs) or 98 kg/sq m (20 lbs/sq ft)*
  • Belt speeds up to 78.6 m/min (260 ft/min)
  • Belt widths: 152 mm (6 in) to 914 mm (36 in)
  • Conveyor section lengths: 460 mm (18 in) to 15240 mm (600 in)
  • Curve angles of 15, 30, 45, 60, 75, 90, 135 and 180 degrees
  • Continuous TIG Welded 304 Stainless Steel Frame
  • Up to curves driven by one gearmotor
  • FDA approved belting and plastic components
  • Suitable for use in raw food applications
  • Stainless Steel construction for wash down cleaning with caustic solutions
  • AquaPruf Ultimate 3A models available
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Curved Modular Flat Belt
Conveyor Type Belt
Unlock Full Specs
to access all available technical data

Similar Products

Lift and Rotate -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
Maximum Load 200 lbs (90.7 kg)
View Details
AquaGard 7350 Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 750 lbs (340 kg)
Features and Options Sanitary; Cleated
View Details
FlexMove Twist Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 180 ft/min (91.44 cm/sec)
View Details
Mid Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt; Low Profile
Material Conveyed Unit Handling
Maximum Load 79.38 lbs (36 kg)
View Details