Dorner Manufacturing Corp. Cleated Belt

Description
Benefits of 7300 AquaGard Cleated Belt: Quick five-minute belt change for increased uptime Rack and pinion for fast single point belt tensioning 304 stainless steel frame, head and tail plates are polished to a #4 finish V-Groove frame with guided belt ensures accurate tracking Wedge-Lok system for impact protection Streamlined design fits where other conveyors do not Low-profile, single piece frame for quick, easy cleaning Quick-clamp rail for easy mounting of bolt-on accessories A variety of FDA approved belting to meet application needs Rated for high pressure wash down Specifications: Loads up to 60 lbs Belt speeds up to 264 ft/min Belt widths: 1.75″ to 18″ Conveyor lengths: 2′ to 18′ 11 gauge stainless steel roll formed frame Complete stainless steel construction 1.25: diameter drive pulley turns approximately 4.25″ of belt per revolution 1.5″ bottom of frame to top of belt Self-aligning stainless steel sealed bearings with FDA approved solid lubricant Washdown rated gearmotors and controls
Request a Quote Datasheet
Description
Benefits of 7300 AquaGard Cleated Belt: Quick five-minute belt change for increased uptime Rack and pinion for fast single point belt tensioning 304 stainless steel frame, head and tail plates are polished to a #4 finish V-Groove frame with guided belt ensures accurate tracking Wedge-Lok system for impact protection Streamlined design fits where other conveyors do not Low-profile, single piece frame for quick, easy cleaning Quick-clamp rail for easy mounting of bolt-on accessories A variety of FDA approved belting to meet application needs Rated for high pressure wash down Specifications: Loads up to 60 lbs Belt speeds up to 264 ft/min Belt widths: 1.75″ to 18″ Conveyor lengths: 2′ to 18′ 11 gauge stainless steel roll formed frame Complete stainless steel construction 1.25: diameter drive pulley turns approximately 4.25″ of belt per revolution 1.5″ bottom of frame to top of belt Self-aligning stainless steel sealed bearings with FDA approved solid lubricant Washdown rated gearmotors and controls
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cleated Belt -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Cleated Belt
Cleated Belt
Benefits of 7300 AquaGard Cleated Belt: Quick five-minute belt change for increased uptime Rack and pinion for fast single point belt tensioning 304 stainless steel frame, head and tail plates are polished to a #4 finish V-Groove frame with guided belt ensures accurate tracking Wedge-Lok system for impact protection Streamlined design fits where other conveyors do not Low-profile, single piece frame for quick, easy cleaning Quick-clamp rail for easy mounting of bolt-on accessories A variety of FDA approved belting to meet application needs Rated for high pressure wash down Specifications: Loads up to 60 lbs Belt speeds up to 264 ft/min Belt widths: 1.75″ to 18″ Conveyor lengths: 2′ to 18′ 11 gauge stainless steel roll formed frame Complete stainless steel construction 1.25: diameter drive pulley turns approximately 4.25″ of belt per revolution 1.5″ bottom of frame to top of belt Self-aligning stainless steel sealed bearings with FDA approved solid lubricant Washdown rated gearmotors and controls

Benefits of 7300 AquaGard Cleated Belt:

  • Quick five-minute belt change for increased uptime
  • Rack and pinion for fast single point belt tensioning
  • 304 stainless steel frame, head and tail plates are polished to a #4 finish
  • V-Groove frame with guided belt ensures accurate tracking
  • Wedge-Lok system for impact protection
  • Streamlined design fits where other conveyors do not
  • Low-profile, single piece frame for quick, easy cleaning
  • Quick-clamp rail for easy mounting of bolt-on accessories
  • A variety of FDA approved belting to meet application needs
  • Rated for high pressure wash down

Specifications:

  • Loads up to 60 lbs
  • Belt speeds up to 264 ft/min
  • Belt widths: 1.75″ to 18″
  • Conveyor lengths: 2′ to 18′
  • 11 gauge stainless steel roll formed frame
  • Complete stainless steel construction

  • 1.25: diameter drive pulley turns approximately 4.25″ of belt per revolution
  • 1.5″ bottom of frame to top of belt
  • Self-aligning stainless steel sealed bearings with FDA approved solid lubricant
  • Washdown rated gearmotors and controls
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Cleated Belt
Conveyor Type Belt
Unlock Full Specs
to access all available technical data

Similar Products

FL 150 mm Aluminum Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 to 165 ft/min (5.08 to 83.82 cm/sec)
View Details
FlexMove Stainless Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Load Capacity 43.68 lbs/ft (65 g/mm)
Speed 190 ft/min (96.67 cm/sec)
View Details
2700 Medium Duty Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 150 lbs (68.03 kg)
View Details
Straight Modular Cleated Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 750 lbs (340 kg)
View Details