Dorner Manufacturing Corp. Motorized Pulley

Description
Benefits of 7600 Ultimate AquaPruf Motorized Pulley: Specifications Motorized Pulley Widths: 12” to 46” in 2” increments All external components are stainless steel Pulley located in conveyor frame with welded supports Pulley supports have quick locating and removal slot All frame components are a #4 finish Completely sealed components ideal for sanitary applications 50,000 hours of operation between oil changes 96% mechanically efficient Saves up to 30% power consumption over conventional motors Available on all 7400, 7600, & Ultimate Series 230 or 460 Volt 3 Phase VFD variable speed capable Speeds to 270 feet per minute Features/Benefits: 304 stainless steel for durability in tough applications Sealed drum motor is ideal for heavy duty washdown applications Pulley locating supports allow for fast removal and relocating for sanitation No fasteners are used to locate sprockets on motorized pulley Innovative sprocket locating key way allows for fast and effective sanitation Progressive Key Sprocket Retention System* Locates low profile sprockets in place without the use of set-screws or fasteners Eliminates the possibility of fasteners loosening up and falling into the food zone The primary key is easily removed by shifting the main retaining ring then each progressive sprocket and key can be removed for fast effective sanitation When re-installed the sprockets are automatically located for proper mating with the conveyor chain Retention System works for both plastic chain and positive driven urethane belting *Patent Pending
Request a Quote Datasheet
Description
Benefits of 7600 Ultimate AquaPruf Motorized Pulley: Specifications Motorized Pulley Widths: 12” to 46” in 2” increments All external components are stainless steel Pulley located in conveyor frame with welded supports Pulley supports have quick locating and removal slot All frame components are a #4 finish Completely sealed components ideal for sanitary applications 50,000 hours of operation between oil changes 96% mechanically efficient Saves up to 30% power consumption over conventional motors Available on all 7400, 7600, & Ultimate Series 230 or 460 Volt 3 Phase VFD variable speed capable Speeds to 270 feet per minute Features/Benefits: 304 stainless steel for durability in tough applications Sealed drum motor is ideal for heavy duty washdown applications Pulley locating supports allow for fast removal and relocating for sanitation No fasteners are used to locate sprockets on motorized pulley Innovative sprocket locating key way allows for fast and effective sanitation Progressive Key Sprocket Retention System* Locates low profile sprockets in place without the use of set-screws or fasteners Eliminates the possibility of fasteners loosening up and falling into the food zone The primary key is easily removed by shifting the main retaining ring then each progressive sprocket and key can be removed for fast effective sanitation When re-installed the sprockets are automatically located for proper mating with the conveyor chain Retention System works for both plastic chain and positive driven urethane belting *Patent Pending
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Pulley -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Motorized Pulley
Motorized Pulley
Benefits of 7600 Ultimate AquaPruf Motorized Pulley: Specifications Motorized Pulley Widths: 12” to 46” in 2” increments All external components are stainless steel Pulley located in conveyor frame with welded supports Pulley supports have quick locating and removal slot All frame components are a #4 finish Completely sealed components ideal for sanitary applications 50,000 hours of operation between oil changes 96% mechanically efficient Saves up to 30% power consumption over conventional motors Available on all 7400, 7600, & Ultimate Series 230 or 460 Volt 3 Phase VFD variable speed capable Speeds to 270 feet per minute Features/Benefits: 304 stainless steel for durability in tough applications Sealed drum motor is ideal for heavy duty washdown applications Pulley locating supports allow for fast removal and relocating for sanitation No fasteners are used to locate sprockets on motorized pulley Innovative sprocket locating key way allows for fast and effective sanitation Progressive Key Sprocket Retention System* Locates low profile sprockets in place without the use of set-screws or fasteners Eliminates the possibility of fasteners loosening up and falling into the food zone The primary key is easily removed by shifting the main retaining ring then each progressive sprocket and key can be removed for fast effective sanitation When re-installed the sprockets are automatically located for proper mating with the conveyor chain Retention System works for both plastic chain and positive driven urethane belting *Patent Pending

Benefits of 7600 Ultimate AquaPruf Motorized Pulley:


Specifications

  • Motorized Pulley Widths: 12” to 46” in 2” increments
  • All external components are stainless steel
  • Pulley located in conveyor frame with welded supports
  • Pulley supports have quick locating and removal slot
  • All frame components are a #4 finish
  • Completely sealed components ideal for sanitary applications
  • 50,000 hours of operation between oil changes
  • 96% mechanically efficient
  • Saves up to 30% power consumption over conventional motors
  • Available on all 7400, 7600, & Ultimate Series
  • 230 or 460 Volt 3 Phase
  • VFD variable speed capable
  • Speeds to 270 feet per minute

Features/Benefits:

  • 304 stainless steel for durability in tough applications
  • Sealed drum motor is ideal for heavy duty washdown applications
  • Pulley locating supports allow for fast removal and relocating for sanitation
  • No fasteners are used to locate sprockets on motorized pulley
  • Innovative sprocket locating key way allows for fast and effective sanitation

Progressive Key Sprocket Retention System*

  • Locates low profile sprockets in place without the use of set-screws or fasteners
  • Eliminates the possibility of fasteners loosening up and falling into the food zone
  • The primary key is easily removed by shifting the main retaining ring then each progressive sprocket and key can be removed for fast effective sanitation
  • When re-installed the sprockets are automatically located for proper mating with the conveyor chain
  • Retention System works for both plastic chain and positive driven urethane belting
  • *Patent Pending
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Motorized Pulley
Material Conveyed Unit Handling
Unlock Full Specs
to access all available technical data

Similar Products

Pallets -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
Maximum Load 251 lbs (114 kg)
View Details
iDrive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt; Low Profile
Material Conveyed Unit Handling
View Details
AquaGard GT Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 699 lbs (317 kg)
Speed 222 ft/min (113 cm/sec)
View Details
Center Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 1003 lbs (455 kg)
View Details