Bobcat Company VersaHandler Telescopic Tool Carrier V417

Description
The V417 features the exclusive Bob-Tach attachment mounting system, meaning select attachments for large-frame skid-steer loaders (S220-S330), compact track loaders (T250-T320) and all-wheel steer loaders (A300) are approved for use with the V417. If you already own a large-frame loader and are interested in a telescopic tool carrier, the V417 is the perfect fit. Combining features of the skid-steer loader and VersaHandler give you the best of both worlds -- the advantage of using a variety of attachments on a telescoping boom that has a higher capacity, extended reach and greater lift height. This machine's two-stage boom can lift more than 4,400 pounds, and its narrow frame and compact size (just 6 feet wide and 6.5 feet tall) makes it easy to enter limited access areas. This telescopic tool carrier is well-suited for building sites, farming operations, landscaping projects and rental companies. A contractor can easily and quickly go from pick-and-place tasks to other jobsite duties using the standard-equipped Bob-Tach system, such as attaching an angle broom to sweep away dirt and debris, or a bucket for grading and backfilling.
Description
The V417 features the exclusive Bob-Tach attachment mounting system, meaning select attachments for large-frame skid-steer loaders (S220-S330), compact track loaders (T250-T320) and all-wheel steer loaders (A300) are approved for use with the V417. If you already own a large-frame loader and are interested in a telescopic tool carrier, the V417 is the perfect fit. Combining features of the skid-steer loader and VersaHandler give you the best of both worlds -- the advantage of using a variety of attachments on a telescoping boom that has a higher capacity, extended reach and greater lift height. This machine's two-stage boom can lift more than 4,400 pounds, and its narrow frame and compact size (just 6 feet wide and 6.5 feet tall) makes it easy to enter limited access areas. This telescopic tool carrier is well-suited for building sites, farming operations, landscaping projects and rental companies. A contractor can easily and quickly go from pick-and-place tasks to other jobsite duties using the standard-equipped Bob-Tach system, such as attaching an angle broom to sweep away dirt and debris, or a bucket for grading and backfilling.

Suppliers

Company
Product
Description
Supplier Links
VersaHandler Telescopic Tool Carrier - V417 - Bobcat Company
West Fargo, ND, USA
VersaHandler Telescopic Tool Carrier
V417
VersaHandler Telescopic Tool Carrier V417
The V417 features the exclusive Bob-Tach attachment mounting system, meaning select attachments for large-frame skid-steer loaders (S220-S330), compact track loaders (T250-T320) and all-wheel steer loaders (A300) are approved for use with the V417. If you already own a large-frame loader and are interested in a telescopic tool carrier, the V417 is the perfect fit. Combining features of the skid-steer loader and VersaHandler give you the best of both worlds -- the advantage of using a variety of attachments on a telescoping boom that has a higher capacity, extended reach and greater lift height. This machine's two-stage boom can lift more than 4,400 pounds, and its narrow frame and compact size (just 6 feet wide and 6.5 feet tall) makes it easy to enter limited access areas. This telescopic tool carrier is well-suited for building sites, farming operations, landscaping projects and rental companies. A contractor can easily and quickly go from pick-and-place tasks to other jobsite duties using the standard-equipped Bob-Tach system, such as attaching an angle broom to sweep away dirt and debris, or a bucket for grading and backfilling.

The V417 features the exclusive Bob-Tach attachment mounting system, meaning select attachments for large-frame skid-steer loaders (S220-S330), compact track loaders (T250-T320) and all-wheel steer loaders (A300) are approved for use with the V417. If you already own a large-frame loader and are interested in a telescopic tool carrier, the V417 is the perfect fit. Combining features of the skid-steer loader and VersaHandler give you the best of both worlds -- the advantage of using a variety of attachments on a telescoping boom that has a higher capacity, extended reach and greater lift height.
This machine's two-stage boom can lift more than 4,400 pounds, and its narrow frame and compact size (just 6 feet wide and 6.5 feet tall) makes it easy to enter limited access areas. This telescopic tool carrier is well-suited for building sites, farming operations, landscaping projects and rental companies. A contractor can easily and quickly go from pick-and-place tasks to other jobsite duties using the standard-equipped Bob-Tach system, such as attaching an angle broom to sweep away dirt and debris, or a bucket for grading and backfilling.

Supplier's Site

Technical Specifications

  Bobcat Company
Product Category Earth Moving and Landscaping Machines
Product Number V417
Product Name VersaHandler Telescopic Tool Carrier
Type Wheel Loader
Unlock Full Specs
to access all available technical data

Similar Products

 - 319D L/319D LN Hydraulic Excavator - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Crawler Excavator
Operating Weight 43872 lbs (19897 kg)
Maximum Speed 3 miles/hr (1.34 m/sec)
View Details
Crawler Excavators -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Crawler Excavator
Horsepower 105 to 512 HP
Operating Weight 26800 to 142800 lbs (12154 to 64762 kg)
View Details
Wheeled Excavators -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Wheeled Excavator
Horsepower 169 HP
Operating Weight 37715 to 50265 lbs (17104 to 22796 kg)
View Details
Utility Vehicle - 3450 - Bobcat Company
Specs
Type Utility Vehicle
Horsepower 24.8 HP
Load Capacity 1100 lbs (499 kg)
View Details