Doosan Infracore Construction Equipment America Doosan DX63-3 Crawler Excavator

Description
With remarkable over-the-side lifting performance, the conventional tail swing Doosan DX63-3 crawler excavator can take on many difficult jobs. Excellent slew performance makes it an ideal machine for working on slopes. At the core of the machine is a smooth, refined hydraulic system that gives you ultimate control. Selectable auxiliary flow rates and the detent (continuous flow) mode allow for more precise attachment performance. The comfortable joystick controls reduce hand fatigue and include two way auxiliary hydraulic control. Offset boom swing improves machine versatility allowing you dig in line with the tracks. The DX63-3 comes standard with Auto-Shift travel, which shifts the excavator out of high range or low range automatically. Auto-Shift increases travel performance on demand, allowing operators to focus on the direction and speed. Inside the cab, a multi-language deluxe color panel displays fuel level, coolant temperature, day/time, throttle position and engine rpm. Operators can select auxiliary hydraulic flow modes and rates from the panel. For increased security, an integrated password protection system may be used to help prevent theft. Other cab features include multiple storage locations and a 12-volt power supply to keep your cell phone charged throughout the workday.
Datasheet
Description
With remarkable over-the-side lifting performance, the conventional tail swing Doosan DX63-3 crawler excavator can take on many difficult jobs. Excellent slew performance makes it an ideal machine for working on slopes. At the core of the machine is a smooth, refined hydraulic system that gives you ultimate control. Selectable auxiliary flow rates and the detent (continuous flow) mode allow for more precise attachment performance. The comfortable joystick controls reduce hand fatigue and include two way auxiliary hydraulic control. Offset boom swing improves machine versatility allowing you dig in line with the tracks. The DX63-3 comes standard with Auto-Shift travel, which shifts the excavator out of high range or low range automatically. Auto-Shift increases travel performance on demand, allowing operators to focus on the direction and speed. Inside the cab, a multi-language deluxe color panel displays fuel level, coolant temperature, day/time, throttle position and engine rpm. Operators can select auxiliary hydraulic flow modes and rates from the panel. For increased security, an integrated password protection system may be used to help prevent theft. Other cab features include multiple storage locations and a 12-volt power supply to keep your cell phone charged throughout the workday.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Doosan DX63-3 Crawler Excavator -  - Doosan Infracore Construction Equipment America
West Fargo, ND, USA
Doosan DX63-3 Crawler Excavator
Doosan DX63-3 Crawler Excavator
With remarkable over-the-side lifting performance, the conventional tail swing Doosan DX63-3 crawler excavator can take on many difficult jobs. Excellent slew performance makes it an ideal machine for working on slopes. At the core of the machine is a smooth, refined hydraulic system that gives you ultimate control. Selectable auxiliary flow rates and the detent (continuous flow) mode allow for more precise attachment performance. The comfortable joystick controls reduce hand fatigue and include two way auxiliary hydraulic control. Offset boom swing improves machine versatility allowing you dig in line with the tracks. The DX63-3 comes standard with Auto-Shift travel, which shifts the excavator out of high range or low range automatically. Auto-Shift increases travel performance on demand, allowing operators to focus on the direction and speed. Inside the cab, a multi-language deluxe color panel displays fuel level, coolant temperature, day/time, throttle position and engine rpm. Operators can select auxiliary hydraulic flow modes and rates from the panel. For increased security, an integrated password protection system may be used to help prevent theft. Other cab features include multiple storage locations and a 12-volt power supply to keep your cell phone charged throughout the workday.

With remarkable over-the-side lifting performance, the conventional tail swing Doosan DX63-3 crawler excavator can take on many difficult jobs.

Excellent slew performance makes it an ideal machine for working on slopes. At the core of the machine is a smooth, refined hydraulic system that gives you ultimate control.

Selectable auxiliary flow rates and the detent (continuous flow) mode allow for more precise attachment performance. The comfortable joystick controls reduce hand fatigue and include two way auxiliary hydraulic control. Offset boom swing improves machine versatility allowing you dig in line with the tracks.

The DX63-3 comes standard with Auto-Shift travel, which shifts the excavator out of high range or low range automatically. Auto-Shift increases travel performance on demand, allowing operators to focus on the direction and speed.

Inside the cab, a multi-language deluxe color panel displays fuel level, coolant temperature, day/time, throttle position and engine rpm. Operators can select auxiliary hydraulic flow modes and rates from the panel. For increased security, an integrated password protection system may be used to help prevent theft.

Other cab features include multiple storage locations and a 12-volt power supply to keep your cell phone charged throughout the workday.

Supplier's Site Datasheet

Technical Specifications

  Doosan Infracore Construction Equipment America
Product Category Earth Moving and Landscaping Machines
Product Name Doosan DX63-3 Crawler Excavator
Type Crawler Excavator
Unlock Full Specs
to access all available technical data

Similar Products

Mini Excavators - 304E2 CR - Caterpillar Machines
Caterpillar Machines
Specs
Type Crawler Excavator
Horsepower 40.2 HP
Operating Weight 8564 to 8906 lbs (3884 to 4039 kg)
View Details
Articulated and All Wheel Steer Loaders - WL Series - Wacker Neuson SE
Specs
Type Wheel Loader
Horsepower 33 to 102 HP
View Details
Conventional Tail Swing Compact Excavator - E42 - Bobcat Company
Specs
Type Crawler Excavator
Horsepower 42.7 HP
Load Capacity 4180 to 4603 lbs (1896 to 2088 kg)
View Details
Gallmac Multipurpose Machines - TG14 - Tesmec USA, Inc.
Specs
Type Wheeled Excavator; Multipurpose Machine
Horsepower 100 HP
Load Capacity 1984 to 7056 lbs (900 to 3200 kg)
View Details