Doosan Infracore Construction Equipment America Doosan DX225LL Log Loader

Description
Improved production Premium comfort Excellent reliability Reduced maintenance The Doosan DX225LL log loader is ready for your toughest forestry challenges with a heavy-duty undercarriage and upper structure. Designed specifically for forestry applications, the DX225LL is equipped with a high-walker undercarriage design. Tracks feature heavy-duty links with double grouser shoes and full-length track guiding guards. The DX225LL has heavy-duty top rollers with special clean-out brackets. The protection extends to the upper structure. Standard features include mainframe reinforcement, full under-house plate guarding, integral catwalks, heavy-duty side doors with guarding over the hydraulic pump and cooling system doors, and undercarriage guarding. The cab features a 4-foot riser with guarding and hydraulic tilt for transport. Balancing power and efficient combustion, the DX225LL has a high-pressure common rail direct fuel injection system and four valves per cylinder. The Electronic Power Optimizing System (EPOS) links the hydraulic system and engine control for productivity while minimizing fuel consumption. Choose from Standard Mode for optimized fuel consumption and general working conditions, Power Mode for faster cycle times and heavy duty work requirements or Economy mode for reduced fuel consumption in reduced demand applications. Save fuel with auto-idle, and be more productive with precisely controlled hydraulic flow rates. The DX225LL has the easy maintenance and reliability you expect from Doosan. Increase uptime and productivity with several features including: Centralized grease points Wide side access doors for cleaning the cooling system Boom pivot bushings with greasing intervals of 250 hours Large-capacity engine air precleaner that removes more than 99 percent of airborne particles and extends filter cartridge service life. Remain comfortable in the all-weather steel cab. Joystick controls adjust up and down based on operator preference. Easy-to-operate joystick controls facilitate precise machine movements. In addition, the sound-suppressed cab keeps machine noise low to reduce operator fatigue.
Datasheet
Description
Improved production Premium comfort Excellent reliability Reduced maintenance The Doosan DX225LL log loader is ready for your toughest forestry challenges with a heavy-duty undercarriage and upper structure. Designed specifically for forestry applications, the DX225LL is equipped with a high-walker undercarriage design. Tracks feature heavy-duty links with double grouser shoes and full-length track guiding guards. The DX225LL has heavy-duty top rollers with special clean-out brackets. The protection extends to the upper structure. Standard features include mainframe reinforcement, full under-house plate guarding, integral catwalks, heavy-duty side doors with guarding over the hydraulic pump and cooling system doors, and undercarriage guarding. The cab features a 4-foot riser with guarding and hydraulic tilt for transport. Balancing power and efficient combustion, the DX225LL has a high-pressure common rail direct fuel injection system and four valves per cylinder. The Electronic Power Optimizing System (EPOS) links the hydraulic system and engine control for productivity while minimizing fuel consumption. Choose from Standard Mode for optimized fuel consumption and general working conditions, Power Mode for faster cycle times and heavy duty work requirements or Economy mode for reduced fuel consumption in reduced demand applications. Save fuel with auto-idle, and be more productive with precisely controlled hydraulic flow rates. The DX225LL has the easy maintenance and reliability you expect from Doosan. Increase uptime and productivity with several features including: Centralized grease points Wide side access doors for cleaning the cooling system Boom pivot bushings with greasing intervals of 250 hours Large-capacity engine air precleaner that removes more than 99 percent of airborne particles and extends filter cartridge service life. Remain comfortable in the all-weather steel cab. Joystick controls adjust up and down based on operator preference. Easy-to-operate joystick controls facilitate precise machine movements. In addition, the sound-suppressed cab keeps machine noise low to reduce operator fatigue.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Doosan DX225LL Log Loader -  - Doosan Infracore Construction Equipment America
West Fargo, ND, USA
Doosan DX225LL Log Loader
Doosan DX225LL Log Loader
Improved production Premium comfort Excellent reliability Reduced maintenance The Doosan DX225LL log loader is ready for your toughest forestry challenges with a heavy-duty undercarriage and upper structure. Designed specifically for forestry applications, the DX225LL is equipped with a high-walker undercarriage design. Tracks feature heavy-duty links with double grouser shoes and full-length track guiding guards. The DX225LL has heavy-duty top rollers with special clean-out brackets. The protection extends to the upper structure. Standard features include mainframe reinforcement, full under-house plate guarding, integral catwalks, heavy-duty side doors with guarding over the hydraulic pump and cooling system doors, and undercarriage guarding. The cab features a 4-foot riser with guarding and hydraulic tilt for transport. Balancing power and efficient combustion, the DX225LL has a high-pressure common rail direct fuel injection system and four valves per cylinder. The Electronic Power Optimizing System (EPOS) links the hydraulic system and engine control for productivity while minimizing fuel consumption. Choose from Standard Mode for optimized fuel consumption and general working conditions, Power Mode for faster cycle times and heavy duty work requirements or Economy mode for reduced fuel consumption in reduced demand applications. Save fuel with auto-idle, and be more productive with precisely controlled hydraulic flow rates. The DX225LL has the easy maintenance and reliability you expect from Doosan. Increase uptime and productivity with several features including: Centralized grease points Wide side access doors for cleaning the cooling system Boom pivot bushings with greasing intervals of 250 hours Large-capacity engine air precleaner that removes more than 99 percent of airborne particles and extends filter cartridge service life. Remain comfortable in the all-weather steel cab. Joystick controls adjust up and down based on operator preference. Easy-to-operate joystick controls facilitate precise machine movements. In addition, the sound-suppressed cab keeps machine noise low to reduce operator fatigue.
  • Improved production
  • Premium comfort
  • Excellent reliability
  • Reduced maintenance

The Doosan DX225LL log loader is ready for your toughest forestry challenges with a heavy-duty undercarriage and upper structure.

Designed specifically for forestry applications, the DX225LL is equipped with a high-walker undercarriage design. Tracks feature heavy-duty links with double grouser shoes and full-length track guiding guards. The DX225LL has heavy-duty top rollers with special clean-out brackets.

The protection extends to the upper structure. Standard features include mainframe reinforcement, full under-house plate guarding, integral catwalks, heavy-duty side doors with guarding over the hydraulic pump and cooling system doors, and undercarriage guarding. The cab features a 4-foot riser with guarding and hydraulic tilt for transport.

Balancing power and efficient combustion, the DX225LL has a high-pressure common rail direct fuel injection system and four valves per cylinder.

The Electronic Power Optimizing System (EPOS) links the hydraulic system and engine control for productivity while minimizing fuel consumption.

Choose from Standard Mode for optimized fuel consumption and general working conditions, Power Mode for faster cycle times and heavy duty work requirements or Economy mode for reduced fuel consumption in reduced demand applications. Save fuel with auto-idle, and be more productive with precisely controlled hydraulic flow rates.

The DX225LL has the easy maintenance and reliability you expect from Doosan. Increase uptime and productivity with several features including:

  • Centralized grease points
  • Wide side access doors for cleaning the cooling system
  • Boom pivot bushings with greasing intervals of 250 hours
  • Large-capacity engine air precleaner that removes more than 99 percent of airborne particles and extends filter cartridge service life.

Remain comfortable in the all-weather steel cab. Joystick controls adjust up and down based on operator preference.

Easy-to-operate joystick controls facilitate precise machine movements. In addition, the sound-suppressed cab keeps machine noise low to reduce operator fatigue.

Supplier's Site Datasheet

Technical Specifications

  Doosan Infracore Construction Equipment America
Product Category Earth Moving and Landscaping Machines
Product Name Doosan DX225LL Log Loader
Type Log Loader
Unlock Full Specs
to access all available technical data

Similar Products

Doosan DX140LCR-3 Crawler Excavator -  - Doosan Infracore Construction Equipment America
Doosan Infracore Construction Equipment America
Specs
Type Crawler Excavator
Horsepower 102 HP
Operating Weight 33510 lbs (15197 kg)
View Details
 - D10T Track-Type Tractor - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Track Dozer
Operating Weight 146499 lbs (66439 kg)
View Details
Telescopic Wheel Loaders -  - Wacker Neuson SE
Specs
Type Wheel Loader
Horsepower 60.3 to 100 HP
Load Capacity 3814 to 7434 lbs (1730 to 3371 kg)
View Details
Compact Wheel Loaders - 910K - Caterpillar Machines
Caterpillar Machines
Specs
Type Wheel Loader
Horsepower 93 HP
Operating Weight 15714 lbs (7127 kg)
View Details