Dontech Incorporated Transparent Conductive Films VCF Series™

Description
Dontech manufactures a variety of transparent conductive coatings for EMI shielding, optical scanners, and transparent heater applications. Transparent conductive oxides such as indium tin oxide (ITO) and metals such as gold or silver are deposited via DC magnetron sputtering or ion enhanced e-beam evaporation on to rigid optical substrates such as glass, acrylic, polycarbonate and ADC. Those coatings are also available on flexible films such as PET (polyethylene terephthalate) under Dontech's VCF Series™ Transparent Conductive Films product family. Dontech VCF Series™ films are made in a wide range of resistivities and are ideal for low cost solutions, including optical EMI/RFI shielding of electronic displays and enclosures used in medical, military and industrial applications. VCF Series™ product features are as follows: • Transparent conductive coatings (single or multi-layer) on PET (polyester) based films; high visible light transmission (> 80%) with low photopic reflection • Effective EMI/RFI shielding for electronic displays, touch screens, enclosures • Reduced IR transmission for solar loading protection of displays • Variety of product configurations available including rolls, sheets, and cut-to-size • Optical pressure-sensitive adhesive (PSA) can be applied to the uncoated film surface • Conductive coatings can be deposited over hard coatings (e.g., antiglare or gloss) or directly on PET • Protective maskings can be applied to front and/or rear surfaces
Description
Dontech manufactures a variety of transparent conductive coatings for EMI shielding, optical scanners, and transparent heater applications. Transparent conductive oxides such as indium tin oxide (ITO) and metals such as gold or silver are deposited via DC magnetron sputtering or ion enhanced e-beam evaporation on to rigid optical substrates such as glass, acrylic, polycarbonate and ADC. Those coatings are also available on flexible films such as PET (polyethylene terephthalate) under Dontech's VCF Series™ Transparent Conductive Films product family. Dontech VCF Series™ films are made in a wide range of resistivities and are ideal for low cost solutions, including optical EMI/RFI shielding of electronic displays and enclosures used in medical, military and industrial applications. VCF Series™ product features are as follows: • Transparent conductive coatings (single or multi-layer) on PET (polyester) based films; high visible light transmission (> 80%) with low photopic reflection • Effective EMI/RFI shielding for electronic displays, touch screens, enclosures • Reduced IR transmission for solar loading protection of displays • Variety of product configurations available including rolls, sheets, and cut-to-size • Optical pressure-sensitive adhesive (PSA) can be applied to the uncoated film surface • Conductive coatings can be deposited over hard coatings (e.g., antiglare or gloss) or directly on PET • Protective maskings can be applied to front and/or rear surfaces

Suppliers

Company
Product
Description
Supplier Links
Doylestown, PA, USA
Transparent Conductive Films
VCF Series™
Transparent Conductive Films VCF Series™
Dontech manufactures a variety of transparent conductive coatings for EMI shielding, optical scanners, and transparent heater applications. Transparent conductive oxides such as indium tin oxide (ITO) and metals such as gold or silver are deposited via DC magnetron sputtering or ion enhanced e-beam evaporation on to rigid optical substrates such as glass, acrylic, polycarbonate and ADC. Those coatings are also available on flexible films such as PET (polyethylene terephthalate) under Dontech's VCF Series™ Transparent Conductive Films product family. Dontech VCF Series™ films are made in a wide range of resistivities and are ideal for low cost solutions, including optical EMI/RFI shielding of electronic displays and enclosures used in medical, military and industrial applications. VCF Series™ product features are as follows: • Transparent conductive coatings (single or multi-layer) on PET (polyester) based films; high visible light transmission (> 80%) with low photopic reflection • Effective EMI/RFI shielding for electronic displays, touch screens, enclosures • Reduced IR transmission for solar loading protection of displays • Variety of product configurations available including rolls, sheets, and cut-to-size • Optical pressure-sensitive adhesive (PSA) can be applied to the uncoated film surface • Conductive coatings can be deposited over hard coatings (e.g., antiglare or gloss) or directly on PET • Protective maskings can be applied to front and/or rear surfaces

Dontech manufactures a variety of transparent conductive coatings for EMI shielding, optical scanners, and transparent heater applications. Transparent conductive oxides such as indium tin oxide (ITO) and metals such as gold or silver are deposited via DC magnetron sputtering or ion enhanced e-beam evaporation on to rigid optical substrates such as glass, acrylic, polycarbonate and ADC.

Those coatings are also available on flexible films such as PET (polyethylene terephthalate) under Dontech's VCF Series™ Transparent Conductive Films product family. Dontech VCF Series™ films are made in a wide range of resistivities and are ideal for low cost solutions, including optical EMI/RFI shielding of electronic displays and enclosures used in medical, military and industrial applications.

VCF Series™ product features are as follows:

•Transparent conductive coatings (single or multi-layer) on PET (polyester) based films; high visible light transmission (> 80%) with low photopic reflection
•Effective EMI/RFI shielding for electronic displays, touch screens, enclosures
•Reduced IR transmission for solar loading protection of displays
•Variety of product configurations available including rolls, sheets, and cut-to-size
•Optical pressure-sensitive adhesive (PSA) can be applied to the uncoated film surface
•Conductive coatings can be deposited over hard coatings (e.g., antiglare or gloss) or directly on PET
•Protective maskings can be applied to front and/or rear surfaces
Supplier's Site

Technical Specifications

  Dontech Incorporated
Product Category Display Filters and Films
Product Number VCF Series™
Product Name Transparent Conductive Films
Unlock Full Specs
to access all available technical data

Similar Products

 - 588724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Enhancement / Features Anti-Reflection / Anti-Glare
Color Red
Width 8.66 inches (220 mm)
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Enhancement / Features Hard Coat / Thin Film; Transparent
Materials ETFE; Plastic / Polymer
Thickness 0.0012 to 0.0039 inches (0.0300 to 0.1000 mm)
View Details
Zebra TC73 & TC78 Tempered Glass Protector by AGOZ - TMP-ZBR-73_ZBR-GBSC - AgozTech LLC
Specs
Enhancement / Features Abrasion / Scratch Resistant; Transparent
Materials Tempered Glass
View Details