Dontech Incorporated AMF™ Series Antimicrobial Films

Description
Dontech antimicrobial coatings are designed for touch screens, membrane switches, and optical overlays used in electronic display applications. To minimize microbial growth, Dontech’s AMF Series films contain slow release silver ions that inhibit the growth of many common bacteria, molds and fungi. The high optical transparency and durability of the AMF films make them ideal for protecting electronic displays and overlays used in medical, food processing, ATM and kiosk applications. The silver-based antimicrobial coating is non-hazardous, and mechanically, chemically and thermally stable. Dontech’s AMF Series films provide the following performance enhancements: Interrupt cellular metabolism Prevent cellular reproduction Protect against a variety of bacteria and mold Decrease microbial growth by 99.99% Effective against surface propagation due to contact Controlled release mechanism utilizing active silver zeolite carrier Good optical transmission and mechanical durability
Description
Dontech antimicrobial coatings are designed for touch screens, membrane switches, and optical overlays used in electronic display applications. To minimize microbial growth, Dontech’s AMF Series films contain slow release silver ions that inhibit the growth of many common bacteria, molds and fungi. The high optical transparency and durability of the AMF films make them ideal for protecting electronic displays and overlays used in medical, food processing, ATM and kiosk applications. The silver-based antimicrobial coating is non-hazardous, and mechanically, chemically and thermally stable. Dontech’s AMF Series films provide the following performance enhancements: Interrupt cellular metabolism Prevent cellular reproduction Protect against a variety of bacteria and mold Decrease microbial growth by 99.99% Effective against surface propagation due to contact Controlled release mechanism utilizing active silver zeolite carrier Good optical transmission and mechanical durability

Suppliers

Company
Product
Description
Supplier Links
Dontech antimicrobial coatings are designed for touch screens, membrane switches, and optical overlays used in electronic display applications. To minimize microbial growth, Dontech’s AMF Series films contain slow release silver ions that inhibit the growth of many common bacteria, molds and fungi. The high optical transparency and durability of the AMF films make them ideal for protecting electronic displays and overlays used in medical, food processing, ATM and kiosk applications. The silver-based antimicrobial coating is non-hazardous, and mechanically, chemically and thermally stable. Dontech’s AMF Series films provide the following performance enhancements: Interrupt cellular metabolism Prevent cellular reproduction Protect against a variety of bacteria and mold Decrease microbial growth by 99.99% Effective against surface propagation due to contact Controlled release mechanism utilizing active silver zeolite carrier Good optical transmission and mechanical durability

Dontech antimicrobial coatings are designed for touch screens, membrane switches, and optical overlays used in electronic display applications. To minimize microbial growth, Dontech’s AMF Series films contain slow release silver ions that inhibit the growth of many common bacteria, molds and fungi. The high optical transparency and durability of the AMF films make them ideal for protecting electronic displays and overlays used in medical, food processing, ATM and kiosk applications.

The silver-based antimicrobial coating is non-hazardous, and mechanically, chemically and thermally stable. Dontech’s AMF Series films provide the following performance enhancements:

  • Interrupt cellular metabolism
  • Prevent cellular reproduction
  • Protect against a variety of bacteria and mold
  • Decrease microbial growth by 99.99%
  • Effective against surface propagation due to contact
  • Controlled release mechanism utilizing active silver zeolite carrier
  • Good optical transmission and mechanical durability
Supplier's Site

Technical Specifications

  Dontech Incorporated
Product Category Display Filters and Films
Product Number AMF™ Series Antimicrobial Films
Unlock Full Specs
to access all available technical data

Similar Products

 - 588724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Enhancement / Features Anti-Reflection / Anti-Glare
Color Red
Width 8.66 inches (220 mm)
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Enhancement / Features Hard Coat / Thin Film; Transparent
Materials ETFE; Plastic / Polymer
Thickness 0.0012 to 0.0039 inches (0.0300 to 0.1000 mm)
View Details
Zebra TC7X Tempered Glass Screen Protector by AGOZ - TMP-ZBR-7x_ZBR-GBSC - AgozTech LLC
Specs
Enhancement / Features Abrasion / Scratch Resistant; Transparent
Materials Tempered Glass
View Details