Downflo® Oval Collectors
The Donaldson Downflo Oval dust collector provides a 25% increase in airflow capacity, improved airflow path and 29% increase in pulse cleaning pressure in a compact, high-efficiency collector using unique, oval-shaped filters. There are 23 Downflo Oval 1 models ranging from DFO 2-8 to DFO 4-128, including DFO 1-1, DFO 2-2, and DFO 3-3, which are self-contained, “plug and play” type units.
| Donaldson Torit – Donaldson Company, Inc. | |
|---|---|
| Product Category | Dust Collectors and Dust Collector Filters |
| Product Number | DFO 2-12 |
| Product Name | Downflo® Oval Dust Collector |
| Collector Type | Stationary Unit |
| Applications | Abrasives; FinePowders |
| Features | HEPA/ULPA (optional feature) |
| Process | Dry Type |