Dixon Automatic Tool, Inc. AC Handheld Screwdriver SK-9140LF/B/A

Description
The SK-9140LF/B/A is a light, ergonomically designed lever unit best used with medium to high torque range applications. The unit features a higher 1000 rpm speed. Since this is a fully automatic tool, the motor will shut off when the clutch disengages. This unit uses a 6.35mm (1/4") hex power drive bit (designated by the /B in the model number). The unit has a North American 3-prong 120 volt AC plug (designated by the /A in the model number). Torque control may be achieved by turning the torque-adjusting-rin g on the end of the tool. The torque setting can be made tamper proof by covering the torque-adjusting-rin g with the optional torque-fixing-ring.
Datasheet
Description
The SK-9140LF/B/A is a light, ergonomically designed lever unit best used with medium to high torque range applications. The unit features a higher 1000 rpm speed. Since this is a fully automatic tool, the motor will shut off when the clutch disengages. This unit uses a 6.35mm (1/4") hex power drive bit (designated by the /B in the model number). The unit has a North American 3-prong 120 volt AC plug (designated by the /A in the model number). Torque control may be achieved by turning the torque-adjusting-rin g on the end of the tool. The torque setting can be made tamper proof by covering the torque-adjusting-rin g with the optional torque-fixing-ring.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Handheld Screwdriver - SK-9140LF/B/A - Dixon Automatic Tool, Inc.
Rockford, IL, USA
AC Handheld Screwdriver
SK-9140LF/B/A
AC Handheld Screwdriver SK-9140LF/B/A
The SK-9140LF/B/A is a light, ergonomically designed lever unit best used with medium to high torque range applications. The unit features a higher 1000 rpm speed. Since this is a fully automatic tool, the motor will shut off when the clutch disengages. This unit uses a 6.35mm (1/4") hex power drive bit (designated by the /B in the model number). The unit has a North American 3-prong 120 volt AC plug (designated by the /A in the model number). Torque control may be achieved by turning the torque-adjusting-rin g on the end of the tool. The torque setting can be made tamper proof by covering the torque-adjusting-rin g with the optional torque-fixing-ring.

The SK-9140LF/B/A is a light, ergonomically designed lever unit best used with medium to high torque range applications. The unit features a higher 1000 rpm speed. Since this is a fully automatic tool, the motor will shut off when the clutch disengages. This unit uses a 6.35mm (1/4") hex power drive bit (designated by the /B in the model number). The unit has a North American 3-prong 120 volt AC plug (designated by the /A in the model number). Torque control may be achieved by turning the torque-adjusting-ring on the end of the tool. The torque setting can be made tamper proof by covering the torque-adjusting-ring with the optional torque-fixing-ring.

Supplier's Site Datasheet

Technical Specifications

  Dixon Automatic Tool, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number SK-9140LF/B/A
Product Name AC Handheld Screwdriver
Drive Style Electric; Torque Controlled
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip (optional feature)
Head Style In-line; Right-Angle (optional feature)
Actuation Lever (optional feature); Push-to-Start (optional feature)
Torque Range 0.7333 to 2.2 Ft-lbs (0.9944 to 2.98 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Screwdriver with Screwfeeder - VLB-900M Mini Jaw - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Electric Screwdrivers - 2780460 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
 - 2602 - Standard Pneumatic & Electric Tool Company
Standard Pneumatic & Electric Tool Company
View Details