Dixon Automatic Tool, Inc. AC Handheld Screwdriver SK-3180LF/B/A

Description
The SK-3180LF/B/A is a light, ergonomically designed lever unit best used with light to medium torque range applications. The unit features a higher 2000 rpm speed. Since this is a fully automatic tool, the motor will shut off when the clutch disengages. This unit uses a 6.35mm (1/4") hex power drive bit (designated by the /B in the model number). The unit has a North American 3-prong 120 volt AC plug (designated by the /A in the model number). Torque control may be achieved by turning the torque-adjusting-rin g on the end of the tool. The torque setting can be made tamper proof by covering the torque-adjusting-rin g with the optional torque-fixing-ring. Enhanced use, in confined spaces, may be achieved with the 90 Degree Attachment accessory.
Datasheet
Description
The SK-3180LF/B/A is a light, ergonomically designed lever unit best used with light to medium torque range applications. The unit features a higher 2000 rpm speed. Since this is a fully automatic tool, the motor will shut off when the clutch disengages. This unit uses a 6.35mm (1/4") hex power drive bit (designated by the /B in the model number). The unit has a North American 3-prong 120 volt AC plug (designated by the /A in the model number). Torque control may be achieved by turning the torque-adjusting-rin g on the end of the tool. The torque setting can be made tamper proof by covering the torque-adjusting-rin g with the optional torque-fixing-ring. Enhanced use, in confined spaces, may be achieved with the 90 Degree Attachment accessory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Handheld Screwdriver - SK-3180LF/B/A - Dixon Automatic Tool, Inc.
Rockford, IL, USA
AC Handheld Screwdriver
SK-3180LF/B/A
AC Handheld Screwdriver SK-3180LF/B/A
The SK-3180LF/B/A is a light, ergonomically designed lever unit best used with light to medium torque range applications. The unit features a higher 2000 rpm speed. Since this is a fully automatic tool, the motor will shut off when the clutch disengages. This unit uses a 6.35mm (1/4") hex power drive bit (designated by the /B in the model number). The unit has a North American 3-prong 120 volt AC plug (designated by the /A in the model number). Torque control may be achieved by turning the torque-adjusting-rin g on the end of the tool. The torque setting can be made tamper proof by covering the torque-adjusting-rin g with the optional torque-fixing-ring. Enhanced use, in confined spaces, may be achieved with the 90 Degree Attachment accessory.

The SK-3180LF/B/A is a light, ergonomically designed lever unit best used with light to medium torque range applications. The unit features a higher 2000 rpm speed. Since this is a fully automatic tool, the motor will shut off when the clutch disengages. This unit uses a 6.35mm (1/4") hex power drive bit (designated by the /B in the model number). The unit has a North American 3-prong 120 volt AC plug (designated by the /A in the model number). Torque control may be achieved by turning the torque-adjusting-ring on the end of the tool. The torque setting can be made tamper proof by covering the torque-adjusting-ring with the optional torque-fixing-ring. Enhanced use, in confined spaces, may be achieved with the 90 Degree Attachment accessory.

Supplier's Site Datasheet

Technical Specifications

  Dixon Automatic Tool, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number SK-3180LF/B/A
Product Name AC Handheld Screwdriver
Drive Style Electric; Torque Controlled
Screwdriver Style Hand-Held Cylindrical
Head Style In-line; Right-Angle (optional feature)
Actuation Lever (optional feature); Push-to-Start (optional feature)
Torque Range 0.0733 to 0.7333 Ft-lbs (0.0994 to 0.9944 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Multi-Fastener System -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Screwdriver Style Hand-Held with Pistol Grip
Features Feeder System
View Details
Electric Screwdrivers - 100392 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
Work-Piece Friendly Electric Screwdrivers - 7104 LKU Series - Nitto Kohki U.S.A., Inc.
Specs
Drive Style Electric; Torque Controlled
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details