Dixon Automatic Tool, Inc. Inline Track Fed Screwdriver SD-111

Description
The Model SD-111 Screw/Nut Driver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screw/Nut Driver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A torque and depth sensing control verifies when a fastener is properly driven during each driving cycle.Torque control settings range from 4 inch-lbs. (.5 Nm) to 120 inch-lbs. (13.5 Nm). Torque accuracy can be achieved in various ways depending on the torque requirement and specific driving application.Mechanic al and electrical clutches satisfy a range wide of torque specifications, in addition to "stall" torque and DC electric torque/angle applications.Depth settings can be held to plus or minus two (2) turns with standard tooling. Closer depth tolerances can be achieved with optional controls.
Description
The Model SD-111 Screw/Nut Driver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screw/Nut Driver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A torque and depth sensing control verifies when a fastener is properly driven during each driving cycle.Torque control settings range from 4 inch-lbs. (.5 Nm) to 120 inch-lbs. (13.5 Nm). Torque accuracy can be achieved in various ways depending on the torque requirement and specific driving application.Mechanic al and electrical clutches satisfy a range wide of torque specifications, in addition to "stall" torque and DC electric torque/angle applications.Depth settings can be held to plus or minus two (2) turns with standard tooling. Closer depth tolerances can be achieved with optional controls.

Suppliers

Company
Product
Description
Supplier Links
Inline Track Fed Screwdriver - SD-111 - Dixon Automatic Tool, Inc.
Rockford, IL, USA
Inline Track Fed Screwdriver
SD-111
Inline Track Fed Screwdriver SD-111
The Model SD-111 Screw/Nut Driver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screw/Nut Driver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A torque and depth sensing control verifies when a fastener is properly driven during each driving cycle.Torque control settings range from 4 inch-lbs. (.5 Nm) to 120 inch-lbs. (13.5 Nm). Torque accuracy can be achieved in various ways depending on the torque requirement and specific driving application.Mechanic al and electrical clutches satisfy a range wide of torque specifications, in addition to "stall" torque and DC electric torque/angle applications.Depth settings can be held to plus or minus two (2) turns with standard tooling. Closer depth tolerances can be achieved with optional controls.

The Model SD-111 Screw/Nut Driver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screw/Nut Driver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A torque and depth sensing control verifies when a fastener is properly driven during each driving cycle.Torque control settings range from 4 inch-lbs. (.5 Nm) to 120 inch-lbs. (13.5 Nm). Torque accuracy can be achieved in various ways depending on the torque requirement and specific driving application.Mechanical and electrical clutches satisfy a range wide of torque specifications, in addition to "stall" torque and DC electric torque/angle applications.Depth settings can be held to plus or minus two (2) turns with standard tooling. Closer depth tolerances can be achieved with optional controls.

Supplier's Site

Technical Specifications

  Dixon Automatic Tool, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number SD-111
Product Name Inline Track Fed Screwdriver
Drive Style Pneumatic; Electric (optional feature); Torque Controlled
Screwdriver Style Fixtured
Head Style In-line
Actuation Lever
Unlock Full Specs
to access all available technical data

Similar Products

Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Air Screwdrivers - 7398414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held with Pistol Grip
Rated Free Speed 1800 rpm
View Details
Multi-Fastener System -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Screwdriver Style Hand-Held with Pistol Grip
Features Feeder System
View Details
AC Handheld Screwdriver - SK-9130LF/B/A - Dixon Automatic Tool, Inc.
Specs
Drive Style Electric; Torque Controlled
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip (optional feature)
Head Style In-line; Right-Angle (optional feature)
View Details