Digital Systems Engineering, Inc. (DSE) Rugged Industrial Vehicle Mount Computer SEALED HDD

Description
The nature of the Aerospace industry demands a robust hard disk drive (HDD) with the proven ability to withstand the harsh elements of avionics’ unique environment. DSE’s HDD is housed in a hermetically-sealed milled aluminum billet case; this airtight environment maintains HDD atmospheric pressure, managing the rapid changes in altitude possible with avionics. Within its uniquely designed housing, DSE’s installs an HDD designed specifically for extreme environments. With the myriad of capacity-hungry applications available for avionics, the DSE Sealed HDD also provides ample data storage as well as quick read/write response. Standard Features 40GB Storage Capacity 5400rpm 8MB Buffer Cache Ultra ATA/100 (PATA) Milled, two-piece Hermetically Sealed Manages Rapid Changes in Altitude Maintains Atmospheric Pressure up to 45,000 ft Operating Temperatures Range from-30ºC to 85ºC (-22ºF to 185ºF) Shock Withstood at Operation: 200 G Vibration Withstood at Operation: 1.0 G
Description
The nature of the Aerospace industry demands a robust hard disk drive (HDD) with the proven ability to withstand the harsh elements of avionics’ unique environment. DSE’s HDD is housed in a hermetically-sealed milled aluminum billet case; this airtight environment maintains HDD atmospheric pressure, managing the rapid changes in altitude possible with avionics. Within its uniquely designed housing, DSE’s installs an HDD designed specifically for extreme environments. With the myriad of capacity-hungry applications available for avionics, the DSE Sealed HDD also provides ample data storage as well as quick read/write response. Standard Features 40GB Storage Capacity 5400rpm 8MB Buffer Cache Ultra ATA/100 (PATA) Milled, two-piece Hermetically Sealed Manages Rapid Changes in Altitude Maintains Atmospheric Pressure up to 45,000 ft Operating Temperatures Range from-30ºC to 85ºC (-22ºF to 185ºF) Shock Withstood at Operation: 200 G Vibration Withstood at Operation: 1.0 G

Suppliers

Company
Product
Description
Supplier Links
Rugged Industrial Vehicle Mount Computer - SEALED HDD - Digital Systems Engineering, Inc. (DSE)
Scottsdale, AZ, USA
Rugged Industrial Vehicle Mount Computer
SEALED HDD
Rugged Industrial Vehicle Mount Computer SEALED HDD
The nature of the Aerospace industry demands a robust hard disk drive (HDD) with the proven ability to withstand the harsh elements of avionics’ unique environment. DSE’s HDD is housed in a hermetically-sealed milled aluminum billet case; this airtight environment maintains HDD atmospheric pressure, managing the rapid changes in altitude possible with avionics. Within its uniquely designed housing, DSE’s installs an HDD designed specifically for extreme environments. With the myriad of capacity-hungry applications available for avionics, the DSE Sealed HDD also provides ample data storage as well as quick read/write response. Standard Features 40GB Storage Capacity 5400rpm 8MB Buffer Cache Ultra ATA/100 (PATA) Milled, two-piece Hermetically Sealed Manages Rapid Changes in Altitude Maintains Atmospheric Pressure up to 45,000 ft Operating Temperatures Range from-30ºC to 85ºC (-22ºF to 185ºF) Shock Withstood at Operation: 200 G Vibration Withstood at Operation: 1.0 G

The nature of the Aerospace industry demands a robust hard disk drive (HDD) with the proven ability to withstand the harsh elements of avionics’ unique environment. DSE’s HDD is housed in a hermetically-sealed milled aluminum billet case; this airtight environment maintains HDD atmospheric pressure, managing the rapid changes in altitude possible with avionics.

Within its uniquely designed housing, DSE’s installs an HDD designed specifically for extreme environments. With the myriad of capacity-hungry applications available for avionics, the DSE Sealed HDD also provides ample data storage as well as quick read/write response.

Standard Features

  • 40GB Storage Capacity
  • 5400rpm
  • 8MB Buffer Cache
  • Ultra ATA/100 (PATA)
  • Milled, two-piece
  • Hermetically Sealed
  • Manages Rapid Changes in Altitude
  • Maintains Atmospheric Pressure up to 45,000 ft
  • Operating Temperatures Range from-30ºC to 85ºC (-22ºF to 185ºF)
  • Shock Withstood at Operation: 200 G
  • Vibration Withstood at Operation: 1.0 G

Technical Specifications

  Digital Systems Engineering, Inc. (DSE)
Product Category Handheld and Portable Computers
Product Number SEALED HDD
Product Name Rugged Industrial Vehicle Mount Computer
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 7650407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Tablet
Display Size 10.5 inch (266.70 mm)
View Details
TC78 ex -NI Touch Computer - tc78ex ni touch computer - BARTEC
Specs
Operating System Google®
Processor Intel 386 Family
Main Memory 4.00 GB
View Details
Rugged Industrial Vehicle Mount Computer - VMC-10 - Digital Systems Engineering, Inc. (DSE)
Digital Systems Engineering, Inc. (DSE)
Specs
Device Type Industrial Computer
View Details