Digital Systems Engineering, Inc. (DSE) Driver's Vision Enhancer Series DVE10

Description
Digital Systems Engineering, Inc. (DSE) offers a standard 10.4" Driver's Vision Enhancer (DVE) Display for use within tactical military vehicle applications. The DVE10 military DVE display is capable of operating in environments with extended temperature options, extreme shock and vibration and explosive atmosphere. The DVE10 display offers LED backlighting (1000:1 dimming ratio) for high brightness scenarios. The DVE10 display comes equipped with (1) sensor input (RS-170), (1) composite AUX video input, (2) RS422 serial data interface and (1) pass-through video sensor output. For more information about the DVE10 display, please contact DSE. DVE10 Standard Features • (1) Sensor Input (RS-170) • (1) AUX Composite Video Input • (2) RS422 Serial Data Interface • (1) Pass-through Video Sensor Output • 10.4" TFT AM LCD SVGA (800 x 600) • LED Backlight (1000:1 Dimming Ratio) • Enhanced Sunlight Readability • Antireflective/Antig lare Surface Treatments • Milled AL Case, sealed to IP67/NEMA 6 • Military Grade Sealed Connectors • Mounts in standard A-kits • Wide Range Input (10-36 VDC) MIL-STD-1275 • Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity • 30 Watts Maximum Power Consumption
Description
Digital Systems Engineering, Inc. (DSE) offers a standard 10.4" Driver's Vision Enhancer (DVE) Display for use within tactical military vehicle applications. The DVE10 military DVE display is capable of operating in environments with extended temperature options, extreme shock and vibration and explosive atmosphere. The DVE10 display offers LED backlighting (1000:1 dimming ratio) for high brightness scenarios. The DVE10 display comes equipped with (1) sensor input (RS-170), (1) composite AUX video input, (2) RS422 serial data interface and (1) pass-through video sensor output. For more information about the DVE10 display, please contact DSE. DVE10 Standard Features • (1) Sensor Input (RS-170) • (1) AUX Composite Video Input • (2) RS422 Serial Data Interface • (1) Pass-through Video Sensor Output • 10.4" TFT AM LCD SVGA (800 x 600) • LED Backlight (1000:1 Dimming Ratio) • Enhanced Sunlight Readability • Antireflective/Antig lare Surface Treatments • Milled AL Case, sealed to IP67/NEMA 6 • Military Grade Sealed Connectors • Mounts in standard A-kits • Wide Range Input (10-36 VDC) MIL-STD-1275 • Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity • 30 Watts Maximum Power Consumption

Suppliers

Company
Product
Description
Supplier Links
Driver's Vision Enhancer Series - DVE10 - Digital Systems Engineering, Inc. (DSE)
Scottsdale, AZ, USA
Driver's Vision Enhancer Series
DVE10
Driver's Vision Enhancer Series DVE10
Digital Systems Engineering, Inc. (DSE) offers a standard 10.4" Driver's Vision Enhancer (DVE) Display for use within tactical military vehicle applications. The DVE10 military DVE display is capable of operating in environments with extended temperature options, extreme shock and vibration and explosive atmosphere. The DVE10 display offers LED backlighting (1000:1 dimming ratio) for high brightness scenarios. The DVE10 display comes equipped with (1) sensor input (RS-170), (1) composite AUX video input, (2) RS422 serial data interface and (1) pass-through video sensor output. For more information about the DVE10 display, please contact DSE. DVE10 Standard Features • (1) Sensor Input (RS-170) • (1) AUX Composite Video Input • (2) RS422 Serial Data Interface • (1) Pass-through Video Sensor Output • 10.4" TFT AM LCD SVGA (800 x 600) • LED Backlight (1000:1 Dimming Ratio) • Enhanced Sunlight Readability • Antireflective/Antig lare Surface Treatments • Milled AL Case, sealed to IP67/NEMA 6 • Military Grade Sealed Connectors • Mounts in standard A-kits • Wide Range Input (10-36 VDC) MIL-STD-1275 • Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity • 30 Watts Maximum Power Consumption

Digital Systems Engineering, Inc. (DSE) offers a standard 10.4" Driver's Vision Enhancer (DVE) Display for use within tactical military vehicle applications. The DVE10 military DVE display is capable of operating in environments with extended temperature options, extreme shock and vibration and explosive atmosphere. The DVE10 display offers LED backlighting (1000:1 dimming ratio) for high brightness scenarios. The DVE10 display comes equipped with (1) sensor input (RS-170), (1) composite AUX video input, (2) RS422 serial data interface and (1) pass-through video sensor output. For more information about the DVE10 display, please contact DSE.

DVE10 Standard Features

• (1) Sensor Input (RS-170)
• (1) AUX Composite Video Input
• (2) RS422 Serial Data Interface
• (1) Pass-through Video Sensor Output
• 10.4" TFT AM LCD SVGA (800 x 600)
• LED Backlight (1000:1 Dimming Ratio)
• Enhanced Sunlight Readability
• Antireflective/Antiglare Surface Treatments
• Milled AL Case, sealed to IP67/NEMA 6
• Military Grade Sealed Connectors
• Mounts in standard A-kits
• Wide Range Input (10-36 VDC) MIL-STD-1275
• Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity
• 30 Watts Maximum Power Consumption

Technical Specifications

  Digital Systems Engineering, Inc. (DSE)
Product Category Digital Video Recorders
Product Number DVE10
Product Name Driver's Vision Enhancer Series
Unlock Full Specs
to access all available technical data

Similar Products

 - Quazar VR 600R - Boulder Imaging, Inc.
Boulder Imaging, Inc.
Specs
Image Black & White; Monochrome; Color
Video Format NTSC; PAL; RS-170; CCIR; CamLink,DVI
Digital Video Output TTL (optional feature)
View Details
AJA Ki SSD Module 256 - 256GB Solid State Storage Module - KI-SSD256-R0 - ZGC, Inc.
Specs
Image Color
Recording Media Hard Disk
Storage Capacity 256000 MB
View Details