DigiPas Technologies Inc. Digital Level Module Screw-on

Description
Specification Measuring range from 0° ~ 90°; 4 x 90° (360°) Resolution of 0.05° (1.0mm/M) Accuracy of ± 0.05° at around 0° & 90° ; ± 0.2° at 1°~89° Screw on design with adjustment holes Alternate zero feature Digital display of angle in °(Degree), %(slope), mm/M, In/Ft Auto-reverse reading of LCD display Buzzer sound Benefit INSTANTLY CONVERT you spirit level into DIGITAL level. Just screw this digital module onto your old-spirit level body. For better accuracy, perform self-calibration as shown in Instruction Manual (or YouTube Video). Digital display for all angle. Precise, speedy & reliable measurements. High accuracy can be maintained by user. Simply self-calibrate the module whenever needed. Audible sound can assist user to simply hear sound when levelling reached. Features SMALL & HANDY The DWL-180 module is designed for handy and users convenient in mind. PRECISION Can easily attach the DWL-180 module to any I-Beam type of spirit level, any machine, work piece or equipment. SCREW ON TO I-BEAM TYPE SPIRIT LEVEL Able to SCREW ON to various length & width of standard spirit levels commonly available.. RESOLUTION Measuring resolution of 0.05° with accuracy ± 0.05° at 0° & 90°; ± 0.2° at 1°~89° MEASURING RANGE Measuring range 0° ~ ±90° 4 x 90°(360°) ALTERNATE ZERO Set reference angle at any desire measurement angle. INVERTED DISPLAY READING Allow user to read upright digital readings even when the level position is up-side down. INSTANT UNIT CONVERSION Instantly convert measurement unit from °(Degree) to %slope USER SELF CALIBRATION Easy self-calibration feature allows user to reset the digital level back to factory preset accuracy. Applications Precision levelling and angle measurement/alignmen t tasks essentially involve surface planes that demand for 2-dimensional solution rather than the outdated single-axis 'bubble' vial method that indicates 'bubble' leveling status 'one axis at a time'. Digi-Pas® 2-axis precision digital level simultaneous displays of two-dimensional plane angles, effectively simplifying and resolve the hurdles of taking angles 'one axis at a time' iteration (tedious & time consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional digital levels to conduct surface plane levelling, tilt angle measurement, surface flatness profiling and precision 2D alignment tasks. Digi-Pas® DWL-180 Digital Inclinometer Module is used for guiding robotic arm grip and placement of work-piece precisely when feeding work-pieces into CNC machines. Its flat mounting surface contact is perfectly designed for fitting directly onto the gripper arm of 6-axis robot arm handling system. The inclinometer is mounted under-slung to the Kalkhoff's bicycle cross bar. The unit is bolted to a backing plate, with the front bolt in a curved slot to allow setting the unit to zero while on a pre-checked level surface to establish an elevation profile of tracks. Digi-Pas®DWL-180 is used by professional roof contractor for speeding and completing quality site- works. Digital numeric display and able to read from a distance eases the difficulty of spending large amount of time and efforts to be close to the bubble / vials for reading on conventional spirit level. Digi-Pas® DWL-180 digital level can be used by DIY enthusiast for laying wallpaper, large picture frame and aligning my satellite dish. Digi-Pas® DWL-180 is used for getting accurate readings on window frames installation. Digi-Pas® DWL-180 is used for getting accurate readings on door frames installation. Digi-Pas® DWL-180 is used for getting accurate readings on tilted solar Modules installation and inspections Digi-Pas® DWL-180 is small in size, light weight, precise, with buzzer sound. It is increasingly unnecessary to have a long level all the time to get the angle or slope on-site. Digi-Pas® DWL-180 is used for erecting steel-beam structures. Digi-Pas® DWL-180 is used for drainage piping installation.
Datasheet
Description
Specification Measuring range from 0° ~ 90°; 4 x 90° (360°) Resolution of 0.05° (1.0mm/M) Accuracy of ± 0.05° at around 0° & 90° ; ± 0.2° at 1°~89° Screw on design with adjustment holes Alternate zero feature Digital display of angle in °(Degree), %(slope), mm/M, In/Ft Auto-reverse reading of LCD display Buzzer sound Benefit INSTANTLY CONVERT you spirit level into DIGITAL level. Just screw this digital module onto your old-spirit level body. For better accuracy, perform self-calibration as shown in Instruction Manual (or YouTube Video). Digital display for all angle. Precise, speedy & reliable measurements. High accuracy can be maintained by user. Simply self-calibrate the module whenever needed. Audible sound can assist user to simply hear sound when levelling reached. Features SMALL & HANDY The DWL-180 module is designed for handy and users convenient in mind. PRECISION Can easily attach the DWL-180 module to any I-Beam type of spirit level, any machine, work piece or equipment. SCREW ON TO I-BEAM TYPE SPIRIT LEVEL Able to SCREW ON to various length & width of standard spirit levels commonly available.. RESOLUTION Measuring resolution of 0.05° with accuracy ± 0.05° at 0° & 90°; ± 0.2° at 1°~89° MEASURING RANGE Measuring range 0° ~ ±90° 4 x 90°(360°) ALTERNATE ZERO Set reference angle at any desire measurement angle. INVERTED DISPLAY READING Allow user to read upright digital readings even when the level position is up-side down. INSTANT UNIT CONVERSION Instantly convert measurement unit from °(Degree) to %slope USER SELF CALIBRATION Easy self-calibration feature allows user to reset the digital level back to factory preset accuracy. Applications Precision levelling and angle measurement/alignmen t tasks essentially involve surface planes that demand for 2-dimensional solution rather than the outdated single-axis 'bubble' vial method that indicates 'bubble' leveling status 'one axis at a time'. Digi-Pas® 2-axis precision digital level simultaneous displays of two-dimensional plane angles, effectively simplifying and resolve the hurdles of taking angles 'one axis at a time' iteration (tedious & time consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional digital levels to conduct surface plane levelling, tilt angle measurement, surface flatness profiling and precision 2D alignment tasks. Digi-Pas® DWL-180 Digital Inclinometer Module is used for guiding robotic arm grip and placement of work-piece precisely when feeding work-pieces into CNC machines. Its flat mounting surface contact is perfectly designed for fitting directly onto the gripper arm of 6-axis robot arm handling system. The inclinometer is mounted under-slung to the Kalkhoff's bicycle cross bar. The unit is bolted to a backing plate, with the front bolt in a curved slot to allow setting the unit to zero while on a pre-checked level surface to establish an elevation profile of tracks. Digi-Pas®DWL-180 is used by professional roof contractor for speeding and completing quality site- works. Digital numeric display and able to read from a distance eases the difficulty of spending large amount of time and efforts to be close to the bubble / vials for reading on conventional spirit level. Digi-Pas® DWL-180 digital level can be used by DIY enthusiast for laying wallpaper, large picture frame and aligning my satellite dish. Digi-Pas® DWL-180 is used for getting accurate readings on window frames installation. Digi-Pas® DWL-180 is used for getting accurate readings on door frames installation. Digi-Pas® DWL-180 is used for getting accurate readings on tilted solar Modules installation and inspections Digi-Pas® DWL-180 is small in size, light weight, precise, with buzzer sound. It is increasingly unnecessary to have a long level all the time to get the angle or slope on-site. Digi-Pas® DWL-180 is used for erecting steel-beam structures. Digi-Pas® DWL-180 is used for drainage piping installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Level Module Screw-on -  - DigiPas Technologies Inc.
Irvine, CA, United States
Digital Level Module Screw-on
Digital Level Module Screw-on
Specification Measuring range from 0° ~ 90°; 4 x 90° (360°) Resolution of 0.05° (1.0mm/M) Accuracy of ± 0.05° at around 0° & 90° ; ± 0.2° at 1°~89° Screw on design with adjustment holes Alternate zero feature Digital display of angle in °(Degree), %(slope), mm/M, In/Ft Auto-reverse reading of LCD display Buzzer sound Benefit INSTANTLY CONVERT you spirit level into DIGITAL level. Just screw this digital module onto your old-spirit level body. For better accuracy, perform self-calibration as shown in Instruction Manual (or YouTube Video). Digital display for all angle. Precise, speedy & reliable measurements. High accuracy can be maintained by user. Simply self-calibrate the module whenever needed. Audible sound can assist user to simply hear sound when levelling reached. Features SMALL & HANDY The DWL-180 module is designed for handy and users convenient in mind. PRECISION Can easily attach the DWL-180 module to any I-Beam type of spirit level, any machine, work piece or equipment. SCREW ON TO I-BEAM TYPE SPIRIT LEVEL Able to SCREW ON to various length & width of standard spirit levels commonly available.. RESOLUTION Measuring resolution of 0.05° with accuracy ± 0.05° at 0° & 90°; ± 0.2° at 1°~89° MEASURING RANGE Measuring range 0° ~ ±90° 4 x 90°(360°) ALTERNATE ZERO Set reference angle at any desire measurement angle. INVERTED DISPLAY READING Allow user to read upright digital readings even when the level position is up-side down. INSTANT UNIT CONVERSION Instantly convert measurement unit from °(Degree) to %slope USER SELF CALIBRATION Easy self-calibration feature allows user to reset the digital level back to factory preset accuracy. Applications Precision levelling and angle measurement/alignmen t tasks essentially involve surface planes that demand for 2-dimensional solution rather than the outdated single-axis 'bubble' vial method that indicates 'bubble' leveling status 'one axis at a time'. Digi-Pas® 2-axis precision digital level simultaneous displays of two-dimensional plane angles, effectively simplifying and resolve the hurdles of taking angles 'one axis at a time' iteration (tedious & time consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional digital levels to conduct surface plane levelling, tilt angle measurement, surface flatness profiling and precision 2D alignment tasks. Digi-Pas® DWL-180 Digital Inclinometer Module is used for guiding robotic arm grip and placement of work-piece precisely when feeding work-pieces into CNC machines. Its flat mounting surface contact is perfectly designed for fitting directly onto the gripper arm of 6-axis robot arm handling system. The inclinometer is mounted under-slung to the Kalkhoff's bicycle cross bar. The unit is bolted to a backing plate, with the front bolt in a curved slot to allow setting the unit to zero while on a pre-checked level surface to establish an elevation profile of tracks. Digi-Pas®DWL-180 is used by professional roof contractor for speeding and completing quality site- works. Digital numeric display and able to read from a distance eases the difficulty of spending large amount of time and efforts to be close to the bubble / vials for reading on conventional spirit level. Digi-Pas® DWL-180 digital level can be used by DIY enthusiast for laying wallpaper, large picture frame and aligning my satellite dish. Digi-Pas® DWL-180 is used for getting accurate readings on window frames installation. Digi-Pas® DWL-180 is used for getting accurate readings on door frames installation. Digi-Pas® DWL-180 is used for getting accurate readings on tilted solar Modules installation and inspections Digi-Pas® DWL-180 is small in size, light weight, precise, with buzzer sound. It is increasingly unnecessary to have a long level all the time to get the angle or slope on-site. Digi-Pas® DWL-180 is used for erecting steel-beam structures. Digi-Pas® DWL-180 is used for drainage piping installation.

Specification


  • Measuring range from 0° ~ 90°; 4 x 90° (360°)
  • Resolution of 0.05° (1.0mm/M)
  • Accuracy of ± 0.05° at around 0° & 90° ; ± 0.2° at 1°~89°
  • Screw on design with adjustment holes
  • Alternate zero feature
  • Digital display of angle in °(Degree), %(slope), mm/M, In/Ft
  • Auto-reverse reading of LCD display
  • Buzzer sound

Benefit


  • INSTANTLY CONVERT you spirit level into DIGITAL level. Just screw this digital module onto your old-spirit level body.
  • For better accuracy, perform self-calibration as shown in Instruction Manual (or YouTube Video).
  • Digital display for all angle.
  • Precise, speedy & reliable measurements.
  • High accuracy can be maintained by user. Simply self-calibrate the module whenever needed.
  • Audible sound can assist user to simply hear sound when levelling reached.

Features


  • SMALL & HANDY The DWL-180 module is designed for handy and users convenient in mind.
  • PRECISION Can easily attach the DWL-180 module to any I-Beam type of spirit level, any machine, work piece or equipment.
  • SCREW ON TO I-BEAM TYPE SPIRIT LEVEL Able to SCREW ON to various length & width of standard spirit levels commonly available..
  • RESOLUTION Measuring resolution of 0.05° with accuracy ± 0.05° at 0° & 90°; ± 0.2° at 1°~89°
  • MEASURING RANGE Measuring range 0° ~ ±90° 4 x 90°(360°)
  • ALTERNATE ZERO Set reference angle at any desire measurement angle.
  • INVERTED DISPLAY READING Allow user to read upright digital readings even when the level position is up-side down.
  • INSTANT UNIT CONVERSION Instantly convert measurement unit from °(Degree) to %slope
  • USER SELF CALIBRATION Easy self-calibration feature allows user to reset the digital level back to factory preset accuracy.

Applications

Precision levelling and angle measurement/alignment tasks essentially involve surface planes that demand for 2-dimensional solution rather than the outdated single-axis 'bubble' vial method that indicates 'bubble' leveling status 'one axis at a time'.

Digi-Pas® 2-axis precision digital level simultaneous displays of two-dimensional plane angles, effectively simplifying and resolve the hurdles of taking angles 'one axis at a time' iteration (tedious & time consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional digital levels to conduct surface plane levelling, tilt angle measurement, surface flatness profiling and precision 2D alignment tasks.

  • Digi-Pas® DWL-180 Digital Inclinometer Module is used for guiding robotic arm grip and placement of work-piece precisely when feeding work-pieces into CNC machines. Its flat mounting surface contact is perfectly designed for fitting directly onto the gripper arm of 6-axis robot arm handling system.
  • The inclinometer is mounted under-slung to the Kalkhoff's bicycle cross bar. The unit is bolted to a backing plate, with the front bolt in a curved slot to allow setting the unit to zero while on a pre-checked level surface to establish an elevation profile of tracks.
  • Digi-Pas®DWL-180 is used by professional roof contractor for speeding and completing quality site- works. Digital numeric display and able to read from a distance eases the difficulty of spending large amount of time and efforts to be close to the bubble / vials for reading on conventional spirit level.
  • Digi-Pas® DWL-180 digital level can be used by DIY enthusiast for laying wallpaper, large picture frame and aligning my satellite dish.
  • Digi-Pas® DWL-180 is used for getting accurate readings on window frames installation.
  • Digi-Pas® DWL-180 is used for getting accurate readings on door frames installation.
  • Digi-Pas® DWL-180 is used for getting accurate readings on tilted solar Modules installation and inspections
  • Digi-Pas® DWL-180 is small in size, light weight, precise, with buzzer sound. It is increasingly unnecessary to have a long level all the time to get the angle or slope on-site.
  • Digi-Pas® DWL-180 is used for erecting steel-beam structures.
  • Digi-Pas® DWL-180 is used for drainage piping installation.
Supplier's Site Datasheet

Technical Specifications

  DigiPas Technologies Inc.
Product Category Levels
Product Name Digital Level Module Screw-on
Measuring Technology Electronic
Unlock Full Specs
to access all available technical data

Similar Products

Precision Measuring Systems - ParallelPro™ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Application Semiconductor Manufacturing
Measuring Technology Electronic
View Details
Torpedo (Plumb) Levels - C654370 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Level Type Beam or Torpedo
Measurement Scale / Units Inches
View Details
Milwaukee Electric Tool Corporation
Specs
Level Type Spirit Level; Beam or Torpedo
Length 72 inch (1829 mm)
Width / Diameter 1 inch (25.4 mm)
View Details
Pocket-Size Digital Level -  - DigiPas Technologies Inc.
DigiPas Technologies Inc.
Specs
Measuring Technology Electronic
Angular Range 0.0 to 90 degrees
Angular Resolution 0.1000 degrees
View Details