DigiPas Technologies Inc. Datasheets for Tilt Sensors

Tilt sensors measure tilt angle with reference to the earth’s ground plane.
Tilt Sensors: Learn more

Product Name Notes
Benefit SPEED, PRECISION & EFFECTIVENESS Precision levelling, angle measurement/alignmen t and surface flatness profiling tasks essentially involve 2-dimensional planes rather than single-axis. Thus, 2-axis simultaneous display of surface plane angles...
Specification Measuring range from 0 ~ ±14400arcsec (Single-Axis); 0 ~ ±3600 arcsec (Dual-Axis) Resolution of 1 arcsec; (≤5 µm/M) Accuracy: ± 1 arcsec; at 0 to ±1080 arcsec.; 3 arcsec...
Specification Measuring range from 0° ~ ±10° (Single-Axis); 0° ~ ±5° (Dual-Axis) Resolution of 0.001° (0.02mm/m or 0.0002in/ft) Accuracy: ± 0.002° (0.04mm/M) at 0° to ±2.00°; ± 0.004°(0.08mm/M) at other...
Specification Measuring range from 0° ~ ±10.000° (Single-Axis); 0° ~ ±5.000° (Dual-Axis) Resolution of 0.001° (18 µm/M) (0.0002 in/feet) Accuracy: ± 0.001° at 0° to ±2.000°; ± 0.003° at other...
Specification Measuring range from 0° ~ ±90° (Single-Axis); 0° ~ ±15° (Dual-Axis) Resolution of 0.01° (0.2mm/M) (0.002 in/feet) Accuracy: ± 0.02°(0.4mm/M) at 0° to ±2.00°; ± 0.04° (0.8mm/M) at other...
Specification Measuring range from 0° ~ ±90° (Single-Axis); 0° ~ ±15° (Dual-Axis) Resolution of 0.01° (175 µm/M) (0.002 in/feet) Accuracy: ± 0.01° at 0° to ±2.00°; ± 0.03° at other...
Specification Programmable Relay Contacts Outputs: 4 x SPDT Relay – 3A at 30 VDC (NC), 5A at 30 VDC (NO) I/O communication protocols: RS232/ RS485: 8 Data bits, no parity,...