DigiKey Laser Drivers MAX3949ETE+-ND

Description
Laser Driver IC 11.3Gbps 1 Channel 2.95V ~ 3.63V 16-TQFN (3x3)
Request a Quote Datasheet
Description
Laser Driver IC 11.3Gbps 1 Channel 2.95V ~ 3.63V 16-TQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - MAX3949ETE+-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
MAX3949ETE+-ND
Laser Drivers MAX3949ETE+-ND
Laser Driver IC 11.3Gbps 1 Channel 2.95V ~ 3.63V 16-TQFN (3x3)

Laser Driver IC 11.3Gbps 1 Channel 2.95V ~ 3.63V 16-TQFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number MAX3949ETE+-ND
Product Name Laser Drivers
Device Type Laser Driver
Supply Voltage Other; 2.95V ~ 3.63V
Data Rate 1.13E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Laser Drivers - 505-LTC5100EUF#TRPBFTR-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage Other; 3.135V ~ 3.465V
Data Rate 3.20E6 kbps
View Details
Sensor and Detector Interfaces - 505-ADA4350ARUZ-R7DKR-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "28-TSSOP (0.173"", 4.40mm Width)"
View Details
Direct Digital Synthesis (DDS) - 505-AD9914BCPZ-REEL7CT-ND - DigiKey
Specs
Supply Voltage 1.8V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 88-VFQFN Exposed Pad, CSP
View Details
I/O Expanders - 175-MAX7314AEG+TCT-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 3.6V
View Details